- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC6B22160L1 Panasonic Electronic Components | 23 |
| Datasheet | 16 Weeks | Surface Mount | 6-SMD, No Lead | - | - | 6-SMD | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 8A | - | - | - | On/Off | Low Side | Not Required | - | General Purpose | 1:1 | 20V Max | - | - | - | - | 4.7mOhm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TDE1707CFP STMicroelectronics | 27 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | TDE1707 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCK22946G,LF Toshiba Semiconductor and Storage | 9 |
| - | 12 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current | - | 31m Ω | - | - | Load Discharge | - | - | - | - | RoHS Compliant | - | ||
![]() TS13001-QFNR Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4A | - | - | - | Clock | - | Not Required | - | AC Switch | 1:1 | 24VAC | - | - | Current Limiting (Fixed) | - | 105m Ω | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SC701HCSTRT Semtech Corporation | In Stock | - | - | - | Surface Mount | 6-WFBGA, CSPBGA | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | BOTTOM | BALL | 260 | 1 | 2.5V | 0.5mm | - | 10 | SC701 | R-PBGA-B6 | 1 | - | N-Channel | - | 5.5V | - | - | - | High Side | 1.7V~5.5V | Non-Inverting | General Purpose | 1:1 | 0V~5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Over Voltage | 4A | 8m Ω | - | SINK | Slew Rate Controlled | 0.66mm | - | 0.9mm | - | RoHS Compliant | - | ||
![]() TCK107AF,LF Toshiba Semiconductor and Storage | In Stock |
| - | 12 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 1.1V~5.5V | - | - | - | - | 63m Ω | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FCAB22370L1 Panasonic Electronic Components | 14 |
| Datasheet | 16 Weeks | Surface Mount | 6-SMD, No Lead | - | - | 6-SMD | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 10A | - | - | - | On/Off | Low Side | Not Required | - | General Purpose | 1:1 | 20V Max | - | - | - | - | 3.1mOhm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TCK108AF,LF Toshiba Semiconductor and Storage | 9966 | - | - | 12 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | On/Off | High Side | Not Required | Inverting | General Purpose | 1:1 | 1.1V~5.5V | - | - | - | - | 63m Ω | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | RoHS Compliant | - | ||
![]() RT9712CGF Richtek USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Obsolete | 3 (168 Hours) | 8 | - | - | DUAL | GULL WING | - | - | 5V | 0.635mm | 1A | - | - | R-PDSO-G8 | 2 | Not Qualified | N-Channel | 1.1A | - | 5V | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 90m Ω | - | - | Status Flag | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RT9715HGF Richtek USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-G8 | 1 | - | N-Channel | 700mA | 5.5V | - | 2.7V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 1A | 90m Ω | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Load Discharge, Status Flag | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() RT9715GGF Richtek USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-G8 | 1 | - | N-Channel | 700mA | 5.5V | - | 2.7V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 1A | 90m Ω | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Load Discharge, Status Flag | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() RT9715AGQW Richtek USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-N8 | 1 | - | N-Channel | 2A | 5.5V | - | 2.7V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 2.5A | 90m Ω | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Load Discharge, Status Flag | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() RT9715DGQW Richtek USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-N8 | 1 | - | N-Channel | 1.5A | 5.5V | - | 2.7V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 2A | 90m Ω | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Load Discharge, Status Flag | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() RT9715CGQW Richtek USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-N8 | 1 | - | N-Channel | 1.5A | 5.5V | - | 2.7V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 2A | 90m Ω | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Load Discharge, Status Flag | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() RT9715FGS Richtek USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | R-PDSO-G8 | 1 | - | N-Channel | 1.1A | 5.5V | - | 2.7V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 1.5A | 90m Ω | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Load Discharge, Status Flag | - | 4.9025mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() FDR8521L ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-LSOP (0.130, 3.30mm Width) | - | - | SuperSOT™-8 | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 3V~20V | - | - | - | - | 54mOhm | - | - | - | - | - | - | - | - | - | ||
![]() SC33021CSTRT Semtech Corporation | 5000 | - | - | 14 Weeks | Surface Mount | - | - | - | 4-CSP (0.90x0.90) | - | Tape & Reel (TR) | 2016 | - | Active | 3 (168 Hours) | - | EAR99 | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 2A | - | - | - | - | - | - | - | General Purpose | - | 1.65V~5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Reverse Current | - | 32m Ω | - | - | Load Discharge | - | - | - | - | RoHS Compliant | - | ||
![]() VN755PT13TR STMicroelectronics | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | VN755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VB029SP6TR-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | VB029 | - | 1 | - | Bipolar | 12A | - | - | - | Parallel | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 4.5V~5.5V | - | - | Over Temperature | - | - | - | - | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() VB125ASP-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | -40°C~150°C TJ | Tube | - | VIPower™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | VB125 | - | 1 | - | Bipolar | 11.1A | - | - | - | Parallel | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~24V | - | - | Over Temperature | - | - | - | - | Status Flag | - | - | - | No | ROHS3 Compliant | - |