- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Halogen Free | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS70081EPAXUMA1 Infineon Technologies | 377 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 6V~18V | - | Over Current, Over Voltage, Short Circuit, UVLO | - | - | 9m Ω | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AUIPS2031RTRL Infineon Technologies | 50 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | SINGLE | GULL WING | 260 | 1 | 28V | 2.29mm | - | 30 | AUIPS2031R | - | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | 50V | 6/50V | 6V | - | On/Off | - | - | - | Low Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 60V Max | 1 | Current Limiting (Fixed), Over Temperature | 5 µs | - | 45m Ω | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | 2.39mm | 6.54mm | 6.095mm | - | - | ROHS3 Compliant | - | ||
![]() MAX1922ESA T Maxim Integrated | 40 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | UNDERVOLTAGE LOCKOUT | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX1922 | 8 | - | 1 | - | P-Channel | - | 5.5V | 3/5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | 2.7V~5.5V | NO | Non-Inverting | USB Switch | - | 0.025mA | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70m Ω | - | - | - | - | - | 4.9mm | 3.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() IPS511 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-5 | NO | - | - | - | -40°C~150°C TJ | Tube | 2000 | - | e0 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | TIN LEAD | - | SINGLE | - | 225 | 1 | 14V | - | - | 30 | IPS511 | - | R-PSFM-T5 | 1 | Not Qualified | N-Channel | - | 35V | - | 5.5V | - | On/Off | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 5.5V~35V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | 50 µs | 3A | 110m Ω | 50 µs | OVER CURRENT; THERMAL | SOURCE | Auto Restart | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BTS409L1 Infineon Technologies | 18 | - | Datasheet | - | - | Through Hole | TO-220-5 Formed Leads | NO | 5 | - | - | -40°C~150°C TJ | Tube | 1997 | PROFET® | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | - | ZIG-ZAG | - | - | 1 | 12V | - | unknown | - | BTS409L1 | 3 | R-PZFM-T6 | 1 | Not Qualified | N-Channel | 1.8A | 34V | - | 5V | - | On/Off | - | - | 1.8mA | High Side | 18W | 1.8A | Not Required | - | Non-Inverting | General Purpose | Not Halogen Free | - | 1:1 | 5V~34V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 400 μs | 7.5A | 160m Ω | 400 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 15.6mm | 9.9mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() BTS117 E3045A Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | HITFET® | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | BTS117 | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | - | - | Low Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 60V Max | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | 70 µs | 10A | 80m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 4.5mm | 9.9mm | 9.2mm | - | - | Non-RoHS Compliant | - | ||
![]() BUK117-50DL,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | - | 150°C TJ | Tube | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | BUK1 | 3 | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | - | - | Low Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 20 μs | 12A | 68m Ω | 60 μs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP2526A-1EN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | - | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | 3V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | NO | Non-Inverting | USB Switch | - | 0.16mA | 1:2 | 3V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 110m Ω | - | - | - | Status Flag | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() MAX14714EWL Maxim Integrated | 40 | - | Datasheet | - | - | Surface Mount | 15-WFBGA, WLBGA | YES | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | - | BOTTOM | BALL | 260 | 1 | 4.3V | 0.4mm | - | 30 | MAX14714 | - | R-PBGA-B15 | 2 | - | - | - | 5.5V | - | 1.6V | - | On/Off | ANALOG CIRCUIT | - | - | High Side | - | - | 1.6V~5.5V | - | - | General Purpose | - | - | 1:2 | - | - | - | - | - | 11m Ω | - | - | - | - | 0.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE7230GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | MATTE TIN | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | compliant | NOT SPECIFIED | TLE7230 | 24 | R-PDSO-G24 | 8 | Not Qualified | N-Channel | - | 5.5V | - | 4.5V | - | SPI | - | - | - | Low Side | - | - | 3V~5.5V | - | - | General Purpose | - | - | 1:8 | 4.5V~5.5V | - | Open Load Detect, Over Temperature | 60 µs | 1A | 800m Ω | 60 µs | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | 2.65mm | 15.6mm | 7.6mm | - | - | RoHS Compliant | - | ||
![]() TLE6230GPAUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | no | Not For New Designs | 3 (168 Hours) | 36 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | TLE6230 | 36 | R-PDSO-G36 | 8 | Not Qualified | N-Channel | - | 5.5V | - | 4.5V | - | SPI | - | - | - | Low Side | - | - | - | - | - | General Purpose | - | - | 1:8 | 4.5V~5.5V | - | Open Load Detect, Over Temperature, Over Voltage | 12 µs | 1.5A | 800m Ω | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SOURCE SINK | Status Flag | 3.5mm | 15.9mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() AUIPS1042G Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 14V | - | compliant | 30 | AUIPS1042G | - | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | - | - | 6V | - | On/Off | - | - | - | Low Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 6V~28V | - | Current Limiting (Fixed), Over Temperature | 15 µs | - | 80m Ω | 150 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() AUIPS6044G Infineon Technologies | 9 | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~150°C TJ | Tube | 2012 | - | - | - | Obsolete | 2 (1 Year) | 28 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | IPS6044GPBF | - | R-PDSO-G28 | 1 | Not Qualified | N-Channel | - | - | 6/28V | - | - | On/Off | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 6V~28V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 110m Ω | - | - | - | Auto Restart | - | - | - | - | - | RoHS Compliant | - | ||
![]() MIC5801YN Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 22-DIP (0.400, 10.16mm) | - | - | 22-PDIP | - | -40°C~85°C TA | Tube | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC5801 | - | - | 8 | - | Bipolar | - | - | - | - | - | Strobe, Parallel | - | 500mA | - | Low Side | - | - | - | - | - | Latched Driver | - | - | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BUK150-50DL,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | NO | - | - | - | 150°C TJ | Tube | 2001 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | SINGLE | - | 245 | 1 | - | 2.54mm | - | 40 | BUK1 | 3 | R-PSIP-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | - | - | Low Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 50 μs | 43A | 22m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() BUK148-50DL,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | NO | - | - | - | 150°C TJ | Tube | 2001 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | SINGLE | - | 245 | 1 | - | 2.54mm | - | 40 | BUK1 | 3 | R-PSIP-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | - | - | Low Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 20 μs | 12A | 68m Ω | 70 μs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() XRP2526IDTR-1-F MaxLinear, Inc. | 19 | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 2 | Not Qualified | - | - | 5.5V | - | 1.8V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | NO | Non-Inverting | USB Switch | - | - | 1:2 | 1.8V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 80m Ω | - | - | - | Status Flag | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() XC8107AD05MR-G Torex Semiconductor Ltd | 40 |
| Datasheet | 10 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | e3 | - | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 10 | - | - | R-PDSO-G5 | 1 | - | P-Channel | - | 5.5V | - | 2.5V | - | On/Off | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | USB Switch | - | - | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 0.9A | 104m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCK22974G,LF Toshiba Semiconductor and Storage | 10 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 1.1V~5.5V | - | Reverse Current | - | - | 25m Ω | - | - | - | Slew Rate Controlled | - | - | - | - | - | RoHS Compliant | - | ||
![]() TCK22923G,LF Toshiba Semiconductor and Storage | 10 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 1.1V~5.5V | - | Reverse Current | - | - | 25m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | RoHS Compliant | - |