- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Power Dissipation | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Output Current per Channel | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS1HA08EQPWPRQ1 Texas Instruments | 20 | - | - | 6 Weeks | - | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 13.5V | 0.65mm | - | - | TPS1HA08 | - | - | 1 | - | N-Channel | - | - | - | - | 8V | On/Off | - | - | - | High Side | - | Not Required | - | Inverting | - | General Purpose | - | - | 1:1 | 8V~18V | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | 20A | 9m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | Slew Rate Controlled | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() TPS2HB16BQPWPRQ1 Texas Instruments | 50 | - | - | 6 Weeks | - | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 2 | 13.5V | - | - | - | TPS2HB16 | - | R-PDSO-G16 | 2 | - | N-Channel | - | - | 18V | - | 6V | On/Off | - | - | - | High Side | - | Not Required | - | - | - | General Purpose | - | - | 1:1 | 3V~28V | - | - | Current Limiting (Adjustable), Over Temperature | 145 µs | 67.5A | 16m Ω | - | 147 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TBD62384APG Toshiba Semiconductor and Storage | 11 |
| - | 17 Weeks | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | Low Side | - | 4.5V~5.5V | - | Inverting | - | General Purpose | - | - | 1:1 | 0V~50V | - | - | - | - | - | 1.5 Ω | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TBD62781APG Toshiba Semiconductor and Storage | 48 |
| - | 12 Weeks | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | P-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 50V Max | - | - | - | - | - | 1.6 Ω | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX14916AFM Maxim Integrated | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | -40°C~125°C TA | Strip | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | SPI, Parallel | - | 1.67A | - | High Side | - | 2.5V~5.5V | - | - | - | General Purpose | - | - | 1:8 | 10V~36V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 120m Ω | - | - | - | - | - | - | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLG5NT1547VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 4-UFDFN | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | - | - | 1A | - | High Side | - | 2.5V~5.5V | - | CMOS | - | General Purpose | - | - | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 80m Ω | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TPS22919DCKR Texas Instruments | 10000 | - | - | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | TPS22919 | - | R-PDSO-G6 | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 1.6V~5.5V | - | - | Short Circuit | - | 3A | 89m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | Load Discharge, Slew Rate Controlled | - | 2mm | - | - | ROHS3 Compliant | - | ||
![]() BD22621G-MTR ROHM Semiconductor | 2591 | - | Datasheet | 10 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 120m Ω | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FPF2283CUCX ON Semiconductor | 5880 | - | Datasheet | 4 Weeks | - | Surface Mount | 20-UFBGA, WLCSP | YES | - | - | Automotive grade | 150°C TJ | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 20 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | 1 | 5V | 0.4mm | compliant | - | - | - | R-PBGA-B20 | 1 | - | N-Channel | - | - | 23V | - | 2.8V | I2C, Logic | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 2.8V~23V | - | - | Over Temperature, Over Voltage, Short Circuit, UVLO | - | 7A | 7.5m Ω | 3.3V | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | 3V | 5.5V | Auto Restart | - | 2.2mm | - | - | - | - | ||
![]() VNQ810PEPTR-E STMicroelectronics | 1000 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | 30 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | 160mOhm | Matte Tin (Sn) | - | 66W | DUAL | GULL WING | 260 | 4 | 13V | 0.8mm | - | 30 | VNQ810 | 24 | - | 4 | - | N-Channel | 5A | 13V | 36V | 8/36V | - | On/Off | - | - | 13.5mA | High Side | 66W | Not Required | 13.5mA | Non-Inverting | 30 μs | General Purpose | 3.5A | - | 1:1 | 5.5V~36V | - | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 7.5A | 160m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | - | Auto Restart, Status Flag | - | 10.3mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() TLE8104EXT Infineon Technologies | 11 | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLE8104 | - | - | 4 | - | N-Channel | - | - | - | - | - | SPI | - | - | - | Low Side | - | - | - | - | - | General Purpose | - | - | 1:1 | 4.5V~5.5V | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | 320m Ω | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1470CS8#TRPBF Linear Technology/Analog Devices | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 4.75V TO 5.25V OPERATION IS ALSO POSSIBLE | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | LTC1470 | 8 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | - | - | 3.6V | 3.35V | 2.7V | On/Off | ANALOG CIRCUIT | - | - | High Side | - | Not Required | - | - | - | PCMCIA Switch | - | 0.2mA | 2:1 | 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 140m Ω | - | - | - | - | - | - | Slew Rate Controlled | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LTC1710IS8#TRPBF Linear Technology/Analog Devices | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | NOT SPECIFIED | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | - | 5.5V | - | - | I2C, SMBus | ANALOG CIRCUIT | - | - | High Side | - | - | - | - | - | General Purpose | - | - | 1:2 | 2.7V~5.5V | - | - | Over Temperature, UVLO | - | - | 400m Ω | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LTC1471CS#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 5V OPERATION IS ALSO POSSIBLE | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | LTC1471 | 16 | R-PDSO-G16 | 2 | Not Qualified | N-Channel | - | - | - | 3.35V | 4.75V | On/Off | ANALOG CIRCUIT | - | - | High Side | - | Not Required | - | - | - | PCMCIA Switch | - | - | 2:1 | 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 140m Ω | - | - | - | - | - | - | Slew Rate Controlled | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() BTS736L2 Infineon Technologies | 215 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | PROFET® | - | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 36mOhm | - | - | 3.8W | DUAL | GULL WING | - | 2 | 12V | - | - | - | BTS736L2 | 20 | - | 2 | Not Qualified | N-Channel | 41A | - | 41V | - | 4.75V | On/Off | - | - | 1.6mA | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | 4.8A | - | 1:1 | 4.75V~43V | - | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 7.3A | 36m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | Status Flag | - | - | 7.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTS5240LAUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 3 (168 Hours) | 12 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 2 | 12V | 1mm | - | - | BTS5240 | 12 | - | 2 | Not Qualified | N-Channel | - | - | - | - | 4.5V | On/Off | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 4.5V~28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 50A | 21m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SOURCE | - | - | - | - | 7.5mm | 6.4mm | - | - | - | ||
![]() AOZ1375DI-02 Alpha & Omega Semiconductor Inc. | 5000 |
| - | 18 Weeks | - | Surface Mount | 12-VFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | 3.4V~23V | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 3.4V~23V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 17.8m Ω | - | - | - | - | - | - | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNQ7E100AJTR STMicroelectronics | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, VIPOWER™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | 4 | - | N-Channel | - | - | - | - | - | - | - | - | - | High Side | - | - | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 4V~28V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 100m Ω | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | RoHS Compliant | - | ||
![]() NCT3521U TR Nuvoton Technology Corporation of America | 48 |
| Datasheet | 12 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80m Ω | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCV459MNWTBG ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 2 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 0.75V~5.5V | - | - | - | - | - | 23m Ω | - | - | - | - | - | - | Load Discharge | - | - | - | - | RoHS Compliant | - |