- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2026-1BN Microchip Technology | 8124 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~85°C TA | Tube | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2026 | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2040-1BMM Microchip Technology | 633 | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | -40°C~85°C TA | Tube | 2005 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2040 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | 1.6V~5.5V | - | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 50mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2076-1BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | - | - | 1 | 5V | - | - | - | MIC2076 | 8 | R-PDIP-T8 | 2 | - | N-Channel | 5.5V | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100 μs | 1.25A | 90m Ω | 5000 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2505BN Microchip Technology | 5278 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | 2004 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 30 | MIC2505 | 8 | R-PDIP-T8 | 1 | Not Qualified | N-Channel | 7.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 30m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() MIC2536-1BMM Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | 2002 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2536 | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 400mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2546-1BM Microchip Technology | 4446 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | 2008 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2546 | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2537-1BM Microchip Technology | 1200 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | 2002 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2537 | - | - | 4 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:4 | 3V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 425mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2537-2BM Microchip Technology | 2192 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | 2002 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2537 | - | - | 4 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:4 | 3V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 425mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2545A-2BN Microchip Technology | 1884 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~85°C TA | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2545A | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | 35mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2562A-1BTS Microchip Technology | 248 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2562A | - | - | 2 | - | N-Channel | - | - | - | Logic | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2566-0BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e0 | - | Discontinued | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | ALSO OPERATE FROM 3 TO 5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | MIC2566 | 14 | R-PDSO-G14 | 2 | Not Qualified | N-Channel | 5.5V | - | 2 | Logic | POWER SUPPLY SUPPORT CIRCUIT | Low Side | Not Required | NO | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4 Ω | - | - | - | Status Flag | 1.6mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC2564A-1BSM Microchip Technology | 8809 | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2564A | - | - | 4 | - | N-Channel | - | - | - | Serial | - | High Side | - | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 1.3Ohm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2566-0BTS Microchip Technology | 7297 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | 2003 | e0 | no | Discontinued | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | ALSO OPERATE FROM 3 TO 5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | MIC2566 | 14 | R-PDSO-G14 | 2 | Not Qualified | N-Channel | 5.5V | - | 2 | Logic | POWER SUPPLY SUPPORT CIRCUIT | Low Side | Not Required | NO | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4 Ω | - | - | - | Status Flag | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MIC2561-1BM Microchip Technology | 19055 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 0°C~70°C TA | Tube | 2005 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2561 | - | - | 2 | - | N-Channel | - | - | - | Logic | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 550mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2564A-0YTS Microchip Technology | 2819 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | -40°C~85°C TA | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2564A | - | - | 4 | - | N-Channel | - | - | - | Serial | - | High Side | - | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 1.3Ohm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MIC2566-0BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e0 | - | Discontinued | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | ALSO OPERATE FROM 3 TO 5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | MIC2566 | 14 | R-PDSO-G14 | 2 | Not Qualified | N-Channel | 5.5V | - | 2 | Logic | POWER SUPPLY SUPPORT CIRCUIT | Low Side | Not Required | NO | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4 Ω | - | - | - | Status Flag | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MIC2566-1BTS Microchip Technology | 1586 |
| Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C TA | Tube | 2003 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2566 | - | - | 2 | - | N-Channel | - | - | - | Logic | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4Ohm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2547-1BTS Microchip Technology | 340 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | -40°C~85°C TA | Tube | 2002 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2547 | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2568-0BTS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | -40°C~85°C TA | Bulk | 2003 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2568 | - | - | 4 | - | N-Channel | - | - | - | Logic | - | High Side | Not Required | - | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2568-1BSM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | MIC2568 | 28 | R-PDSO-G28 | 4 | Not Qualified | N-Channel | 5.5V | 3V | 1 | Logic | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4 Ω | - | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant |