- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Turn On Delay Time | Switch Type | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Output Current per Channel | Switcher Configuration | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCK112G,LF Toshiba Semiconductor and Storage | 30 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | - | 1.700971mg | 4 μs | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | 15mOhm | - | 1.2W | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | 3A | - | 5.5V | - | - | On/Off | - | - | High Side | 3A | Not Required | Non-Inverting | 200 μs | General Purpose | - | - | - | - | - | 1:1 | 1.1V~5.5V | - | - | Over Temperature, Reverse Current | - | - | 8.3m Ω | - | TRANSIENT; THERMAL | - | Load Discharge, Slew Rate Controlled | 0.54mm | - | - | RoHS Compliant | - | ||
![]() TCK111G,LF Toshiba Semiconductor and Storage | 100000 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | R-PBGA-B6 | 1 | - | N-Channel | 3A | - | 5.5V | - | - | On/Off | - | - | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 1.1V~5.5V | - | - | Over Temperature, Reverse Current | - | - | 8.3m Ω | - | TRANSIENT; THERMAL | SOURCE SINK | Slew Rate Controlled | 0.54mm | - | - | RoHS Compliant | - | ||
![]() UC37136M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | - | - | - | - | unknown | - | - | 16 | R-PDSO-G16 | 2 | COMMERCIAL | Bipolar | - | - | - | - | - | On/Off | - | 250mA | High Side or Low Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 9V~35V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | 1.1A | - | - | - | SINK | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2045P Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | 250mA | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2220BDBR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | 24-SSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Serial | - | 1A | High Side | - | Not Required | - | - | PCMCIA Switch | - | - | - | - | - | 4:2 | 3.3V 5V 12V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 95mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2010PWR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | 200mA | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 75mOhm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTS52462LAUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | - | - | PG-DSO-12-9 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | PROFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | - | - | On/Off | - | 6A | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4.5V~28V | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage | - | - | 35mOhm | - | - | - | Auto Restart, Status Flag | - | - | - | Non-RoHS Compliant | - | ||
![]() BTC300101TAAATMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab) | - | - | PG-TO263-7-8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | 30A | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 5V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TPS2056D Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | - | - | On/Off | - | 250mA | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:2 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() UC27131N Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Bipolar | - | - | - | - | - | On/Off | - | 300mA | Low Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 8V~65V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2048DR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | - | - | On/Off | - | 250mA | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 2 x 1:2 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2015P Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~125°C TJ | Tube | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | NICKEL PALLADIUM GOLD | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | unknown | NOT SPECIFIED | - | 8 | R-PDIP-T8 | 1 | - | N-Channel | - | 5.5V | - | - | - | On/Off | SWITCHED CAPACITOR CONVERTER | 1A | High Side | - | - | - | - | USB Switch | 4V | CURRENT-MODE | 5.5V | - | SINGLE | 1:1 | 4.75V~5.25V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 95m Ω | - | - | - | Status Flag | 5.08mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() SC700WLTRC Semtech Corporation | In Stock | - | - | 12 Weeks | - | Surface Mount | 6-WDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | SC700 | - | - | 1 | - | N-Channel | - | - | - | - | - | - | - | - | High Side | - | 0.75V~5.25V | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 0V~5.25V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Over Voltage | - | - | 17m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | RoHS Compliant | - | ||
![]() SC700HWLTRC Semtech Corporation | In Stock | - | - | 21 Weeks | - | Surface Mount | 6-WDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | SC700 | - | - | 1 | - | N-Channel | - | - | - | - | - | - | - | - | High Side | - | 0.75V~5.25V | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 0V~5.25V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Over Voltage | - | - | 17m Ω | - | - | - | Slew Rate Controlled | - | - | - | RoHS Compliant | - | ||
![]() BTS442E2E3062ANTMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, PROFET® | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 12V | - | compliant | NOT SPECIFIED | - | 3 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 42V | - | 4.5V | On/Off | - | - | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4.5V~42V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 350 µs | 70A | 15m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | 4.5mm | 9.9mm | 9.2mm | RoHS Compliant | - | ||
![]() BTS432E2E3062ANTMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, PROFET® | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 12V | - | compliant | NOT SPECIFIED | - | 3 | R-PSSO-G5 | 1 | Not Qualified | N-Channel | - | - | 42V | - | 4.5V | On/Off | - | - | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4.5V~42V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 300 µs | 44A | 30m Ω | 80 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | 4.5mm | 9.9mm | 9.2mm | RoHS Compliant | - | ||
![]() DS3680M Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -25°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | DS3680 | 14 | - | 4 | - | Bipolar | 100mA | - | - | - | - | - | - | - | High Side | - | - | Differential | - | Relay, Solenoid Driver | - | - | - | 50mA | - | 1:1 | -10V~-60V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VN755STR-E STMicroelectronics | In Stock | - | - | - | - | Surface Mount | SO | - | - | 8-SO | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | VN755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN755S-E STMicroelectronics | In Stock | - | - | - | - | Surface Mount | SO | - | - | 8-SO | - | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | VN755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AUIR3316S Infineon Technologies | 1688 | - | Datasheet | 19 Weeks | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | SINGLE | GULL WING | 260 | 1 | 14V | - | compliant | 30 | AUIR3316S | - | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 26V | 6/26V | 6V | On/Off | - | - | High Side | - | Not Required | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 6V~26V | - | 1 | Current Limiting (Adjustable), Over Temperature | 300 µs | - | 5.5m Ω | 350 µs | TRANSIENT; OVER CURRENT | SINK | - | 5.084mm | - | 9.08mm | RoHS Compliant | - |