- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS442E2 E3043 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | -40°C~150°C TJ | Tube | 2010 | PROFET® | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | SINGLE | - | - | 1 | 12V | - | - | - | BTS442E2 | 3 | R-PSFM-T5 | 1 | Not Qualified | N-Channel | 42V | 4.5/42V | 4.5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 4.5V~42V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 350 µs | 70A | 15m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() BTS410F2 E3043 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-5 | NO | - | - | -40°C~150°C TJ | Tube | 2007 | PROFET® | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | SINGLE | - | - | 1 | 12V | - | - | - | BTS410F2 | 3 | R-PSFM-T5 | 1 | Not Qualified | N-Channel | 42V | 4.5/42V | 4.7V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 4.7V~42V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 5.5A | 190m Ω | 85 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() BTS308 E3062A Infineon Technologies | 28 | - | Datasheet | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | PROFET® | - | Discontinued | 1 (Unlimited) | 4 | EAR99 | - | SINGLE | GULL WING | - | 1 | 24V | - | - | - | BTS308 | 3 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | 34V | - | 4.7V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 4.7V~34V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 50 µs | 1.3A | 270m Ω | 55 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | 9.9mm | 9.2mm | Non-RoHS Compliant | ||
![]() BTS141 E3045A Infineon Technologies | 14 | - | Datasheet | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | HITFET® | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | SINGLE | GULL WING | - | 1 | 5V | 2.54mm | - | - | BTS141 | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 60V Max | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 35A | 25m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 4.5mm | 9.9mm | 9.2mm | Non-RoHS Compliant | ||
![]() BTS660P E3180A Infineon Technologies | 4600 | - | Datasheet | - | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | PROFET® | - | Discontinued | 1 (Unlimited) | 7 | EAR99 | - | SINGLE | GULL WING | - | 1 | 24V | - | unknown | - | BTS660 | 3 | R-PSSO-G7 | 1 | Not Qualified | N-Channel | 58V | - | 5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~58V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 400 μs | 90A | 7.2m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | - | 9.9mm | 9.2mm | Non-RoHS Compliant | ||
![]() 98-0369PBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | -40°C~150°C TJ | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR3316SPBF | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~26V | - | Current Limiting (Adjustable), Over Temperature | - | - | 5.5m Ω | - | - | - | - | - | - | - | - | ||
![]() MAX4913AELT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MAX4913 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2073-1YM Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C TA | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2073 | - | - | 2 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 115mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MAX4916AELT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MAX4916 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE7230GSFUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | TLE7230 | - | - | 8 | - | N-Channel | - | - | - | SPI | Low Side | 3V~5.5V | - | General Purpose | 1:8 | 4.5V~5.5V | - | Open Load Detect, Over Temperature | - | - | 800m Ω | - | - | - | - | - | - | - | - | ||
![]() 98-1042 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IPS511G | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~35V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 130m Ω | - | - | - | Auto Restart | - | - | - | Non-RoHS Compliant | ||
![]() IPS031 Infineon Technologies | 13819 | - | Datasheet | 11 Weeks | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | SINGLE | - | 225 | 1 | 14V | - | - | 30 | IPS031 | - | R-PSFM-T3 | 1 | Not Qualified | N-Channel | 35V | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature | 0.6 µs | 10A | 45m Ω | 3.5 µs | OVER CURRENT; THERMAL | SINK | - | - | - | - | Non-RoHS Compliant | ||
![]() IPS021S Infineon Technologies | 3000 | - | Datasheet | 12 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | -40°C~150°C TJ | Tube | 2001 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | SINGLE | GULL WING | 260 | 1 | 14V | 2.54mm | - | 30 | IPS021S | - | R-PSSO-G2 | 1 | Not Qualified | N-Channel | 35V | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature | - | 4A | 130m Ω | 3.5 µs | OVER CURRENT; THERMAL | SINK | - | 4.69mm | - | 8.79mm | Non-RoHS Compliant | ||
![]() IPS031S Infineon Technologies | 197 | - | Datasheet | 12 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | -40°C~150°C TJ | Tube | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | SINGLE | GULL WING | 225 | 1 | 14V | 2.54mm | - | 30 | IPS031S | - | R-PSSO-G2 | 1 | Not Qualified | N-Channel | 35V | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature | 0.6 µs | 10A | 45m Ω | 3.5 µs | OVER CURRENT; THERMAL | SINK | - | 4.69mm | - | 8.79mm | Non-RoHS Compliant | ||
![]() 98-0283 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tube | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IPS042G | - | - | 2 | - | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature | - | - | 370m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BTS621L1 E3230 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-7 | NO | - | - | -40°C~150°C TJ | Tube | 2003 | PROFET® | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | SINGLE | - | - | 2 | 12V | - | - | - | BTS621L1 | 3 | R-PSFM-T7 | 2 | Not Qualified | N-Channel | 34V | - | 5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~34V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 400 µs | 14A | 80m Ω | 400 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() AUIR33402S Infineon Technologies | 1688 | - | Datasheet | 16 Weeks | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | Automotive grade | -40°C~150°C TJ | Tube | 2014 | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 14V | - | compliant | NOT SPECIFIED | - | - | R-PSSO-G6 | 1 | - | N-Channel | - | - | 6V | On/Off | High Side | Not Required | - | General Purpose | 1:1 | 6V~18V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 3m Ω | 3.8 µs | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SINK | - | 4.83mm | - | - | RoHS Compliant | ||
![]() AOZ1360AIL_2 Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~28V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 22mOhm | - | - | - | Slew Rate Controlled | - | - | - | - | ||
![]() AUIPS7142G Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~150°C TJ | Tube | 2011 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 28V | - | compliant | 30 | AUIPS7142G | - | R-PDSO-G16 | 2 | - | N-Channel | 50V | - | 6V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature | - | - | 75m Ω | 80 µs | TRANSIENT; OVER CURRENT | SINK | - | - | 10.3mm | 7.5mm | RoHS Compliant | ||
![]() AUIPS6041G Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tube | 2009 | Automotive, AEC-Q100 | e3 | Obsolete | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 14V | - | compliant | 30 | AUIPS6041G | - | R-PDSO-G8 | 1 | - | N-Channel | 28V | - | 6V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | 7A | 110m Ω | 20 μs | TRANSIENT; OVER CURRENT | SINK | Auto Restart | - | 4.9mm | 3.9mm | RoHS Compliant |