- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2981/82BWM Microchip Technology | 23 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tube | 2005 | - | - | Discontinued | 1 (Unlimited) | 18 | EAR99 | - | DUAL | GULL WING | - | 8 | 35V | 1.27mm | - | - | MIC2981/82 | - | 8 | - | Bipolar | 50V | 5V | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 5V~50V | - | - | 2 μs | 0.35A | - | 10 μs | TRANSIENT | SOURCE | - | 2.616mm | - | 7.5945mm | Non-RoHS Compliant | ||
![]() MIC5801BWM Microchip Technology | 2000 | - | Datasheet | 12 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | -40°C~85°C TA | Tube | 2005 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC5801 | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | - | Latched Driver | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC5841BWM-TR Microchip Technology | 6 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC W | -55°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC5841 | - | 8 | - | Bipolar | - | - | - | Strobe, Serial | - | - | Low Side | - | - | Non-Inverting | Latched Driver | 1:8 | 15V Max | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC59P50BWM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | -40°C~85°C TA | Tube | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC59P50 | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | - | Latched Driver | 1:1 | 15V Max | - | Over Temperature, UVLO | - | - | - | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() T2117-TAQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | 0°C~100°C TA | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | T2117 | - | 1 | - | Bipolar | - | - | - | On/Off | - | - | Low Side | - | - | Inverting, Non-Inverting | General Purpose | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T6819-TBSY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -40°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | T6819 | - | 6 | - | N-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.75V~5.25V | - | - | General Purpose | 1:6 | 5.6V~40V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 500mOhm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T6819-TBQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | T6819 | - | 6 | - | N-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.75V~5.25V | - | - | General Purpose | 1:6 | 5.6V~40V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 500mOhm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BSP77 E6327 Infineon Technologies | 760 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | HITFET® | - | Obsolete | 3 (168 Hours) | 4 | EAR99 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 2.3mm | compliant | NOT SPECIFIED | BSP77 | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | On/Off | - | - | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 42V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 15A | 70m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | 6.5mm | 3.5mm | RoHS Compliant | ||
![]() MIC2566-0YM Microchip Technology | 2815 | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C TA | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2566 | - | 2 | - | N-Channel | - | - | - | Logic | - | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | - | - | 1.4Ohm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MIC5842BV-TR Microchip Technology | 43 | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | YES | - | -55°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | QUAD | J BEND | - | 1 | 5V | 1.27mm | - | - | MIC5842 | S-PQCC-J20 | 8 | Not Qualified | Bipolar | 12V | - | - | Strobe, Serial | - | - | Low Side | - | - | Non-Inverting | Latched Driver | 1:8 | 15V Max | - | - | - | - | - | - | TRANSIENT | SINK | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MIC58P01YN Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 22-DIP (0.400, 10.16mm) | - | 22-PDIP | -55°C~125°C TA | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC58P01 | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | - | Latched Driver | 1:1 | 15V Max | - | Over Temperature, UVLO | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC5842BWM Microchip Technology | 23 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOP (Wide) | -55°C~85°C TA | Tube | 2006 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC5842 | - | 8 | - | Bipolar | - | - | - | Strobe, Serial | - | - | Low Side | - | - | Non-Inverting | Latched Driver | 1:8 | 15V Max | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC58P42BWM Microchip Technology | 6 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C TA | Tube | 1998 | - | e0 | Discontinued | 1 (Unlimited) | 18 | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 8 | 5V | 1.27mm | - | 30 | MIC58P42 | - | 8 | Not Qualified | Bipolar | - | 3V | - | Strobe, Serial | - | - | Low Side | - | - | - | Latched Driver | 1:8 | 4.5V~15V | - | Over Temperature, UVLO | - | 0.5A | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() MIC59P50BWM-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC59P50 | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | - | Latched Driver | 1:1 | 15V Max | - | Over Temperature, UVLO | - | - | - | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC58P42BWM-TR Microchip Technology | 6 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | - | - | Discontinued | 1 (Unlimited) | 18 | EAR99 | - | DUAL | GULL WING | - | 8 | 5V | 1.27mm | - | - | MIC58P42 | - | 8 | Not Qualified | Bipolar | - | 3V | - | Strobe, Serial | - | - | Low Side | - | - | - | Latched Driver | 1:8 | 4.5V~15V | - | Over Temperature, UVLO | - | 0.5A | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() PI5PD2061UEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~125°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | compliant | - | - | S-PDSO-G8 | 1 | - | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 70m Ω | - | - | - | - | - | 3mm | 3mm | RoHS Compliant | ||
![]() PI5USB1457ZAEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x2) | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB1457 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | ||
![]() PI5USB14550-AZEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB14550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5USB1457AZAEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB1457 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | ||
![]() SLG59M309VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | 4A | High Side | 2.5V~5.5V | - | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 7.8m Ω | - | - | - | - | - | - | - | RoHS Compliant |