- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE75080EMDXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | PG-SSOP-24-9 | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | SPI | 330mA | High Side | 3V~5.5V | - | Relay, Solenoid Driver | - | 1:8 | 3V~28V | Open Load Detect, Over Temperature, Over Voltage | - | - | 1Ohm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC59P60BWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | - | 20 | R-PDSO-G20 | 8 | COMMERCIAL | Bipolar | - | - | - | Strobe, Serial | 500mA | Low Side | - | - | Latched Driver | - | 1:8 | 15V Max | Over Temperature, UVLO | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() ITS436L2SHKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-5 | - | PG-TO220-5-12 | -30°C~85°C TA | Tube | - | PROFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | 8.8A | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 4.75V~43V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BTS54040LBAAUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-PowerVDFN | - | PG-TSON-24-3 | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | SPI | - | High Side | 3.8V~5.5V | - | General Purpose | - | 1:1 | 5.5V~28V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | 39mOhm | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() TPS2224PWPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-HTSSOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | - | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 95mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BTS54220LBAAUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-PowerVDFN | - | PG-TSON-24-3 | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | SPI | - | High Side | 3.8V~5.5V | - | General Purpose | - | 1:1 | 5.5V~28V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | 9mOhm, 27mOhm | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() TPS2043D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | N-Channel | - | - | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | General Purpose | - | 1:2, 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() TPS2214DB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Serial | - | High Side | - | - | PCMCIA Switch | - | 1:1 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() FDMS2380 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-PowerQFN | YES | - | -40°C~160°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 18 | - | - | QUAD | NO LEAD | - | 1 | 14V | 1mm | unknown | - | - | 18 | R-XQCC-N18 | 2 | COMMERCIAL | - | - | - | 6V | On/Off | - | Low Side | Not Required | Non-Inverting | Relay, Solenoid Driver | - | 1:1 | 6V~26V | Current Limiting (Fixed), Open Load Detect, Over Temperature | 30 μs | - | 30m Ω | 30 μs | TRANSIENT | SOURCE | - | - | - | 8mm | ROHS3 Compliant | ||
![]() LM3543M-H/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | N-Channel | - | - | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | USB Switch | - | 1:3 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() LB1205M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSOP (0.213, 5.40mm Width) + 4 Heat Tabs | - | 16-MFP | -20°C~75°C TA | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Darlington | - | - | - | - | 1.5A | Low Side | - | Non-Inverting | General Purpose | - | 1:1 | 3.5V~7V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2568-0BSM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -40°C~85°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | Logic | 120mA | High Side | Not Required | Non-Inverting | PCMCIA Switch | - | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TPS2231PWPG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-HTSSOP | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 1.3A | High Side | Not Required | - | ExpressCard™ Switch | - | 1:1 | 1.5V 3.3V | Current Limiting (Fixed), Over Temperature | - | - | 45mOhm | - | - | - | Power Good, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MC50XSD200BEK Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 32-HSOP | -40°C~125°C TA | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | SPI | 1.2A | High Side | 3.3V~5V | - | General Purpose | - | 1:1 | 8V~36V | Open Load Detect, Over Temperature | - | - | 50mOhm | - | - | - | Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() XRP2527IHBMTR-1-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 1.8V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 80m Ω | - | - | - | Status Flag | - | - | - | RoHS Compliant | ||
![]() XRP2527IHB-1-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | - | - | -40°C~125°C TJ | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 1.8V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 80m Ω | - | - | - | Status Flag | - | - | - | RoHS Compliant | ||
![]() BTS308 E3059 Infineon Technologies | 20 | - | Datasheet | Through Hole | TO-220-5 Formed Leads | - | - | -40°C~150°C TJ | Tube | 2003 | PROFET® | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BTS308 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 4.7V~34V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 270m Ω | - | - | - | Auto Restart | - | - | - | Non-RoHS Compliant | ||
![]() BSP78 E6327 Infineon Technologies | 1330 | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | HITFET® | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 2.3mm | - | NOT SPECIFIED | BSP78 | - | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | On/Off | - | Low Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 42V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 24A | 35m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() BSP452 E6327 Infineon Technologies | 313 | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | miniPROFET® | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 13.5V | 2.3mm | - | 40 | BSP452 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | 34V | - | 5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 5V~34V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 1.7A | 160m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() MIC2003-1.2YM5TX Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | - | MIC2003 | - | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 70m Ω | - | - | - | - | - | - | - | ROHS3 Compliant |