- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2003-0.8YM5TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2003 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2004-0.5YM5TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2004 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | Load Discharge | - | ROHS3 Compliant | ||
![]() MIC2006-0.8YM6TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2006 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 70m Ω | - | - | Slew Rate Controlled | - | ROHS3 Compliant | ||
![]() MIC2005-0.8YM6TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2005 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | Slew Rate Controlled | - | ROHS3 Compliant | ||
![]() MIC2003-0.5YM5TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2003 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2004-0.8YM5TX Microchip Technology | 20 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2004 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | Load Discharge | - | ROHS3 Compliant | ||
![]() MIC2009YM6TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Discontinued | 3 (168 Hours) | 6 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2009 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 70m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2008YM6TX Microchip Technology | 15 |
| Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Discontinued | 3 (168 Hours) | 6 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2008 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | 2A | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 70m Ω | - | - | Slew Rate Controlled | - | ROHS3 Compliant | ||
![]() MIC2004-1.2YM5TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2004 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | Load Discharge | - | ROHS3 Compliant | ||
![]() MIC2018YM6TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2018 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 70m Ω | - | - | Slew Rate Controlled | - | ROHS3 Compliant | ||
![]() MIC2013-1.2YM5TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2013 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2014-0.5YM5TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2014 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | Load Discharge | - | ROHS3 Compliant | ||
![]() MIC2019YM6TX Microchip Technology | 20 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2019 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 70m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2015-0.5YM6TX Microchip Technology | 28 | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MIC2015 | - | 1 | - | P-Channel | - | - | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70mOhm | - | - | Slew Rate Controlled | - | ROHS3 Compliant | ||
![]() SLG59M1804V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-PowerUFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | - | CMOS | General Purpose | - | 1:1 | 0.9V~5V | Current Limiting (Fixed), Over Temperature | - | 14.5m Ω | - | - | Slew Rate Controlled | - | - | ||
![]() XC8107XC10MR-G Torex Semiconductor Ltd | 2911 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 115m Ω | - | - | Status Flag | - | ROHS3 Compliant | ||
![]() XC8107BD05MR-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | e3 | Active | 1 (Unlimited) | 5 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 10 | - | R-PDSO-G5 | 1 | - | P-Channel | 5.5V | - | 2.5V | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 0.9A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 2.9mm | ROHS3 Compliant | ||
![]() XC8107BD15MR-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | e3 | Active | 1 (Unlimited) | 5 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 10 | - | R-PDSO-G5 | 1 | - | P-Channel | 5.5V | - | 2.5V | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 1.9A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 2.9mm | ROHS3 Compliant | ||
![]() XC8107YD20MR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 115m Ω | - | - | Status Flag | - | ROHS3 Compliant | ||
![]() XC8107YD15MR-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 115m Ω | - | - | Status Flag | - | ROHS3 Compliant |