- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Output Type | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG59M1639VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | 2 | P-Channel | - | - | 2A | High Side | 1.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 45m Ω | - | RoHS Compliant | ||
![]() SLG59M1557VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | NOT SPECIFIED | NOT SPECIFIED | 1 | P-Channel | - | - | 1A | High Side | 1.5V~5.5V | - | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 28.5m Ω | - | RoHS Compliant | ||
![]() SLG59M1598VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | 1 | N-Channel | - | - | 2.5A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 17m Ω | - | RoHS Compliant | ||
![]() SLG59M307VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -20°C~70°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | 1 | N-Channel | - | - | 4A | High Side | 1.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 7.8m Ω | - | RoHS Compliant | ||
![]() SLG59M1470VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 9-WFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | 1 | N-Channel | - | - | 6A | High Side | 3V~5.25V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 7.4m Ω | - | RoHS Compliant | ||
![]() AP2815AM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | ROHS3 Compliant | ||
![]() AP2815DMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2805DMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | 260 | 30 | 1 | N-Channel | On/Off | SPST | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60m Ω | Status Flag | ROHS3 Compliant | ||
![]() AP2810AMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | ROHS3 Compliant | ||
![]() AP2805AMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | ROHS3 Compliant | ||
![]() AP2810CMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | ROHS3 Compliant | ||
![]() AP2815DM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2810DMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2805BM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2810CMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | ROHS3 Compliant | ||
![]() AP2815DMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2810CM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | ROHS3 Compliant | ||
![]() AP2810BMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2810DMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2810DM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | N-Channel | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant |