- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Input Voltage-Nom | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Switcher Configuration | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX892LEUA Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | On/Off | - | 250mA | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 250mOhm | Status Flag | - | - | Non-RoHS Compliant | - | ||
![]() TPS2223PWPR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-HTSSOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Serial | - | 1A | High Side | Not Required | - | PCMCIA Switch | - | - | - | - | 3:4 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 95mOhm | Status Flag | - | - | ROHS3 Compliant | - | ||
![]() MAX894LESA Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | P-Channel | - | On/Off | - | 500mA | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:2 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 120mOhm | - | - | - | Non-RoHS Compliant | - | ||
![]() BTS149NKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | P-TO220-3 | -40°C~150°C TJ | Tube | - | HITFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | 19A | Low Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | 14mOhm | - | - | - | Non-RoHS Compliant | - | ||
![]() AUIPS1025R Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | DPAK-3 | -40°C~150°C TJ | Tube | - | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | 4.9A | Low Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:1 | 36V Max | Current Limiting (Fixed), Over Temperature | 28mOhm | - | - | - | ROHS3 Compliant | - | ||
![]() NCV8403STT1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Low Side | - | Non-Inverting | - | - | - | - | - | - | - | - | 53mOhm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2062D-1G4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | On/Off | - | 1A | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70mOhm | Load Discharge | - | - | ROHS3 Compliant | - | ||
![]() AUIPS1011S Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK | -40°C~150°C TJ | Tube | - | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | 6.5A | Low Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:1 | 36V Max | Current Limiting (Fixed), Over Temperature | 10mOhm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2015DG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~125°C TJ | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | NOT SPECIFIED | - | 8 | R-PDSO-G8 | 1 | N-Channel | 5.5V | On/Off | SWITCHED CAPACITOR CONVERTER | 1A | High Side | - | - | USB Switch | 4V | CURRENT-MODE | 5.5V | SINGLE | 1:1 | 4.75V~5.25V | Current Limiting (Fixed), Over Temperature | 95m Ω | Status Flag | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MC40XSF500EK Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 32-HSOP | -40°C~125°C TA | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | SPI | - | - | High Side | - | - | General Purpose | - | - | - | - | - | 7V~18V | Over Voltage | 40mOhm | - | - | - | Non-RoHS Compliant | - | ||
![]() DRV102TG3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-7 (Formed Leads) | - | TO-220-7 | -55°C~125°C TA | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 1 | Bipolar | - | On/Off | - | 2A | High Side | Not Required | Non-Inverting | Relay, Solenoid Driver | - | - | - | - | 1:1 | 8V~60V | Current Limiting (Fixed), Over Temperature | - | Internal PWM, Status Flag | - | - | ROHS3 Compliant | - | ||
![]() XRP2528IHB-1-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | -40°C~125°C TJ | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | On/Off | - | - | High Side | Not Required | Non-Inverting | USB Switch | - | - | - | - | 1:2 | 1.8V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | RoHS Compliant | - | ||
![]() NIMD6001ANR2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | On/Off | - | 3.3A | Low Side | Not Required | - | Relay, Solenoid Driver | - | - | - | - | 1:1 | 60V Max | - | 60mOhm | - | - | - | ROHS3 Compliant | - | ||
![]() R5527K001A-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TCK22894G,LF Toshiba Semiconductor and Storage | 1242 |
| - | 12 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:1 | 1.4V~5.5V | Current Limiting (Fixed), Over Temperature | 31m Ω | Load Discharge | - | - | RoHS Compliant | - | ||
![]() TCK22973G,LF Toshiba Semiconductor and Storage | 488 |
| - | 12 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:1 | 1.1V~5.5V | Reverse Current | 25m Ω | Slew Rate Controlled | - | - | RoHS Compliant | - | ||
![]() TCK22922G,LF Toshiba Semiconductor and Storage | 2547 |
| - | 12 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:1 | 1.1V~5.5V | Reverse Current | 25m Ω | Load Discharge, Slew Rate Controlled | - | - | RoHS Compliant | - | ||
![]() R5590N001A-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 8542.39.00.01 | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MIC2076-2BM Microchip Technology | 6 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2010 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | MIC2076 | - | - | 2 | N-Channel | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant | - | ||
![]() MIC5801BV Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | -40°C~85°C TA | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | MIC5801 | - | - | 8 | Bipolar | - | Strobe, Parallel | - | - | Low Side | - | - | Latched Driver | - | - | - | - | 1:1 | 50V Max | - | - | - | - | - | Non-RoHS Compliant | - |