- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2506BM Microchip Technology | 1146 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2506 | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 75mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant | ||
![]() MIC94062BC6-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC94062 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.7V~5.5V | - | - | - | 77mOhm | - | - | - | Slew Rate Controlled | - | - | Non-RoHS Compliant | ||
![]() MIC94063BC6-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC94063 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | 2A | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.7V~5.5V | - | - | - | 77mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | Non-RoHS Compliant | ||
![]() MIC2563A-1BSM Microchip Technology | 319 | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -40°C~85°C TA | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2563A | - | - | 4 | - | N-Channel | - | - | - | Logic | - | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 1.8Ohm | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A2557SEBTR Allegro MicroSystems | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | QUAD | J BEND | - | 4 | 5V | 1.27mm | unknown | - | A2557 | 28 | S-PQCC-J28 | 4 | Not Qualified | Bipolar | 5.25V | - | - | On/Off | - | - | Low Side | 4.75V~5.25V | - | Non-Inverting | Relay, Solenoid Driver | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | 11.51mm | 11.51mm | Non-RoHS Compliant | ||
![]() MIC2003-0.8YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2003 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | 800mA | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2009BM6 TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2009 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | 70mOhm | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2006-1.2YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2006 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2013-0.5YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2013 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2016-0.8YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2016 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2009BM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2009 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | 70mOhm | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2006-0.8YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2006 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2025-2BM-TR Microchip Technology | 11000 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant | ||
![]() MIC2025-2BMM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | 2004 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant | ||
![]() MIC2013-0.8YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2013 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2006-0.5YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2006 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2016-1.2YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Bulk | - | - | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MIC2016 | - | R-PDSO-G6 | 1 | Not Qualified | P-Channel | 5.5V | 2.5V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | Not Required | YES | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70m Ω | - | - | - | Slew Rate Controlled | 2.9mm | - | ROHS3 Compliant | ||
![]() MIC2015-1.2YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2015 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2025-1BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant | ||
![]() MIC2017YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2017 | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | 70mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | ROHS3 Compliant |