- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2076-1BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2076 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2077-2BM Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2006 | Discontinued | 1 (Unlimited) | MIC2077 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2505-1BM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 1998 | Discontinued | 1 (Unlimited) | MIC2505 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Over Temperature, UVLO | 30mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-2BMM-TR Microchip Technology | 7506 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2077-1BM Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2006 | Discontinued | 1 (Unlimited) | MIC2077 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-1BMM-TR Microchip Technology | 4355 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2505-1BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | 1998 | Obsolete | 1 (Unlimited) | MIC2505 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Over Temperature, UVLO | 30mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2506BM-TR Microchip Technology | 6 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 1998 | Discontinued | 1 (Unlimited) | MIC2506 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 75mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2077-1BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | MIC2077 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-2BMM Microchip Technology | 2254 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-2BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2077-2BWM TR Microchip Technology | 1006 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | MIC2077 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2545A-1BN Microchip Technology | 2386 |
| Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | 2004 | Obsolete | 1 (Unlimited) | MIC2545A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2076-2BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2076 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2505-2BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | 2004 | Obsolete | 1 (Unlimited) | MIC2505 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Over Temperature, UVLO | 30mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2537-2BM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2537 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:4 | 3V~5.5V | Current Limiting (Fixed), Over Temperature | 425mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-2BM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80m Ω | Status Flag | Non-RoHS Compliant | ||
![]() MIC2545A-2BTS-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2000 | Discontinued | 1 (Unlimited) | MIC2545A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-1BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-1BM Microchip Technology | 1289 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant |