- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Operating Mode | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | FET Technology | Power Dissipation-Max (Abs) | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD82046FVJ-GE2 ROHM Semiconductor | 1380 | - | - | 10 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | - | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 72m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | RoHS Compliant | ||
![]() ABP2820GMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2815AMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2820AMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1710IS8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | - | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | DUAL | GULL WING | 235 | 1 | 5V | - | not_compliant | 20 | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | 5.5V | I2C, SMBus | ANALOG CIRCUIT | High Side | - | - | - | General Purpose | 1:2 | 2.7V~5.5V | - | Over Temperature, UVLO | - | - | - | - | 400m Ω | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IRSF3010 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | YES | - | -55°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | SINGLE | GULL WING | 260 | 1 | 14V | 2.54mm | - | 40 | IRSF3010 | - | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | - | - | 0.65 μs | 20A | 53m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; ZENER CLAMP | SINK | - | 4.69mm | - | 8.79mm | Non-RoHS Compliant | ||
![]() IPS0151 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | -40°C~150°C TJ | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | SINGLE | - | - | 1 | 14V | - | - | - | IPS0151 | - | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature | - | - | 0.6 μs | 35A | 20m Ω | 2 μs | OVER CURRENT; THERMAL | SINK | - | - | - | - | Non-RoHS Compliant | ||
![]() RYC8240-4WM Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | PolySwitch® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | - | - | Not Required | - | USB Switch | 1:1 | 3V~5.5V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | - | - | 95mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() IPS0551T Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-273AA | - | - | -40°C~150°C TJ | Tube | 2002 | - | e0 | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | IPS0551T | - | - | 1 | - | N-Channel | - | On/Off | - | Low Side | ENHANCEMENT MODE | Not Required | Non-Inverting | General Purpose | 1:1 | 18V Max | - | Current Limiting (Fixed), Over Temperature | METAL-OXIDE SEMICONDUCTOR | 2W | - | - | 4.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR6224S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | D2Pak (SMD-220 5-Lead) | -40°C~150°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR6224S | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~50V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() IPS5551T Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-273AA | YES | - | -40°C~150°C TJ | Tube | 2002 | - | e0 | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | SINGLE | - | - | - | - | 2.54mm | unknown | - | IPS5551T | - | - | 1 | Not Qualified | N-Channel | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~18V | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | - | 4.6m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3011L Infineon Technologies | 17 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | -55°C~150°C TJ | Tube | 1998 | - | e3 | Obsolete | 1 (Unlimited) | 4 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 14V | 2.3mm | - | 30 | IRSF3011L | - | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | - | - | 0.25 µs | 16A | - | 0.35 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() IRSF3010S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | -55°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | SINGLE | GULL WING | 260 | 1 | 14V | 2.54mm | - | 40 | IRSF3010S | - | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | - | - | 0.65 μs | 20A | 53m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; ZENER CLAMP | SINK | - | 4.69mm | - | 8.79mm | Non-RoHS Compliant | ||
![]() IRSF3012 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | - | - | Tube | 1998 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IRSF3012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3011 Infineon Technologies | 16740 | - | Datasheet | - | Through Hole | TO-220-3 | YES | - | -55°C~150°C TJ | Tube | 1998 | - | e3 | Obsolete | 1 (Unlimited) | 4 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 14V | 2.3mm | - | 30 | IRSF3011 | - | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | - | - | 0.25 µs | 16A | - | 0.35 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() IRSF3021L Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | -55°C~150°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IRSF3021L | - | - | 1 | - | N-Channel | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 155mOhm | - | - | - | Auto Restart, Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3031LTR Infineon Technologies | 2500 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IRSF3031L | - | - | 1 | - | N-Channel | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | - | - | - | - | 155mOhm | - | - | - | Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() 98-0268 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | -40°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR3310S | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 5.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3310STRL Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR3310S | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 5.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 98-0383 Infineon Technologies | In Stock | - | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | D2Pak (SMD-220 5-Lead) | -40°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR3311S | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant |