- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR3311STRL Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | D2Pak (SMD-220 5-Lead) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IR3311S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | Current Limiting (Adjustable), Over Temperature | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3311STRR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | D2Pak (SMD-220 5-Lead) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IR3311S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | Current Limiting (Adjustable), Over Temperature | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() U6815BM-NFL Microchip Technology | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~150°C TJ | Tube | 2016 | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | U6815B | - | R-PDSO-G28 | 12 | Not Qualified | N/P-Channel | - | 5.5V | 57.5/40V | 4.5V | SPI | 600mA | High Side or Low Side | 4.5V~5.5V | - | General Purpose | 1:12 | 40V Max | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 500 µs | - | 2 Ω (Max), 1.5 Ω (Max) | 1000 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | 7.5V | 40V | - | 2.6mm | 17.925mm | 7.4mm | Non-RoHS Compliant | ||
![]() IR3310STRR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IR3310S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | Current Limiting (Adjustable), Over Temperature | - | - | 5.5m Ω | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TBD62387AFNG,EL Toshiba Semiconductor and Storage | 1 |
| - | 17 Weeks | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off | - | Low Side | 4.5V~5.5V | Inverting | General Purpose | 1:1 | 0V~50V | - | - | - | 1.5 Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62304AFNG,EL Toshiba Semiconductor and Storage | 28 |
| - | 17 Weeks | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | N-Channel | - | - | - | - | On/Off | - | Low Side | 4.5V~5.5V | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | 1.5 Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62304AFWG,EL Toshiba Semiconductor and Storage | In Stock |
| - | 17 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | N-Channel | - | - | - | - | On/Off | - | Low Side | 4.5V~5.5V | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | 1.5 Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62503AFNG,EL Toshiba Semiconductor and Storage | 56 |
| - | 17 Weeks | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | 16-SSOP | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | N-Channel | 1.75A | - | - | - | On/Off | - | Low Side | Not Required | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62783AFWG,EL Toshiba Semiconductor and Storage | 297 | - | - | 12 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | 500mA | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62308AFAG,EL Toshiba Semiconductor and Storage | 25 |
| - | 17 Weeks | Surface Mount | 24-SOP (0.236, 6.00mm Width) | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | - | On/Off | - | Low Side | 4.5V~5.5V | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | 370m Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62781AFWG,EL Toshiba Semiconductor and Storage | In Stock | - | - | 12 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | P-Channel | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | - | 1.6 Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62785AFWG,EL Toshiba Semiconductor and Storage | In Stock |
| - | 12 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | Industrial grade | - | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62381AFNG,EL Toshiba Semiconductor and Storage | In Stock | - | - | 17 Weeks | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off | - | Low Side | 4.5V~5.5V | - | General Purpose | 1:1 | 0V~50V | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LM3525MX-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() BUK127-50DL,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | Obsolete | 1 (Unlimited) | 4 | - | TIN | - | - | LOGIC LEVEL COMPATIBLE, ESD PROTECTION | - | DUAL | GULL WING | 260 | 1 | - | 2.3mm | unknown | 40 | BUK1 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | - | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 1.8A | 150m Ω | 65 μs | TRANSIENT; OVER CURRENT; THERMAL | SOURCE | - | - | - | - | 6.5mm | 3.5mm | ROHS3 Compliant | ||
![]() TLE75008EMDXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | PG-SSOP-24-9 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | SPI | 330mA | Low Side | 3V~5.5V | - | Relay, Solenoid Driver | 1:8 | 3V~28V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TPS2047ADRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | N-Channel | - | - | - | - | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:2, 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() LB1205-L-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | -20°C~75°C TA | Tube | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Darlington | - | - | - | - | - | 1.5A | Low Side | - | Non-Inverting | General Purpose | 1:1 | 3.5V~7V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TPS2206ADAPR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | - | - | 32-HTSSOP | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 95mOhm | - | - | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() TPS2030IDRQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | 200mA | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 33mOhm | - | - | - | - | - | Status Flag | - | - | - | ROHS3 Compliant |