- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Family | Output Characteristics | Output Polarity | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Input Conditioning | Features | Height Seated (Max) | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6B259KLWTR Allegro MicroSystems | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | 30 | A6B259 | 20 | R-PDSO-G20 | 8 | Not Qualified | N-Channel | 5.5V | 4.5V | On/Off | Low Side | 4.5V~5.5V | Inverting, Non-Inverting | Latched Driver | 6B | OPEN-DRAIN | TRUE | 3:8 | 50V Max | - | 5.5 Ω | STANDARD | - | 2.65mm | 7.5mm | Non-RoHS Compliant | ||
![]() MIC2003-1.2YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2003 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2003-0.5YM5 Microchip Technology | 160 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2003 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2004-1.2YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2004 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Load Discharge | - | - | ROHS3 Compliant | ||
![]() MIC2004-0.8YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2004 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Load Discharge | - | - | ROHS3 Compliant | ||
![]() MIC2016-0.5YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2016 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70mOhm | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2005-1.2YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2005 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2014-0.5YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2014 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Load Discharge | - | - | ROHS3 Compliant | ||
![]() MIC2005-0.8YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2005 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2009YM6 Microchip Technology | 1450 | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2009 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | 70mOhm | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2008YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2008 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | 70mOhm | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2025-1BMM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | - | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant | ||
![]() MIC2013-1.2YM5 Microchip Technology | 270 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2013 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2004-0.5YM5 Microchip Technology | 6000 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2004 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Load Discharge | - | - | ROHS3 Compliant | ||
![]() MIC2014-1.2YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2014 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Load Discharge | - | - | ROHS3 Compliant | ||
![]() MIC2025-2BMM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | - | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant | ||
![]() MIC2015-0.8YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2015 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2018YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2018 | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | 70mOhm | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MIC2040-1BMM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2040 | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | - | - | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | 50mOhm | - | Status Flag | - | - | Non-RoHS Compliant | ||
![]() MIC2025-2FBMM-TR Microchip Technology | 6 | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | Slew Rate Controlled, Status Flag | - | - | Non-RoHS Compliant |