- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2042-1BTS-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2042 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2027-2BWM TR Microchip Technology | 974 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | MIC2027 | 4 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2041-2BMM Microchip Technology | 23 | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | MIC2041 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | 50mOhm | Auto Restart, Status Flag | Non-RoHS Compliant | ||
![]() MIC2041-2BMM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2041 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | 50mOhm | Auto Restart, Status Flag | Non-RoHS Compliant | ||
![]() MIC2042-1BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2042 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 1.6V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2041-1BMM Microchip Technology | 43 | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | MIC2041 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | 50mOhm | Auto Restart, Status Flag | Non-RoHS Compliant | ||
![]() MIC2045-2BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2045 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | 20mOhm | Power Good, Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2027-1BM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | Discontinued | 1 (Unlimited) | MIC2027 | 4 | N-Channel | On/Off | 500mA | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2044-1BTS-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2044 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | 20mOhm | Power Good, Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2043-1BTS Microchip Technology | 6 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | MIC2043 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1BMM Microchip Technology | 137493 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2004 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1BM Microchip Technology | 236 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2004 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2043-2BTS Microchip Technology | 43 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | MIC2043 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2044-2BTS-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2044 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | 20mOhm | Power Good, Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1BM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1BMM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2045-1BTS-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2045 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | 20mOhm | Power Good, Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2043-2BM Microchip Technology | 23 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | MIC2043 | 1 | N-Channel | On/Off | - | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 1.6V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2BMM-TR Microchip Technology | 5632 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant |