- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2544-2BMM Microchip Technology | 9 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2546-1BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2546 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-2BM Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2000 | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2546-2BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2546 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80m Ω | Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-2BMM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-1BM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80m Ω | Status Flag | Non-RoHS Compliant | ||
![]() MIC2545A-1BTS-TR Microchip Technology | 43 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | MIC2545A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-2BMM Microchip Technology | 1760 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2010 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-1BTS-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-1BM-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-2BTS-TR Microchip Technology | 5006 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-2BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2562A-0BTS Microchip Technology | 1675 | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2562A | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 70mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-2BN Microchip Technology | 1063 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | 2004 | Obsolete | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-1BM Microchip Technology | 1180 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2011 | Discontinued | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-1BM Microchip Technology | 408 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-1BMM Microchip Technology | 1036 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2010 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-2BM Microchip Technology | 14184 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2011 | Discontinued | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2561-0BM Microchip Technology | 1815 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 0°C~70°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2561 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2564A-1BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2564A | 4 | N-Channel | Serial | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | Non-RoHS Compliant |