- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2549A-2BM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2560-1BWM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2006 | Obsolete | 1 (Unlimited) | MIC2560 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-2BMM-TR Microchip Technology | 6 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2564A-0BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2564A | 4 | N-Channel | Serial | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-2BM Microchip Technology | 679 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2561-1BM-TR Microchip Technology | 43 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 0°C~70°C TA | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | MIC2561 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2562A-1BTS-TR Microchip Technology | 23 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2562A | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 70mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2560-1BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | MIC2560 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2566-1BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tube | 2003 | Discontinued | 1 (Unlimited) | MIC2566 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2566-1YM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | MIC2566 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | Status Flag | ROHS3 Compliant | ||
![]() MIC2566-1BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2003 | Discontinued | 1 (Unlimited) | MIC2566 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2564A-0BSM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2564A | 4 | N-Channel | Serial | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2563A-1BSM TR Microchip Technology | 1194 | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | MIC2563A | 4 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.8Ohm | - | Non-RoHS Compliant | ||
![]() MIC5822BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | -55°C~85°C TA | Tube | 2002 | Obsolete | 1 (Unlimited) | MIC5822 | 8 | Bipolar | Strobe, Serial | Low Side | 3.5V~15V | - | Latched Driver | 1:8 | 80V Max | - | - | - | Non-RoHS Compliant | ||
![]() MIC2564A-0BTS Microchip Technology | 229178 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2564A | 4 | N-Channel | Serial | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2566-0YM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | MIC2566 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | Status Flag | ROHS3 Compliant | ||
![]() MIC58P42BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | 18-DIP | -55°C~125°C TA | Tube | - | Obsolete | 1 (Unlimited) | MIC58P42 | 8 | Bipolar | Strobe, Serial | Low Side | - | - | Latched Driver | 1:8 | 4.5V~15V | Over Temperature, UVLO | - | - | Non-RoHS Compliant | ||
![]() MIC58P01BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 22-DIP (0.400, 10.16mm) | 22-PDIP | -55°C~125°C TA | Tube | - | Obsolete | 1 (Unlimited) | MIC58P01 | 8 | Bipolar | Strobe, Parallel | Low Side | - | - | Latched Driver | 1:1 | 15V Max | Over Temperature, UVLO | - | - | Non-RoHS Compliant | ||
![]() MIC58P01BV TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.48x11.48) | -55°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | MIC58P01 | 8 | Bipolar | Strobe, Parallel | Low Side | - | - | Latched Driver | 1:1 | 15V Max | Over Temperature, UVLO | - | - | Non-RoHS Compliant | ||
![]() MIC58P01BV Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.48x11.48) | -55°C~125°C TA | Tube | 2008 | Obsolete | 1 (Unlimited) | MIC58P01 | 8 | Bipolar | Strobe, Parallel | Low Side | - | - | Latched Driver | 1:1 | 15V Max | Over Temperature, UVLO | - | - | Non-RoHS Compliant |