- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2046ADR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 2 | N-Channel | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 80mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2032DG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~125°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 1 | N-Channel | On/Off | 1A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 33mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2231MRGPT Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | 3 | - | - | 1.3A | High Side | Not Required | - | ExpressCard™ Switch | 1:1 | 1.5V 3.3V | Current Limiting (Fixed), Over Temperature | 45mOhm | Power Good, Status Flag | ROHS3 Compliant | ||
![]() TPS2055P Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~125°C TJ | Tube | - | Obsolete | 3 (168 Hours) | 1 | N-Channel | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 80mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2231MRGPT-1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | 3 | - | - | 1.3A | High Side | Not Required | - | ExpressCard™ Switch | 1:1 | 1.5V 3.3V | Current Limiting (Fixed), Over Temperature | 45mOhm | Power Good, Status Flag | ROHS3 Compliant | ||
![]() BTS54040LBBAUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-PowerVDFN | PG-TSON-24-3 | -40°C~150°C TJ | Tape & Reel (TR) | Automotive | Obsolete | 3 (168 Hours) | 4 | N-Channel | SPI | 2A | High Side | 3.8V~5.5V | - | General Purpose | 1:1 | 5.5V~28V | Current Limiting (Fixed), Over Temperature, Over Voltage | 39mOhm | - | ROHS3 Compliant | ||
![]() BTS500402SFAXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 36-BSSOP (0.295, 7.50mm Width) | PG-DSO-36-44 | -40°C~150°C TJ | Tape & Reel (TR) | PROFET® | Obsolete | 3 (168 Hours) | 2 | N-Channel | Parallel | 11A | High Side | 4.5V~5.5V | Non-Inverting | General Purpose | 1:1 | 6V~28V | Over Temperature, Over Voltage, Short Circuit | 4mOhm | Slew Rate Controlled | ROHS3 Compliant | ||
![]() TPS2224DBR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 4 | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 95mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2216ADBR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | -40°C~70°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 4 | - | Serial | 750mA | High Side | Not Required | - | PCMCIA Switch | 1:1 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 140mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2047D Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~125°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 3 | N-Channel | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:2, 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 80mOhm | Status Flag | ROHS3 Compliant | ||
![]() BTS5240GXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | PG-DSO-20 | -40°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | 2 | N-Channel | On/Off | 5.4A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 4.5V~28V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 21mOhm | - | Non-RoHS Compliant | ||
![]() TPS2206IDFR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 4 | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 103mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2206ADAP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | 32-HTSSOP | -40°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | 4 | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 95mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2216DBR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 4 | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 1:1 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2216DAPR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | 32-HTSSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | 4 | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 1:1 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2228DB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 4 | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 1.8V 3.3V 5V | Current Limiting (Fixed), Over Temperature | 97mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2202AIDFR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | 4 | - | Serial | 1A | High Side | 4.75V~5.25V | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 160mOhm (Max) | Power Good, Status Flag | ROHS3 Compliant | ||
![]() TBD62064AFAG,EL Toshiba Semiconductor and Storage | 8 |
| - | 14 Weeks | Surface Mount | 24-SOP (0.236, 6.00mm Width) | - | -40°C~85°C TA | Cut Tape (CT) | - | Active | 1 (Unlimited) | 4 | N-Channel | On/Off | - | Low Side | Not Required | Inverting | General Purpose | 1:1 | 50V Max | - | 430m Ω | - | RoHS Compliant | ||
![]() TBD62384AFWG,EL Toshiba Semiconductor and Storage | In Stock |
| - | 17 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 8 | N-Channel | On/Off | - | Low Side | 4.5V~5.5V | Inverting | General Purpose | 1:1 | 0V~50V | - | 1.5 Ω | - | RoHS Compliant | ||
![]() MC08XS6421EK Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | 32-HSOP | -40°C~125°C TA | Tray | - | Obsolete | 3 (168 Hours) | 4 | N-Channel | SPI | 5.5A 11A | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | Current Limiting (Fixed), Open Load Detect, Over Temperature | 8mOhm, 21mOhm | Slew Rate Controlled | Non-RoHS Compliant |