- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS13011-QFNR Semtech Corporation | 36 |
| - | 20 Weeks | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT9716AGQW Richtek USA Inc. | 1499 | - | Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | Not Required | - | - | - | 1.35V~1.65V 3.3V~3.6V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80m Ω, 140m Ω | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTS432E2NKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | Tube | - | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | 3 | R-PZFM-T5 | - | Not Qualified | - | 42V | - | 4.5V | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 300 µs | 44A | - | 80 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | Non-RoHS Compliant | - | ||
![]() AOZ1335DI_2 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R5540K004C-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 4 | - | - | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XBCC-B4 | - | - | - | 3.6V | INDUSTRIAL | 0.8V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SLG59M1721V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-UFDFN | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | 2.5V~3.6V | CMOS | General Purpose | 1:1 | 0.85V~3.6V | - | Current Limiting (Fixed), Over Temperature | - | - | 18m Ω | - | - | - | Slew Rate Controlled | - | - | - | - | ||
![]() XC8107AD05ER-G Torex Semiconductor Ltd | 9 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 10 | - | R-PDSO-N6 | 1 | - | P-Channel | 5.5V | - | 2.5V | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 0.9A | 104m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 0.6mm | 2mm | ROHS3 Compliant | - | ||
![]() XC8107AD15ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 10 | - | R-PDSO-N6 | 1 | - | P-Channel | 5.5V | - | 2.5V | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 1.9A | 104m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 0.6mm | 2mm | ROHS3 Compliant | - | ||
![]() XC8107BD10ER-G Torex Semiconductor Ltd | 22 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 10 | - | R-PDSO-N6 | 1 | - | P-Channel | 5.5V | - | 2.5V | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 1.4A | 104m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 0.6mm | 2mm | ROHS3 Compliant | - | ||
![]() AP2401B34DNTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 6-UFDFN Exposed Pad | - | U-DFN2018-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | - | 70mOhm | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | ROHS3 Compliant | - | ||
![]() AOZ1320DI-06L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | - | UVLO | - | - | 75mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() MAX8586ETA TG50 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ1320DI-04L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | - | UVLO | - | - | 75mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() MAX891LEUA TG035 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ1320DI-04#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | - | UVLO | - | - | 75mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-01L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | - | UVLO | - | - | 75mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-06#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | - | UVLO | - | - | 75mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() XC6192A303ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | - | Short Circuit | - | - | 340m Ω | - | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | - | ||
![]() XC6192BA10ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | - | Short Circuit | - | - | 340m Ω | - | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | - | ||
![]() XC8109BD10ER-G Torex Semiconductor Ltd | 121 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8109 | - | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 85m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | ROHS3 Compliant | - |