- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Ratio - Input | Base Product Number | Mfr | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Base Part Number | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2025-1FBM Microchip Technology | 36 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | -40°C~85°C TA | Tube | 2004 | MM8™ | - | Discontinued | 1 (Unlimited) | - | MIC2025 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2025-2FBM-TR Microchip Technology | 36 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | - | Discontinued | 1 (Unlimited) | - | MIC2025 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2025-2FBMM Microchip Technology | 36 | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C~85°C TA | Tube | - | MM8™ | - | Discontinued | 1 (Unlimited) | - | MIC2025 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2FBM-TR Microchip Technology | 36 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | - | Discontinued | 1 (Unlimited) | - | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1FBM-TR Microchip Technology | 36 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | - | Discontinued | 1 (Unlimited) | - | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2FBMM Microchip Technology | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C~85°C TA | Tube | - | MM8™ | - | Discontinued | 1 (Unlimited) | - | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2FBMM-TR Microchip Technology | 36 | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | - | Discontinued | 1 (Unlimited) | - | MIC2075 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() R5524K002B-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | Active | 1 (Unlimited) | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FPF34892UCX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-UFBGA, WLCSP | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~13.5V | - | Over Temperature, Over Voltage, Reverse Current, UVLO | 28mOhm, 33mOhm | Status Flag | Non-RoHS Compliant | ||
![]() TPS2032P Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | -40°C~125°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | 1 | N-Channel | On/Off | 1A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 33mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2047AD Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | 0°C~125°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | 3 | N-Channel | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:2, 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 80mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2158IDGNR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-PowerPad | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | 2 | N-Channel | On/Off | 200mA | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.9V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 340mOhm | - | ROHS3 Compliant | ||
![]() TPS2047ADR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 3 | N-Channel | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:2, 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 80mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2205IDFR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4 | - | Parallel | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 103mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2228DBR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4 | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 1.8V 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | 97mOhm | Status Flag | ROHS3 Compliant | ||
![]() TPS2202AIDBR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4 | - | Serial | 1A | High Side | 4.75V~5.25V | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 160mOhm (Max) | Power Good, Status Flag | ROHS3 Compliant | ||
![]() TPS2202AIDB Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 30-SSOP (0.209, 5.30mm Width) | 30-SSOP | - | - | - | -40°C~85°C TA | Tube | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | 4 | - | Serial | 1A | High Side | 4.75V~5.25V | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 160mOhm (Max) | Power Good, Status Flag | ROHS3 Compliant | ||
![]() TBD62183AFNG,EL Toshiba Semiconductor and Storage | In Stock | - | - | 17 Weeks | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | - | - | - | 8 | N-Channel | - | - | Low Side | 2.8V~25V | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1649V Silego | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Non-RoHS Compliant | ||
![]() TPS22950YBHR Texas Instruments | 6000 | - | Datasheet | - | Surface Mount | 6-XFBGA DSBGA | 6-DSBGA (1.11x0.71) | Output | TPS22950 | Texas Instruments | -40°C ~ 125°C (TA) | - | - | - | - | Active | - | - | - | 1 | P-Channel | On/Off | 2.7A | High Side | Not Required | Non-Inverting | General Purpose | - | 1.8V ~ 5.5V | - | Current Limiting (Adjustable) Over Temperature | 34mOhm | - | - |