- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Element Configuration | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Max Input Voltage | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Number of Input Lines | Turn On Time | Number of Output Lines | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | USB | Drain to Source Resistance | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Supply Voltage1-Min | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDE1898CFP STMicroelectronics | 5000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -25°C~85°C TA | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 24V | - | - | NOT SPECIFIED | TDE189 | 20 | - | 1 | Not Qualified | - | N-Channel | 1.5A | 35V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | 20mA | - | High Side | - | 500mA | Not Required | 20mA | - | Differential | - | - | General Purpose | 18V | 35V | 500mA | - | - | - | - | - | - | 1:1 | 18V~35V | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | - | - | - | - | 0.75A | - | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | 9V | - | 2.35mm | - | 13mm | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VN5E160S-E STMicroelectronics | 7580 | - | Datasheet | - | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 15 μs | - | -40°C~150°C TJ | Tube | - | VIPower™ | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | 160mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | - | - | 30 | VN5E160 | 8 | - | - | - | - | N-Channel | 10A | 13V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | 3.5mA | - | High Side | - | 10A | Not Required | 3.5mA | - | Non-Inverting | 10 μs | - | General Purpose | - | - | 7A | - | - | - | - | 13V | - | 1:1 | 4.5V~28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 1 | - | - | - | - | - | 160m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STCC5021IQTR STMicroelectronics | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | - | - | - | QUAD | - | - | 1 | - | 0.5mm | - | - | STCC50 | - | - | 1 | - | 6.5V | N-Channel | 2.8A | - | - | - | - | - | - | - | On/Off | - | - | - | ANALOG CIRCUIT | 290μA | - | - | - | - | - | - | 2.5A | Not Required | - | - | Non-Inverting | - | 5.5V | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | 4.5V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 65m Ω | USB 2.0 | - | - | - | - | - | - | - | 750μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP22966DC8-7 Diodes Incorporated | 15000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 14-WFDFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | 25mOhm | Matte Tin (Sn) | - | - | - | - | 2.7W | DUAL | NO LEAD | - | 1 | 5V | 0.4mm | - | - | - | - | R-PDSO-N14 | 2 | - | - | N-Channel | 6A | - | - | 5.5V | - | - | - | - | On/Off | - | - | - | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 17m Ω | - | - | - | TRANSIENT; THERMAL | - | SINK | - | Load Discharge, Slew Rate Controlled | - | 0.83mm | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2042-1YTS Microchip Technology | 5000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | 5 μs | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | 60mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC2042 | - | - | 1 | - | 6V | N-Channel | 3A | - | - | - | - | - | - | - | On/Off | - | 5.5V | 800mV | - | - | 3A | - | 300μA | - | High Side | - | - | 1.6V~5.5V | - | - | Non-Inverting | 1 ms | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | 0.8V~5.5V | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L93PI STMicroelectronics | 22080 | - | Datasheet | 14 Weeks | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 3 μs | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 14V | 1.27mm | - | 30 | L93 | 20 | - | 4 | - | - | N-Channel | 15mA | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | - | - | Low Side | - | 15mA | Not Required | - | - | Non-Inverting | 2.5 μs | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | 4.5V~40V | 4 | - | Over Temperature, Reverse Current | - | - | - | 3.5 µs | - | - | 0.7A | 1.7 Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2001DDGKR Texas Instruments | 2225 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | TPS2001 | - | - | 1 | - | - | N-Channel | - | - | - | 5.5V | - | 4.5V | - | - | On/Off | - | - | - | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | 4.5V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 2.2 µs | - | - | 2.9A | 72m Ω | - | - | 2.5 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | - | Status Flag | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | - | ||
![]() VNB20N07-E STMicroelectronics | 2 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | 430 ns | - | - | Tube | - | OMNIFET™, VIPower™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 50mOhm | - | - | - | - | - | 83W | - | - | - | - | - | - | - | - | VNB20 | - | - | 1 | - | - | N-Channel | 14A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | Single | 250μA | - | Low Side | 83W | 14A | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | 240ns | - | 70V | 150 ns | 18V | 20A | 1:1 | 55V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 70V | - | - | - | - | - | - | 50m Ω (Max) | - | 50mOhm | - | - | - | - | - | Status Flag | 4.6mm | - | 10.28mm | 9.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2496UCX ON Semiconductor | 79 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 9-UFBGA, WLCSP | - | 9 | - | 42mg | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | IntelliMAX™ | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO OPERATES WITH SUPPLY VOLTAGE 2.5 TO 5.5V | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 0.4mm | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | - | 2.5A | 5.5V | - | - | - | - | - | 5.5V | On/Off | - | - | - | - | - | - | - | - | 2.5A | - | - | - | Not Required | - | - | - | - | - | General Purpose | 3.5V | 5.5V | - | - | - | - | - | 5.5V | - | - | 3.5V~5.5V | 1 | 100mA | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | - | - | - | 1.5A | 100m Ω | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Slew Rate Controlled, Status Flag | 370μm | - | 1.21mm | 1.21mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2077-2YM-TR Microchip Technology | 41 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | MIC2077 | - | - | 4 | - | 6V | N-Channel | 500mA | - | - | 5.5V | - | 2.7V | 4 | - | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | High Side | - | - | Not Required | - | NO | Non-Inverting | - | - | USB Switch | - | - | - | - | - | - | - | - | - | 2 x 1:2 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 100m Ω | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1.73mm | 9.93mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2065D Texas Instruments | 118 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | 10 ms | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 150mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | 585.82mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2065 | 8 | - | 1 | - | - | N-Channel | - | - | - | - | - | - | 1 | - | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1A | - | High Side | 585.82mW | - | Not Required | - | NO | Non-Inverting | 3 ms | - | General Purpose | 2.7V | 5.5V | - | - | 0.07mA | - | - | 5.5V | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 1A | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FPF2002 ON Semiconductor | 1 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | 700mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 250mW | 250mW | DUAL | GULL WING | - | 1 | - | - | 50mA | - | FPF2002 | - | - | 1 | - | 6V | P-Channel | 50mA | - | - | - | - | - | - | 5.5V | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | 100mA | High Side | 250mW | 50mA | Not Required | - | - | Non-Inverting | 50 μs | - | General Purpose | 1.8V | 5.5V | - | - | - | - | - | 5.5V | - | 1:1 | 1.8V~5.5V | - | 50mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 700m Ω | - | 700mOhm | - | - | - | - | - | Status Flag | 1mm | - | 2mm | 1.25mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2981/82YWM-TR Microchip Technology | 1 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | 18-SOP (Wide) | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC2981/82 | - | - | 8 | - | 50V | Bipolar | 500mA | - | Non-Inverting | - | - | - | - | - | On/Off | 1 | 50V | 5V | - | - | - | - | 10mA | - | High Side | - | 500mA | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | 5V~50V | - | - | - | - | - | 8 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2549RTER Texas Instruments | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | TPS2549 | - | - | 1 | - | - | N-Channel | - | - | - | 6.5V | - | 4.5V | 1 | - | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | High Side | - | - | Not Required | - | YES | Non-Inverting | - | - | USB Switch | - | - | - | - | 0.3mA | - | - | - | - | 1:1 | 4.5V~6.5V | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO | - | - | - | - | - | - | - | 47m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | 800μm | - | 3mm | 3mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2061DRG4 Texas Instruments | 581 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | 585.82mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2061 | 8 | - | 1 | - | - | N-Channel | - | - | - | - | - | - | 1 | - | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | High Side | - | - | Not Required | - | NO | Non-Inverting | - | - | General Purpose | 2.7V | 5.5V | - | - | 0.0005mA | - | - | 5.5V | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | 1.58mm | - | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNLD5300-E STMicroelectronics | 6000 | - | Datasheet | - | PREVIEW (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET III™, VIPower™ | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | VNLD5300 | - | - | - | - | - | N-Channel | 2A | - | - | 5.5V | - | 4.5V | - | - | On/Off | - | - | - | - | - | - | - | - | - | Low Side | - | - | Not Required | 65μA | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | 36V Max | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | 2 | - | - | - | - | - | 300m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | Auto Restart, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MIC2043-1YM Microchip Technology | 171 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 5 μs | Industrial grade | -40°C~85°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 60mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 3A | - | MIC2043 | - | - | 1 | - | 6V | N-Channel | 3A | - | - | - | - | - | - | - | On/Off | - | 5.5V | 1.6V | - | - | - | - | 300μA | - | High Side | - | 3A | 1.6V~5.5V | - | - | Non-Inverting | 1 ms | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | 1.6V~5.5V | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | 85°C | - | - | Slew Rate Controlled, Status Flag | 1.879mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FPF1204BUCX ON Semiconductor | 16646 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | 67mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | IntelliMAX™ | e1 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | General Purpose | 45mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1W | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | FPF1204 | - | - | 1 | - | - | P-Channel | 2.2A | 5.5V | - | - | - | - | 1 | 5.5V | On/Off | - | - | - | - | - | - | - | - | 200mA | High Side | 1W | 1.5A | Not Required | 1.5μA | - | Non-Inverting | - | - | General Purpose | 1.2V | 5.5V | - | - | - | - | - | - | - | 1:1 | 1.2V~5.5V | - | - | - | - | - | - | - | - | - | - | 45m Ω | - | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | 292μm | - | 760μm | 760μm | - | - | - | ROHS3 Compliant | - | ||
![]() FPF2102 ON Semiconductor | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 30mg | 50 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | 160mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 667mW | 667mW | DUAL | GULL WING | - | 1 | 3.3V | - | 400mA | - | FPF2102 | - | - | 1 | - | 6V | P-Channel | 200mA | 5.5V | - | - | - | - | - | 5.5V | On/Off | - | - | - | - | - | - | - | - | 400mA | High Side | 667mW | 200mA | Not Required | - | - | Non-Inverting | 25 μs | - | General Purpose | 1.8V | 5.5V | - | - | - | - | - | 5.5V | - | 1:1 | 1.8V~5.5V | 1 | 200mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 0.3A | 125m Ω | - | 125mOhm | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 1.25mm | - | 3mm | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADP198ACBZ-R7 Analog Devices Inc. | 1479 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | 68.407399mg | - | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | - | no | Active | 1 (Unlimited) | 4 | EAR99 | - | 50mOhm | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 2.8V | 0.5mm | - | - | ADP198 | 4 | - | 1 | - | - | P-Channel | 1A | 6.5V | - | - | 2.8V | - | - | - | On/Off | - | - | - | - | 1.1μA | - | - | - | - | High Side | - | 1A | Not Required | - | - | Non-Inverting | 450 μs | - | General Purpose | 1.65V | 6.5V | - | - | - | - | - | 6.5V | - | 1:1 | 1.65V~6.5V | 1 | - | Reverse Current | - | - | - | - | - | - | - | 40m Ω | - | - | - | - | - | - | - | Slew Rate Controlled | 370μm | - | 990μm | 1.065mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |