- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Collector-Emitter Saturation Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Max Input Voltage | Halogen Free | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Voltage - Load | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Telecom IC Type | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULQ2004ATDRQ1 Texas Instruments | 2391 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | SILICON | 1.1V | 7 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | LOGIC LEVEL COMPATIBLE | 8541.21.00.95 | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | - | ULQ2004 | 16 | - | 7 | - | NPN | - | - | - | - | - | - | Parallel | - | - | - | - | - | Low Side | - | - | Not Required | - | - | - | - | Inverting | - | Relay, Solenoid Driver | - | SWITCHING | - | - | - | - | - | NPN | - | - | 50V | 500mA | - | - | 1:1 | MS-012AC | - | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2162ASG-13 Diodes Incorporated | 10800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | AP2162 | 8 | - | 2 | - | P-Channel | 1A | - | 5.5V | - | - | 2 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 90m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2401MP-13 Diodes Incorporated | 2143 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 84mOhm | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | AP2401 | 8 | - | 1 | - | P-Channel | 2A | - | - | - | - | 1 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 2A | Not Required | - | NO | - | - | Non-Inverting | 1.5 ms | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | Load Discharge, Status Flag | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VN5T016AHTR-E STMicroelectronics | 2135 | - | Datasheet | 16 Weeks | - | Silver, Tin | Surface Mount | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab) | - | 7 | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Active | 3 (168 Hours) | 6 | EAR99 | - | - | - | - | - | - | - | - | SINGLE | GULL WING | 260 | 1 | 24V | 0.85mm | not_compliant | - | NOT SPECIFIED | VN5T016 | 6 | R-PSSO-G6 | 1 | - | N-Channel | 43A | - | - | - | 8V | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 36V | - | - | - | - | 1:1 | - | - | 8V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 16m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 2.63mm | 6.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND7020AJTR-E STMicroelectronics | 34 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | 100 μs | Automotive grade | -40°C~150°C TJ | Cut Tape (CT) | - | VIPower™ | - | - | Discontinued | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.5mm | - | - | - | VND7020 | - | - | 2 | 12V | N-Channel | 45A | - | - | - | 4V | - | On/Off | - | - | - | - | 5mA | High Side | - | 45A | Not Required | 8mA | - | - | - | Non-Inverting | 120 μs | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4V~28V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | 22m Ω | 150°C | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | 1.7mm | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2557QDRBRQ1 Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 24.012046mg | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | - | TPS2557 | - | - | 1 | - | N-Channel | 5A | - | 6.5V | - | 2.5V | 1 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 5A | Not Required | - | YES | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.5V~6.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 22m Ω | - | - | - | - | - | Slew Rate Controlled, Status Flag | 1mm | - | 3mm | 3mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2544A-2YMM Microchip Technology | 5000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | 30 μs | - | -40°C~85°C TA | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2544A | - | - | 1 | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | 160μA | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | 5 ms | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 80mOhm | - | - | - | - | - | Status Flag | 920μm | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP22814AW5-7 Diodes Incorporated | 81000 | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | 30 | - | - | R-PDSO-G5 | 1 | - | P-Channel | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | TELECOM CIRCUIT | - | - | 50m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AUIPS6021RTRL Infineon Technologies | In Stock | - | Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | 24mOhm | - | - | - | - | - | - | 2.5W | SINGLE | - | - | - | - | - | - | - | - | AUIPS6021R | - | - | 1 | - | N-Channel | 3.9A | - | - | 6/28V | - | - | On/Off | - | - | - | - | 2.2mA | High Side | 2.5W | 19A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 35μs | - | - | - | 65 μs | 5.5V | - | - | - | - | 1:1 | - | - | 36V Max | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 24m Ω | - | - | - | - | - | Auto Restart | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NX18P3001UKZ NXP USA Inc. | 23 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NX18P3001 | - | - | 1 | - | N-Channel | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 3V~30V | - | Over Temperature, UVLO | - | - | - | - | 62m Ω | - | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2540ARTET Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | - | - | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | - | TPS2540 | 16 | - | 1 | - | N-Channel | - | - | 5.5V | 5V | 4.5V | 1 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 185μA | High Side | - | - | Not Required | - | YES | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 73m Ω | - | - | - | - | - | Status Flag | 800μm | - | 3mm | 3mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2152AFGEG-7 Diodes Incorporated | 20500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | - | AP2152 | 8 | - | 2 | - | P-Channel | 500mA | - | - | - | - | 2 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 85m Ω | - | - | - | - | - | Load Discharge, Status Flag | 580μm | - | 3.05mm | 3.05mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STMPS2141TTR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | 10 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | 130mOhm | - | - | - | - | - | - | 32.5mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 500mA | - | STMPS2141 | 8 | - | 1 | - | N-Channel | - | 5.5V | - | - | - | - | On/Off | - | - | - | - | 40μA | High Side | 32.5mW | 0A | Not Required | 40μA | - | - | - | Non-Inverting | 5 ms | General Purpose | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 5000 µs | - | 110m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | 4.4mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L9825 STMicroelectronics | 11000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 750mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | - | DUAL | GULL WING | 245 | 8 | 5V | 1.27mm | - | - | 30 | L9825 | 20 | - | 8 | - | N-Channel | 1.4A | 5.5V | - | 5V | - | - | SPI | - | - | - | - | 5mA | Low Side | - | 1A | 4.5V~5.5V | 2.05A | - | 100 ns | - | - | 100 ns | Latched Driver | 4.5V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1:8 | - | - | 45V Max | 8 | Current Limiting (Fixed), Over Temperature | - | - | 10 µs | 1.4A | 750m Ω (Max) | - | - | 10 µs | TRANSIENT; OVER CURRENT; THERMAL | - | Status Flag | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | - | ||
![]() VND5N07-1-E STMicroelectronics | 20000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | - | 3 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Active | 1 (Unlimited) | 3 | EAR99 | 200mOhm | - | - | - | - | - | - | 60W | SINGLE | - | - | 1 | 5V | 2.25mm | - | - | - | VND5N07 | 3 | - | 1 | - | N-Channel | 5A | 18V | - | - | - | - | On/Off | - | - | - | - | 250μA | Low Side | 60W | 5A | Not Required | 250μA | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 55V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 0.25 µs | 5A | 200m Ω (Max) | - | - | 5 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | 7.4mm | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP380HMU21AATBG ON Semiconductor | 33000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | - | - | 3 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 110mOhm | Tin (Sn) | - | - | - | - | - | 830mW | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | NCP380 | 6 | - | 1 | - | P-Channel | 2.1A | 5.5V | - | - | - | 1 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 2.1A | Not Required | 90μA | NO | - | - | Non-Inverting | 4 ms | General Purpose | 2.5V | - | 5.5V | Halogen Free | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | - | 2.5V~5.5V | - | Current Limiting (Fixed), UVLO | - | - | - | - | 55m Ω | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 0.55mm | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NID6002NT4G ON Semiconductor | In Stock | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | 840 ns | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | HDPlus™ | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 185mOhm | - | - | - | - | - | 65V | 2.5W | - | - | - | - | - | - | - | 6.5A | - | NID6002N | 3 | - | 1 | - | N-Channel | 6.5A | - | - | - | - | - | On/Off | - | - | - | Single | - | Low Side | 2.5W | - | Not Required | - | - | - | - | Non-Inverting | 96 ns | General Purpose | - | - | - | - | 250ns | - | 60V | - | 660 ns | - | - | - | 6.5A | 1.85V | 1:1 | - | 14V | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 70V | - | - | - | 185m Ω | - | 210mOhm | - | - | - | Auto Restart, Slew Rate Controlled | 2.38mm | - | 6.73mm | 6.22mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() STMPS2262MTR STMicroelectronics | 1000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | 540.001716mg | - | - | - | 10 ms | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | STMPS2262 | - | - | 2 | - | - | 1A | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | 0A | Not Required | - | - | - | - | Non-Inverting | 5 ms | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 105mOhm | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22968DPUT Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-PowerWFDFN | - | 14 | - | - | - | - | - | 5 μs | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | 27mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.4mm | - | - | - | TPS22968 | - | - | 2 | - | N-Channel | 4A | - | 5.5V | - | - | 2 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 4A | Not Required | - | NO | - | 55μA | Non-Inverting | 1.128 ms | General Purpose | - | - | - | - | - | 0.075mA | - | - | - | - | - | - | - | - | 1:1 | - | - | 0.8V~5.5V | - | - | - | - | - | - | 27m Ω | - | - | - | - | - | Load Discharge, Slew Rate Controlled | 800μm | - | 3mm | 2mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33880PEW NXP USA Inc. | 6770 | - | - | 12 Weeks | - | - | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MC33880 | - | R-PDSO-G32 | 8 | - | N-Channel | - | - | 5.25V | - | 4.75V | - | SPI | - | - | BRUSH DC MOTOR CONTROLLER | - | - | High Side or Low Side | - | - | 4.75V~5.25V | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:8 | - | - | 5.5V~24.5V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | - | - | 550m Ω | - | - | - | - | - | - | - | 2.65mm | 11mm | 7.5mm | - | - | - | ROHS3 Compliant | - |