- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Topology | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Max Dual Supply Voltage | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV8406ASTT3G ON Semiconductor | 3713 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 hours ago) | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 210mOhm | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | - | - | NCV8406 | 4 | - | 1 | - | N-Channel | 7A | - | - | - | - | - | - | On/Off | - | Single | - | - | Low Side | 1.31W | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 7A | - | 1:1 | - | 14V | - | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 70V | - | - | - | 8.5A | 185m Ω | - | 210mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | Auto Restart | - | - | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ISO1H811GAUMA1 Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2013 | ISOFACE™ | e3 | no | Active | 3 (168 Hours) | 36 | - | EAR99 | - | 150mOhm | Tin (Sn) | - | - | - | - | 3.3W | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | ISO1H811 | 36 | - | - | - | N-Channel | 1.4A | - | - | 3.3/515/30V | 3V | - | - | Parallel | - | - | 4.5mA | - | High Side | - | 625mA | 3V~5.5V | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | Halogen Free | 700mA | 64μs | - | - | - | 89 μs | 5.5V | - | - | - | - | 1:1 | - | - | - | 11V~35V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 8 | 120 µs | - | 0.7A | 150m Ω | - | - | 170 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | 15V | 30V | Auto Restart | - | - | 3.5mm | 15.9mm | 11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS22965DSGR Texas Instruments | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | 80 μs | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | 25mOhm | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | - | TPS22965 | - | - | 1 | - | N-Channel | 6A | - | - | - | 2.5V | - | - | On/Off | - | - | - | - | High Side | - | 6A | 0.8V~5.7V | - | - | - | 50μA | Non-Inverting | 2.2 ms | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 5.7V | - | - | - | TRUE | 1:1 | - | - | STANDARD | 2.5V~5.7V | - | 1 | - | - | - | - | - | - | 16m Ω | 125°C | - | - | TRANSIENT | - | - | - | - | Load Discharge, Slew Rate Controlled | 25mOhm | 800μm | - | 2mm | 2mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNI4140K STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 24 | - | EAR99 | - | 80mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 24V | 0.8mm | - | - | - | VNI4140 | 24 | - | 4 | - | N-Channel | 1A | - | 36V | - | 10.5V | 2 | - | On/Off | - | - | 2.4mA | - | High Side | - | 700mA | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | 41V | 700mA | - | - | 1:1 | - | - | - | 10.5V~36V | - | 4 | Current Limiting (Fixed), Over Temperature | - | - | - | - | 1.3A | 80m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | Status Flag | - | 2.4mm | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8405ASTT3G ON Semiconductor | 10 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | not_compliant | - | NOT SPECIFIED | NCV8505 | 4 | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | 42V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 10.5A | 90m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | Auto Restart | - | - | - | 6.5mm | 3.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() BSP77E6433HUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | HITFET® | e3 | yes | Active | 3 (168 Hours) | 4 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 3.8W | DUAL | GULL WING | 260 | 1 | 12V | 2.3mm | - | - | 40 | BSP77 | 4 | - | 1 | 42V | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | 3.8W | 2.17A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Not Halogen Free | - | - | - | 42V | - | - | 42V | - | - | - | - | 1:1 | - | - | - | 42V Max | 42V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 2.8A | 70m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | Auto Restart | - | - | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDE1707BFP STMicroelectronics | 1 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -25°C~85°C TA | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 24V | - | - | - | 30 | TDE170 | 8 | - | 2 | 5V | Bipolar | 1.5A | 48V | - | - | - | 1 | - | On/Off | - | - | - | - | High Side or Low Side | - | 500mA | Not Required | - | - | 15 μs | - | Non-Inverting | 15 μs | General Purpose | - | 6V | - | - | 48V | - | 500mA | - | - | - | - | - | 50V | - | - | - | - | 1:2 | - | - | - | 6V~48V | - | 2 | Current Limiting (Fixed), Over Temperature | - | - | - | - | 0.7A | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | 5V Regulated Output | - | 1.25mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS500851TMBAKSA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | - | Through Hole | TO-220-7 (Formed Leads) | NO | 7 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2008 | PROFET® | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | - | 7.2mOhm | Tin (Sn) | - | - | - | - | 170W | ZIG-ZAG | - | - | 1 | 24V | - | - | - | - | BTS50085 | - | - | 1 | - | N-Channel | 90A | 58V | - | - | - | - | 58V | On/Off | - | - | 800μA | 44A | High Side | 170W | 9.9A | Not Required | 800μA | - | - | - | Non-Inverting | - | General Purpose | - | 5V | - | - | 58V | Halogen Free | 44A | - | - | - | - | - | 58V | - | - | - | - | 1:1 | - | - | - | 5V~58V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 11.1A | 7.2m Ω | - | - | 400 µs | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | Auto Restart | - | 4.4mm | - | 10mm | 9.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS22965DSGT Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | 10.886217mg | - | - | - | - | - | 9 μs | - | -40°C~105°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | 26mOhm | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | - | TPS22965 | - | - | 1 | - | N-Channel | - | - | - | - | - | - | 5.5V | On/Off | - | - | - | 6A | High Side | - | 6A | 0.8V~5.7V | - | - | - | 50μA | Non-Inverting | 730 μs | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | TRUE | 1:1 | - | - | STANDARD | 2.5V~5.7V | - | 1 | - | - | - | - | - | - | 16m Ω | 125°C | - | - | TRANSIENT | 105°C | - | - | - | Load Discharge, Slew Rate Controlled | 16mOhm | 800μm | - | 2mm | 2mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS22929DDBVT Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | 129mOhm | - | - | - | 463mW | - | 463mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | NOT SPECIFIED | TPS22929 | - | - | 1 | - | P-Channel | - | 5.5V | - | - | - | - | 5.5V | On/Off | - | - | - | 1.8A | High Side | 463mW | 1.8A | Not Required | 1.8μA | - | - | 2μA | Non-Inverting | - | General Purpose | - | 1.4V | - | - | 5.5V | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | - | - | 1.4V~5.5V | - | - | Reverse Current, UVLO | - | - | - | - | - | 115m Ω | - | - | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VN750PTTR-E STMicroelectronics | 30000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | - | PPAK-GAPGRI00178 | - | - | - | 30 μs | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 5 | - | EAR99 | - | 60mOhm | Matte Tin (Sn) - annealed | - | - | - | - | 60W | SINGLE | GULL WING | - | 1 | 13V | - | - | - | - | VN750 | 5 | - | - | - | N-Channel | 6A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | 3.5mA | - | High Side | 60W | 6A | Not Required | 3.5mA | - | - | - | Non-Inverting | 40 μs | General Purpose | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | 5.5V~36V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 1 | - | - | 9A | 60m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | Auto Restart, Status Flag | 60mOhm | 2.63mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2041BDBVR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 13.012431mg | - | - | - | - | - | 10 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 95mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | UNDERVOLTAGE LOCKOUT | - | - | - | 285mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2041 | 5 | - | 1 | 6V | N-Channel | - | - | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | 285mW | 500mA | Not Required | - | NO | - | - | Non-Inverting | 3 ms | General Purpose | - | 2.7V | - | - | 5.5V | - | - | 400μs | 0.07mA | - | - | 500 μs | 5.5V | - | - | - | - | 1:1 | - | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 95m Ω | 125°C | - | - | - | 85°C | - | - | - | Status Flag | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2151WG-7 Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | 10 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 95mOhm | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | AP2151 | 5 | - | 1 | - | P-Channel | 500mA | - | - | - | - | - | 5.5V | On/Off | - | - | - | 500mA | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | 50 μs | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | - | - | 2.7V~5.5V | - | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.6A | 95m Ω | 150°C | 95mOhm | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | - | - | Status Flag | 95mOhm | 1.4mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULQ2003ATDRQ1 Texas Instruments | 27 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.294023mg | SILICON | - | 50V | 1.2V | 7 | - | - | -40°C~105°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | LOGIC LEVEL COMPATIBLE | 8542.39.00.01 | - | 50V | 950mW | DUAL | GULL WING | 260 | - | - | - | - | 500mA | - | ULQ2003 | 16 | - | - | 50V | NPN | - | - | - | - | - | - | - | Parallel | - | - | - | - | Low Side | - | 500mA | Not Required | - | - | - | - | Inverting | - | Relay, Solenoid Driver | - | - | SWITCHING | - | - | - | - | - | - | - | NPN | - | - | 50V | 500mA | - | - | 1:1 | MS-012AC | - | - | 50V Max | - | - | - | - | - | - | - | - | - | 125°C | - | - | - | 105°C | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VND5050JTR-E STMicroelectronics | 10000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 12-PowerLSOP (0.154, 3.90mm Width) | - | 12 | - | - | - | - | - | - | 40 μs | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 12 | - | EAR99 | - | 50mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.8mm | - | 24A | 30 | VND5050 | 12 | - | - | - | N-Channel | 18A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | 6mA | - | High Side | - | 18A | Not Required | 6mA | - | - | - | Non-Inverting | 20 μs | General Purpose | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | 4.5V~36V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 2 | - | - | - | 50m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | Auto Restart, Status Flag | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2066D Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | UNDERVOLTAGE LOCKOUT | - | - | - | 585.82mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2066 | 8 | - | 2 | 6V | N-Channel | 1A | - | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | General Purpose | - | 2.7V | - | - | 5.5V | - | - | - | 0.09mA | - | - | - | 5.5V | - | - | - | - | 1:2 | - | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 1A | - | 70m Ω | - | 70mOhm | - | - | - | - | - | - | Status Flag | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8405ASTT1G ON Semiconductor | 8670 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | not_compliant | - | NOT SPECIFIED | NCV8505 | 4 | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | 42V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 10.5A | 90m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | Auto Restart | - | - | - | 6.5mm | 3.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() BTS118DATMA1 Infineon Technologies | 6280 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | HITFET® | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 21W | SINGLE | GULL WING | - | 1 | 12V | 2.28mm | - | - | - | BTS118 | 4 | R-PSSO-G2 | 1 | 42V | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | 21W | 2.4A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | 42V | - | - | 10V | - | - | - | - | 1:1 | - | - | - | 42V Max | 42V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 15A | 70m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | Auto Restart | - | - | 2.5mm | 6.5mm | 6.22mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() FPF2700MX ON Semiconductor | 3720 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | - | - | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | AccuPower™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | 88mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 1W | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | FPF2700 | - | - | - | - | N-Channel | 2A | 36V | - | - | - | - | - | On/Off | - | - | 2A | - | High Side | - | 2A | Not Required | - | - | - | - | Non-Inverting | 2.7 ms | General Purpose | Charge Pump | 2.8V | - | 1 | 36V | - | - | - | - | - | - | - | 36V | - | - | - | - | 1:1 | - | - | - | 2.8V~36V | - | 1 | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 0.4A | 88m Ω | 125°C | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | - | - | Auto Restart, Power Good, Slew Rate Controlled, Status Flag | - | 1.75mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDE1707BFPT STMicroelectronics | 2500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | - | 24V | - | - | - | - | TDE170 | - | - | 2 | - | Bipolar | 500mA | 48V | - | - | - | 1 | - | On/Off | - | - | - | - | High Side or Low Side | - | 500mA | Not Required | - | - | 15 μs | - | Non-Inverting | 15 μs | General Purpose | - | 6V | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | - | 6V~48V | - | 2 | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V Regulated Output | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead |