- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Collector-Emitter Saturation Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | JEDEC-95 Code | Voltage - Load | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Telecom IC Type | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2544A-1YM-TR Microchip Technology | 48 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MIC2544A | - | - | 1 | - | - | N-Channel | 1.5A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 80mOhm | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNS14NV04TR-E STMicroelectronics | 5153 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 35mOhm | - | 150°C | -40°C | - | - | 4.6W | - | - | - | - | - | - | - | - | - | VNS14N | - | - | 1 | - | - | N-Channel | 12A | - | - | - | - | - | - | On/Off | - | - | - | 100μA | - | Low Side | 4.6W | 12A | Not Required | 100μA | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 55V | - | - | - | - | - | 7A | 2.5V | 1:1 | - | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | - | - | 35mOhm (Max) | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2560ADRCT Texas Instruments | 1450 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 10-VFDFN Exposed Pad | YES | 10 | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | EAR99 | General Purpose | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | - | TPS2560 | 10 | - | 2 | - | - | N-Channel | 2.5A | - | - | - | - | 1 | - | On/Off | - | - | - | 2.8A | - | High Side | - | - | Not Required | - | YES | - | - | Non-Inverting | - | General Purpose | 2.5V | - | 6.5V | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.5V~6.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 44m Ω | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | 1mm | - | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2161FMG-7 Diodes Incorporated | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | 29.993795mg | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | AP2161 | 6 | - | 1 | - | - | P-Channel | 1A | - | 5.5V | 3/5V | 2.7V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 1.2A | 90m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP22811AM8-13 Diodes Incorporated | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 8 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | - | - | P-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | TELECOM CIRCUIT | - | - | 50m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 2.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() AP2820EMMTR-G1 Diodes Incorporated | 6000 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | 2.5A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 60mOhm | - | - | - | - | - | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() L9651 STMicroelectronics | 35555 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | - | - | 7.5 μs | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | 500mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 1.27mm | - | - | 30 | L9651 | 20 | - | 4 | - | - | N-Channel | 2.5A | 30V | 25V | 6.5/25V | - | - | - | On/Off | - | - | - | 10mA | - | Low Side | - | 2.5A | Not Required | 15mA | - | - | - | Non-Inverting | 7.5 μs | General Purpose | 4.7V | - | 30V | - | - | - | - | - | - | 30V | - | - | - | - | 1:1 | - | 4.7V~30V | 4 | Open Load Detect, Over Temperature | - | - | - | - | 500m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22932BYFPT Texas Instruments | 500 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 6-XFBGA, DSBGA | YES | 6 | - | - | - | - | - | 160 μs | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | General Purpose | 90mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 800mW | BOTTOM | BALL | 260 | 1 | 1.2V | 0.4mm | - | - | - | TPS22932 | 6 | - | 1 | - | - | P-Channel | - | 3.6V | - | - | - | 1 | 3.6V | On/Off | - | - | - | - | 500mA | High Side | 800mW | 500mA | - | - | NO | - | 860nA | Non-Inverting | 450 μs | General Purpose | 1.1V | - | 3.6V | - | - | - | - | - | - | 3.6V | - | - | - | - | 1:1 | - | 1.1V~3.6V | - | - | - | - | - | - | 55m Ω | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | 500μm | - | 1mm | 1.4mm | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2548-2YMM Microchip Technology | 49 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | 22 μs | - | -40°C~85°C TA | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.5A | - | MIC2548 | - | - | 1 | - | - | N-Channel | 1.5A | - | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | 75μA | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | 5 ms | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 80mOhm | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AUIPS6021 Infineon Technologies | 1688 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2013 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 25W | 25W | SINGLE | - | - | 1 | 14V | - | - | - | - | AUIPS6021 | - | - | 1 | - | - | N-Channel | 12A | - | - | 6/28V | - | - | 36.3V | On/Off | - | - | - | 2.2mA | 32A | High Side | 25W | 12A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 35μs | - | - | 65 μs | 5.5V | - | - | - | - | 1:1 | - | 36V Max | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 40 μs | - | 24m Ω | - | - | 80 μs | OVER CURRENT; THERMAL; TRANSIENT | - | - | Auto Restart | 16.51mm | - | 10.67mm | 4.83mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() VND5160JTR-65-E STMicroelectronics | In Stock | - | - | 42 Weeks | - | Surface Mount | Surface Mount | PowerSSO-12 | - | 12 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Active | 3 (168 Hours) | - | - | - | - | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VND5160 | - | - | 2 | - | - | N-Channel | 5A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 160m Ω (Max) | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULQ2004ATDRG4Q1 Texas Instruments | 3120 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | SILICON | 1.1V | 7 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | - | ULQ2004 | 16 | - | 7 | - | - | NPN | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Low Side | - | - | Not Required | - | - | - | - | Inverting | - | Relay, Solenoid Driver | - | SWITCHING | - | - | - | - | - | NPN | - | - | 50V | 500mA | - | - | 1:1 | MS-012AC | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN610SP-E STMicroelectronics | 40 | - | Datasheet | - | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | 50 μs | - | -40°C~150°C TJ | Tube | - | VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | - | 10mOhm | Matte Tin (Sn) - annealed | - | - | - | - | 139W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VN610 | 10 | - | 1 | - | - | N-Channel | 75A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | - | 10μA | - | High Side | 139W | 45A | Not Required | - | - | - | - | Non-Inverting | 50 μs | General Purpose | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 10m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Auto Restart | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLE6288RAUMA2 Infineon Technologies | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | no | Last Time Buy | 3 (168 Hours) | 36 | - | EAR99 | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | not_compliant | - | NOT SPECIFIED | TLE6288 | 36 | - | 6 | Not Qualified | - | N-Channel | - | - | 5.5V | - | 4.5V | - | - | SPI | - | - | - | 10mA | - | High Side or Low Side | 800mW | 2A | 4.5V~5.5V | - | - | 200 ns | 5mA | - | - | General Purpose | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 6V~16V | - | Open Load Detect, Over Temperature, Over Voltage | - | - | 10 µs | 3.6A | 150m Ω | 12V | - | 20 µs | OVER CURRENT; OVER VOLTAGE | - | 6V | Status Flag | - | 3.5mm | 15.9mm | 11mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BD2224G-TR ROHM Semiconductor | 1659 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | 3 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 200mOhm | - | - | - | - | - | 670mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | BD2224 | 5 | - | 1 | Not Qualified | - | N-Channel | 550mA | 5V | - | 5V | - | - | - | On/Off | - | - | - | - | - | High Side | - | 350mA | Not Required | - | - | - | - | Non-Inverting | 1.5 ms | USB Switch | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 1:1 | - | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 0.35A | 150m Ω | - | - | 40 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Slew Rate Controlled, Status Flag | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2004-0.5YML-TR Microchip Technology | 6 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad, 6-MLF® | - | 6 | 6-MLF® (2x2) | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 100MOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 500mA | - | MIC2004 | - | - | 1 | - | 6V | P-Channel | 500mA | - | - | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 70mOhm | - | - | - | - | - | - | Load Discharge | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2065DDBVT Texas Instruments | 122 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | TPS2065 | - | - | 1 | - | - | N-Channel | - | - | - | - | - | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | 4.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 96m Ω | - | - | - | - | - | - | Status Flag | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() TPS2048ADRG4 Texas Instruments | 23 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 141.690917mg | - | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | TPS2048 | 16 | - | 4 | - | - | N-Channel | - | - | - | - | - | 4 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | General Purpose | 2.7V | - | 5.5V | - | - | - | - | - | - | 5.5V | - | - | - | - | 2 x 1:2 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 80m Ω | - | - | - | - | - | - | Status Flag | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VND5E008AYTR-E STMicroelectronics | 377 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, VIPOWER™ | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.5mm | not_compliant | - | 30 | VND5E008 | 36 | - | 2 | Not Qualified | - | N-Channel | 53A | - | - | - | 4.5V | - | - | On/Off | - | - | - | 3.5mA | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~28V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 76A | 8m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | Auto Restart | - | - | 10.3mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RT9715EGB Richtek USA Inc. | 152 | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | - | 90mOhm | - | - | - | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.939mm | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | N-Channel | 1.1A | - | - | - | 2.7V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 1.5A | 90m Ω | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | Load Discharge, Status Flag | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - |