- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Number of Ports | Nominal Supply Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Case Connection | Adjustable Threshold | Quiescent Current | Input Type | Switch Type | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Output Polarity | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Max Dual Supply Voltage | Interface IC Type | Switching Frequency-Max | Driver Number of Bits | Fault Protection | Avalanche Energy Rating (Eas) | FET Technology | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Supply Voltage1-Min | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXMS6001N3TA Diodes Incorporated | 28754 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | SILICON | 1 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | INTELLIFET® | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | 675mOhm | Matte Tin (Sn) | - | - | 1.5W | 1.5W | DUAL | GULL WING | 260 | - | - | - | - | - | 40 | ZXMS6001 | 4 | - | 1 | - | - | N-Channel | 1.1A | - | - | - | - | - | 6V | On/Off | - | - | - | Low Side | ENHANCEMENT MODE | 1.5W | 1.1A | Not Required | - | SOURCE | - | - | Non-Inverting | General Purpose | - | SWITCHING | - | - | - | - | 27ns | 60V | 26 ns | - | 1.1A | - | - | 1:1 | 1V | - | 60V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 550 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | 520m Ω | - | - | 520mOhm | - | - | - | - | - | Auto Restart | 1.65mm | - | 6.7mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2045D Texas Instruments | 1835 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2045 | 8 | - | 1 | - | - | N-Channel | - | - | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 725mW | - | Not Required | - | - | NO | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 80m Ω | - | - | 135mOhm | - | - | - | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLE75008EMDXUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | N-Channel | 330mA | - | - | - | - | - | - | SPI | - | - | - | Low Side | - | - | - | 3V~5.5V | - | - | - | 5A | - | Relay, Solenoid Driver | - | - | - | - | - | Halogen Free | - | 55V | - | - | - | - | - | 1:8 | - | - | 3V~28V | 55V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() VND5E050MCKTR-E STMicroelectronics | 2076 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | VND5E050 | - | - | 2 | - | - | N-Channel | 19A | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | 6mA | - | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~28V | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 50m Ω (Max) | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP2162AFGEG-7 Diodes Incorporated | 3000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e4 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | AP2162A | 8 | - | 2 | - | - | P-Channel | 1A | - | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | - | NO | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 85m Ω | - | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | 0.63mm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX1693EUB Maxim Integrated | 100 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | - | -40°C~85°C TA | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | MAX1693 | 10 | - | 1 | Not Qualified | - | P-Channel | - | - | - | 5V | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 444mW | - | Not Required | - | - | NO | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 60m Ω | - | - | 60mOhm | - | - | - | - | - | Status Flag | - | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A6801SEP-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | - | -20°C~85°C TA | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | QUAD | J BEND | 260 | 1 | 3.3V | 1.27mm | unknown | - | 40 | A6801 | 28 | - | 8 | Not Qualified | 50V | Bipolar | 600mA | - | 5.5V | 3.3/5V | 3V | - | - | Strobe, Parallel | - | - | - | Low Side | - | - | 600mA | 3V~5.5V | - | - | - | - | Non-Inverting | Latched Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 50V Max | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | TRANSIENT | - | - | - | - | - | 4.57mm | 11.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS65286RHDT Texas Instruments | 265 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | - | 260 | 1 | 24V | - | - | - | - | TPS65286 | - | - | 2 | - | - | N-Channel | - | - | - | - | 4.5V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | - | - | - | YES | 800μA | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1.21 | - | 1:1 | - | - | 4.5V~28V | - | - | 500kHz | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO | - | - | - | - | 100m Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | 1mm | - | 5mm | 5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2181FMG-7 Diodes Incorporated | 3000 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | 29.993795mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | AP2181 | 6 | - | 1 | - | - | P-Channel | 1.5A | - | 5.5V | 3/5V | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 2A | 90m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | - | SINK | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPS2221PWPR Texas Instruments | 645 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | 72mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2221 | 14 | - | 2 | - | - | - | - | - | 3.6V | - | 3V | 3 | - | Parallel | POWER SUPPLY SUPPORT CIRCUIT | 1 | - | High Side | - | - | - | Not Required | - | - | YES | - | - | PCMCIA Switch | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 3:2 | - | - | 1.8V 3.3V 5V | - | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 97m Ω | - | - | - | - | - | - | - | - | Status Flag | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22916CYFPT Texas Instruments | 500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 4-XFBGA, DSBGA | YES | 4 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | - | NOT SPECIFIED | TPS22916 | - | - | 1 | - | - | P-Channel | - | - | - | - | 1V | - | - | - | - | - | - | High Side | - | - | - | 1V~5.5V | - | - | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | Reverse Current | - | - | - | - | 200m Ω | - | - | - | - | TRANSIENT | - | SOURCE | - | Slew Rate Controlled | 500μm | - | 0m | 0m | 0m | - | - | ROHS3 Compliant | - | ||
![]() TPS2033DRG4 Texas Instruments | 23 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2033 | 8 | - | 1 | - | - | N-Channel | - | - | - | 3/5V | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | General Purpose | 4.5V | - | - | 5.5V | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | 1 | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 20000 µs | 2.2A | 33m Ω | - | - | - | 40000 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2151AFM-7 Diodes Incorporated | 2838 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | YES | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-N6 | 1 | - | - | P-Channel | 500mA | - | 5.5V | - | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 0.6A | 90m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE | - | Status Flag | - | 0.605mm | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE7235EMXUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | TLE7235 | 24 | - | 8 | - | - | N-Channel | 350mA | - | - | - | 3V | - | - | SPI | - | - | 15mA | High Side or Low Side | - | - | - | 3V~5.5V | - | - | - | 10A | - | General Purpose | - | - | - | - | - | Halogen Free | - | 52V | - | - | - | - | - | 1:8 | - | - | 9V~16V | 52V | - | - | - | Open Load Detect, Over Temperature | - | - | 100 μs | 5A | 900m Ω, 1.6 Ω | 13.5V | - | - | 100 μs | TRANSIENT; OVER CURRENT; THERMAL | - | SOURCE SINK | 9V | - | - | 1.7mm | - | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MIC5800BN Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | 240 | 4 | 5V | - | - | - | 30 | MIC5800 | 14 | - | 4 | Not Qualified | - | Bipolar | 500mA | - | - | 5/12V | - | - | - | Strobe, Parallel | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | Latched Driver | - | - | - | - | OPEN-COLLECTOR | - | - | - | - | - | - | - | INVERTED | 1:1 | - | STANDARD | 50V Max | - | - | - | 4 | - | - | - | - | 0.5A | - | - | - | - | - | TRANSIENT | - | SINK | - | - | - | 5.588mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VB325SP-E STMicroelectronics | 90 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | -40°C~150°C TJ | Tube | - | VIPower™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 125W | - | - | - | - | - | - | - | 150Hz | - | VB325 | - | - | 1 | - | - | Bipolar | - | - | - | - | - | - | - | Parallel | - | - | - | Low Side | - | 125W | - | 4.5V~5.5V | - | - | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 1:1 | - | - | 30V Max | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD8LA700EFV-CE2 ROHM Semiconductor | 172000 | - | - | 11 Weeks | - | - | - | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G24 | 8 | - | - | N-Channel | - | - | - | - | 4V | - | - | SPI | - | - | - | Low Side | - | - | - | 3V~5.5V | - | - | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 4:8 | - | - | 3V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 50 µs | - | 1.3 Ω | - | - | - | 50 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | 1mm | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BTS5480SFXUMA1 Infineon Technologies | 11 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 36-BSSOP (0.295, 7.50mm Width) | - | 36 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Reversave™ | - | - | Not For New Designs | 3 (168 Hours) | 36 | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | BTS5480 | - | - | 4 | - | - | N-Channel | - | - | - | - | - | - | - | SPI | - | - | 10mA | High Side | - | - | - | 3V~5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:4 | - | - | 8V~17V | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 3.5m Ω, 11m Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled | - | 2.65mm | 12.8mm | 7.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() MIC2547-1YTS Microchip Technology | 41 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC2547 | - | - | 2 | - | - | N-Channel | 1.5A | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | 1.5A | Not Required | - | - | - | - | Non-Inverting | USB Switch | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV120PWR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | -40°C~105°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | - | DRV120 | - | - | 1 | - | - | N-Channel | - | 26V | - | - | - | - | - | On/Off | - | - | - | Low Side | - | - | 160mA | Not Required | - | - | - | - | Non-Inverting | Relay, Solenoid Driver | - | - | - | - | OPEN-DRAIN | - | - | - | - | - | - | - | - | 1:1 | - | STANDARD | 6V~26V | - | - | - | 1 | Over Temperature, UVLO | - | - | - | 0.25A | - | - | 125°C | - | - | THERMAL; UNDER VOLTAGE | 105°C | - | - | Internal PWM, Status Flag | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |