- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC4066MEL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 80 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85Ohm | - | - | - | - | - | - | - | - | - | - | - | - | MC74VHC4066 | - | - | - | - | - | - | 9V | - | - | - | - | - | - | 4 | 12V | 2V | - | 40μA | - | - | - | - | SPST | - | 80 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 160MHz | 70Ohm | - | - | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | 15 Ω | - | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT8053MG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 30 ns | - | -55°C~85°C TA | Tube | 2006 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3V | 1.27mm | NOT SPECIFIED | MC74LVXT8053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 2 | - | 3 | 6V | 2V | - | 40μA | - | - | - | - | DPST | 4 ns | 30 ns | Demultiplexer, Multiplexer | 6 | - | Single | 120MHz | - | - | - | - | 25Ohm | - | - | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | - | 15ns | - | 2V~6V | - | - | 0.02A | - | - | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LV4053DB,112 Nexperia USA Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 95 ns | - | -40°C~125°C TA | Tube | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | 165Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 400mW | - | GULL WING | 260 | 3 | 2V | - | 30 | 74LV4053 | - | 16 | - | - | - | - | 3.3V | - | - | - | - | 6 | - | 3 | 6V | 1V | SINGLE-ENDED MULTIPLEXER | 80μA | - | 500mW | - | - | - | 8 ns | 125 ns | Demultiplexer, Multiplexer | - | - | Dual, Single | - | - | - | - | - | 105Ohm | - | - | - | 2:1 | 50 dB | 2μA | 3.5pF | 5Ohm | SPDT | 31ns, 24ns | - | 2 Ω | - | - | 97ns | 70ns | 1V~6V | - | - | - | - | - | 2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MM74HC4052N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 290 ns | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | 230Ohm | - | - | - | - | 600mW | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | 25mA | - | Non-Inverting | - | - | - | - | - | 2 | 6V | 2V | - | - | 16μA | 600mW | - | - | - | 60 ns | 355 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Dual | 30MHz | - | - | 6V | 35MHz | 100Ohm | 1V | - | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4066MELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | SOEIAJ-14 | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 30Ohm | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | MC74LVXT4066 | - | - | - | 4 | - | - | - | - | - | - | - | 4 | - | 4 | 5.5V | 2V | - | 40μA | - | - | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | 4 | - | Single | 150MHz | - | - | - | 160MHz | 20Ohm | - | - | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | 10Ohm | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ISL8392IBZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | SOIC | - | 16 | - | - | 75 ns | - | - | Bulk | 2001 | e3 | - | Active | 3 (168 Hours) | 16 | - | - | 35Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | - | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | - | INDUSTRIAL | 1 | - | - | 12V | 2V | - | 10nA | - | - | 1μA | 4 | SPST | - | 130 ns | - | - | - | Dual, Single | 300MHz | - | -5V | 6V | - | - | 2V | - | 5V | - | 71 dB | - | - | 0.3Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ISL43L840IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16-QFN (3x3) | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mOhm | - | - | - | 4:1 | - | 4nA | 62pF | - | SP4T | - | -96pC | 120mOhm | -100dB @ 100kHz | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MM74HC4052MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | -40°C~85°C TA | Tube | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 35MHz | 100Ohm | - | - | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU201AM NJR Corporation/NJRC | 17549 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-DMP | - | - | - | 0°C~70°C TA | Tube | 1999 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 1:1 | - | 100nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | 20pC | - | - | - | - | - | - | - | - | - | ±15V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD74HCT4316MT Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 50 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Discontinued | 1 (Unlimited) | 16 | SMD/SMT | - | 170Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 2V TO 10V (VCC-VEE) SUPPLY | - | - | GULL WING | 260 | 4 | 4.5V | 1.27mm | NOT SPECIFIED | 74HCT4316 | - | 16 | - | - | Not Qualified | 25mA | - | - | - | 5V | - | 4 | - | - | 5.5V | 4.5V | - | - | - | - | 16μA | - | SPST | - | 56 ns | - | - | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | 200MHz | 170Ohm | - | - | - | 1:1 | 62 dB | 100nA | 5pF | 5Ohm | SPST - NO | 37ns, 37ns | - | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVX4052MG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | MC74LVX4052 | - | 16 | - | - | Not Qualified | - | - | - | - | -3.3/GND3.3/5V | - | 1 | - | 2 | 6V | 2.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | - | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4051MG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | MC74LVX4051 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 8 | - | 1 | 6V | 2.5V | - | 40μA | - | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | 2.05mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4053MELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3V | - | 40 | MC74LVX4053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 1 | - | 3 | 6V | 2.5V | - | 40μA | - | - | - | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±3V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | 2:1 | 70 dB | 100nA | 10pF | 10Ohm | SPDT | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 0.02A | - | - | 2.05mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC4051MELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | MC74VHC4051 | - | - | - | - | - | - | 6V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | - | - | - | - | - | 100Ohm | - | - | - | 8:1 | - | 100nA | 130pF | - | - | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4053AFG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tube | 2012 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 3 | 4.5V | 1.27mm | 40 | 74HC4053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 2 | - | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | - | DPST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | Dual, Single | 120MHz | 0.08mA | -4.5V | 6V | - | 100Ohm | 1V | - | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | - | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX4715EXK T Maxim Integrated | 365 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX4715 | - | 5 | - | - | Not Qualified | - | - | - | 3.6V | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mOhm | - | - | - | 1:1 | 54 dB | 1nA | 55pF 55pF | - | SPST - NO | 18ns, 12ns | 20pC | - | - | BREAK-BEFORE-MAKE | - | - | 1.6V~3.6V | - | NO | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX319CSA T Maxim Integrated | 6800 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 145 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | - | MAX319 | - | 8 | - | - | - | - | 20V | - | - | - | - | 1 | - | 1 | 30V | 10V | - | 1μA | 100pA | - | 100pA | - | - | - | 175 ns | - | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 2:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPDT | 175ns, 145ns | 3pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ISL43240IAZ Renesas Electronics America Inc. | 60 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | Industrial grade | -40°C~85°C TA | Bulk | 2001 | e3 | - | Active | 3 (168 Hours) | 20 | - | - | 18Ohm | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | ISL43240 | - | 20 | R-PDSO-G20 | - | - | - | - | - | - | - | - | 8 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~12V ±2V~6V | - | - | - | -5V | - | - | 25Ohm | - | - | - | 2:1 | 71 dB | 200pA | 10pF 10pF | 0.5Ohm | SPDT | 65ns, 50ns | 5pC (Max) | 500m Ω | - | - | 75ns | 55ns | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX319ESA Maxim Integrated | 18 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 145 ns | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | - | - | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | - | MAX319 | - | 8 | - | - | - | - | 20V | - | - | - | - | 1 | 25V | - | 30V | 10V | - | 1μA | 100pA | - | 100pA | - | - | - | 175 ns | - | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | 30mA | - | 2:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPDT | 175ns, 145ns | 3pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | 35Ohm | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX4512ESE Maxim Integrated | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4512 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | - | 12/+-15V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | - | -15V | - | - | 160Ohm | - | - | - | 1:1 | 62 dB | 500pA | 10pF 5pF | 3Ohm | SPST - NO | 500ns, 400ns | 1.5pC | - | - | BREAK-BEFORE-MAKE | 500ns | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - |