- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Number of Ports | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Halogen Free | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9535DW Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | 16 | - | -40°C~85°C | Tube | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | - | - | CA9535 | 24 | - | 2 | - | Push-Pull | - | - | - | I2C, SMBus | 2 | 25mA | - | 16 | 400kHz | - | - | Yes | 10mA 25mA | POR | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9555DWRG4 Texas Instruments | 37 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | 624.398247mg | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | - | NOT SPECIFIED | CA9555 | 24 | - | 2 | Not Qualified | Push-Pull | 5.5V | - | - | I2C, SMBus | 2 | - | - | 16 | 400kHz | - | - | Yes | 10mA 25mA | POR | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM8335TLE/NOPB Texas Instruments | 28 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-WFBGA, DSBGA | YES | 16 | - | 8 | - | 0°C~85°C | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.8V~3.3V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | LM8335 | - | - | - | - | Open Drain | 3.3V | - | - | MIPI® RFFE | - | - | - | - | 26MHz | - | - | No | - | POR | 675μm | - | 2.5mm | 2.3mm | 675μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9554CPWJ NXP USA Inc. | 38 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCA9554 | 16 | R-PDSO-G16 | - | Not Qualified | Push-Pull | - | - | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9501BS,118 NXP USA Inc. | 6000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.65mm | 30 | PCA9501 | 20 | S-PQCC-N20 | - | Not Qualified | Push-Pull | - | 3/3.3V | - | I2C, SMBus | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | - | - | Yes | 100μA 25mA | EEPROM, POR | - | 1mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9534RGVRG4 Texas Instruments | 30065 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | 16 | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 5V | 0.65mm | NOT SPECIFIED | CA9534 | 16 | - | - | Not Qualified | Push-Pull | 5.5V | 2.5/5V | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | 0.175mA | - | Yes | 10mA 25mA | POR | 1mm | - | 4mm | 4mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9554BPWJ NXP USA Inc. | 380 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCA9554 | 16 | R-PDSO-G16 | - | Not Qualified | Push-Pull | - | - | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9698DGG,518 NXP USA Inc. | 12284 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | 40 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 3 (168 Hours) | 56 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | PCA9698 | 56 | R-PDSO-G56 | - | Not Qualified | Open Drain | - | 2.5/5V | - | I2C | 2 | - | - | 40 | 1MHz | - | - | Yes | 10mA 25mA | POR | - | 1.2mm | 14mm | 6.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9505DGG,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | 40 | - | -40°C~85°C | Tube | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 56 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | PCA9505 | 56 | R-PDSO-G56 | - | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C | 2 | - | - | 40 | 400kHz | - | - | Yes | 100μA 25mA | POR | - | 1.2mm | 14mm | 6.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9536D,118 NXP USA Inc. | 7 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | 30 | PCA9536 | 8 | R-PDSO-G8 | - | - | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 1 | - | - | 4 | 400kHz | - | - | No | 10mA 25mA | POR | - | 1.75mm | - | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCA6408RGTR Texas Instruments | 301 | - | - | - | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 24.097095mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | no | Obsolete | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.65V~5.5V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | TCA6408 | 16 | - | - | Not Qualified | Push-Pull | 5.5V | - | - | I2C, SMBus | 1 | 25mA | - | 8 | 400kHz | - | - | Yes | 10mA 25mA | POR | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PCF8575CTS/1,118 NXP USA Inc. | 19 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e4 | - | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | NOT SPECIFIED | PCF8575 | 24 | R-PDSO-G24 | - | Not Qualified | Push-Pull | - | 5V | - | I2C | 2 | - | - | 16 | 400kHz | - | - | Yes | 25mA | POR | - | 2mm | 8.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT9554AYI-GT2 ON Semiconductor | 52 | - | Datasheet | - | - | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | 2.3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.65mm | NOT SPECIFIED | CAT9554A | 16 | - | - | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | - | Halogen Free | Yes | 10mA 24mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCF8574DWRE4 Texas Instruments | 48 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | NOT SPECIFIED | PCF8574 | 16 | - | - | Not Qualified | Push-Pull | 6V | 3/5V | - | I2C | 1 | - | - | 8 | 100kHz | 0.1mA | - | Yes | 1mA 25mA | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9538DW Texas Instruments | 28 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | 8 | - | -40°C~85°C | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | 1.27mm | NOT SPECIFIED | CA9538 | 16 | - | - | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | 0.175mA | - | Yes | 10mA 25mA | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9538APWJ NXP USA Inc. | 500 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 24 | - | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCA9538 | 16 | R-PDSO-G24 | - | Not Qualified | Push-Pull | - | - | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | - | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP23016T-I/SS Microchip Technology | 2500 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | 2V~5.5V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | MCP23016 | - | - | - | - | Push-Pull | 5.5V | - | 1 | I2C | 2 | - | - | - | 400kHz | - | - | Yes | 25mA | POR | - | 2mm | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9534ADWR Texas Instruments | 6500 |
| - | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | CA9534 | 16 | - | - | - | Push-Pull | 5.5V | 2.5/5V | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | 0.175mA | - | Yes | 10mA 25mA | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9554PWRG4 Texas Instruments | 2769 |
| - | - | NRND (Last Updated: 5 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 61.887009mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | - | NOT SPECIFIED | CA9554 | 16 | - | - | Not Qualified | Push-Pull | 5.5V | 2.5/5V | - | I2C, SMBus | 1 | - | - | 8 | 400kHz | 0.175mA | - | Yes | 10mA 25mA | POR | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9536DGKRG4 Texas Instruments | 163 |
| - | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | CA9536 | 8 | R-PDSO-G8 | - | - | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 1 | - | - | 4 | 400kHz | 0.15mA | - | No | 10mA 25mA | POR | - | 1.07mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - |