- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Package / Case
- RoHS Status
- Number of Functions
- Packaging
- Part Status
- Base Part Number
- Pin Count
- Mounting Type
- Operating Temperature
- Type
Attribute column
Categories
Interface - Signal Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Min Input Voltage | Clamping Voltage | Data Bus Width | Number of Inputs | Max Input Voltage | Differential Output | Number of Drivers | Number of Transceivers | Negative Supply Voltage-Nom | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Number of Signal Lines | Pull-up Resistance-Nom | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1344AIG#PBF Linear Technology/Analog Devices | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | -40°C~85°C | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Cable | - | Matte Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1344 | 24 | - | - | Not Qualified | 5V | - | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | YES | - | 6 | -5V | - | - | 6 | 153Ohm | 1.78mm | - | 8.33mm | 5.38mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC1344IG#PBF Linear Technology/Analog Devices | 200 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Cable | - | Matte Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1344 | 24 | R-PDSO-G24 | - | Not Qualified | - | +-5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | -5V | - | - | 6 | 104Ohm | - | 2mm | 8.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1344ACG#PBF Linear Technology/Analog Devices | 124 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | 0°C~70°C | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Cable | - | Matte Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1344 | 24 | - | - | - | 5V | - | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | YES | - | - | -5V | -5V | - | 6 | 153Ohm | - | 2mm | 8.2mm | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCLT3-8BQ7-TR STMicroelectronics | 92 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | 8 | - | Serial | - | - | - | - | 15V~35V | - | - | - | - | - | - | - | - | SCLT3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCLT3-8BT8 STMicroelectronics | 9638 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | 38 | 130.010913mg | - | -25°C~85°C | Tube | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | Serial | - | Matte Tin (Sn) | - | 850mW | 9V~35V | DUAL | GULL WING | 260 | 1 | 24V | 0.5mm | - | 40 | SCLT3 | 32 | R-PDSO-G32 | - | - | 35V | - | 15V | 8 | SPI, Serial | - | - | 1.6mA | - | - | NO | - | -30V | 46V | 16b | 8 | 35V | - | - | - | - | - | - | - | - | 950μm | - | 9.8mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC5614DP Texas Instruments | 1257 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 156.489368mg | - | 0°C~70°C | Tube | - | e4 | no | Obsolete | 2 (1 Year) | 9 | - | SCSI | 110Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | UCC5614 | 16 | - | - | - | - | 3/5V | - | - | - | - | - | 218mA | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 9 | 110Ohm | - | 1.75mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC561DP Texas Instruments | 13 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Commercial grade | 0°C~70°C | Tube | - | e4 | no | Obsolete | 1 (Unlimited) | 27 | EAR99 | SCSI, LVD | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | UCC561 | 16 | - | 3 | - | 5.25V | - | - | - | - | - | - | 40mA | - | 25.4A | - | 40mA | - | - | - | - | - | NO | - | - | - | - | - | 27 | 237Ohm | 1.58mm | - | 10mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC1344CG#PBF Linear Technology/Analog Devices | 10 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | 0°C~70°C | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Cable | - | Matte Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1344 | 24 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | -5V | - | - | 6 | 104Ohm | - | 2mm | 8.2mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC5606DP Texas Instruments | 6 | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 156.489368mg | - | 0°C~70°C | Tube | - | e4 | no | Obsolete | 2 (1 Year) | 9 | - | SCSI | 110Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | UCC5606 | 16 | - | - | - | - | 3.3V | - | - | - | - | - | 210mA | - | - | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | 9 | 110Ohm | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC5630AMWPTR Texas Instruments | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | 723.394782mg | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | no | Obsolete | 1 (Unlimited) | 9 | - | SCSI, LVD, SE | 105Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | UCC5630 | 36 | - | - | - | - | 3/5V | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 9 | 105Ohm | - | 2.64mm | 15.385mm | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC1344ACG Linear Technology/Analog Devices | 867 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 0°C~70°C | Tube | 2000 | e0 | - | Active | 1 (Unlimited) | 6 | EAR99 | Cable | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 235 | 1 | 5V | - | not_compliant | 20 | LTC1344 | 24 | R-PDSO-G24 | - | Not Qualified | - | +-5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | -5V | -5V | - | 6 | 153Ohm | - | 2mm | 8.2mm | 5.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() UCC5606PWPTR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 9 | - | SCSI | 110Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | UCC5606 | 24 | - | - | - | - | 3.3V | - | - | - | - | - | - | 218mA | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 9 | 110Ohm | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC5630AMWP Texas Instruments | 295 | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | 723.394782mg | - | 0°C~70°C | Tube | - | e4 | no | Obsolete | 1 (Unlimited) | 9 | - | SCSI, LVD, SE | 105Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | UCC5630 | 36 | - | - | - | - | 3/5V | - | - | - | - | - | 13mA | 20mA | - | - | - | - | - | - | - | - | YES | 1 | - | - | - | - | 9 | 105Ohm | 2.54mm | - | 15.39mm | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC5672PWPTR Texas Instruments | 253 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 117.508773mg | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 9 | - | SCSI, LVD, SE | 105Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | UCC5672 | 28 | - | - | - | - | 3/5V | - | - | LVDS | - | - | 35mA | 35mA | - | - | - | - | - | - | - | - | YES | - | - | - | - | 150°C | 9 | 105Ohm | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL2218-285PWR Texas Instruments | 3020 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | 0°C~125°C | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 9 | - | SCSI | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.5V~5.5V | DUAL | GULL WING | 260 | 1 | 4.75V | 0.65mm | - | - | TL2218 | 20 | - | - | - | - | 3.5/5.5V | - | - | - | - | - | 228mA | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 9 | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC5638FQP Texas Instruments | 212 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 181.692094mg | - | 0°C~70°C | Tray | - | e4 | no | Obsolete | 3 (168 Hours) | 15 | EAR99 | SCSI, LVD, SE | 110Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2.7V~5.25V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | UCC5638 | 48 | - | - | - | - | 3.3V | - | - | - | - | - | 25mA | 25mA | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 15 | 105Ohm | - | 1.6mm | 7mm | 7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() UCC5640PW24TR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 89.499445mg | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 9 | - | SCSI, LVD | 105Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | UCC5640 | 24 | - | - | - | - | 3/5V | - | - | - | - | - | 25mA | 25mA | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 9 | 105Ohm | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC5619MWP Texas Instruments | 7 | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | 723.394782mg | - | 0°C~70°C | Tube | - | e4 | no | Obsolete | 1 (Unlimited) | 27 | EAR99 | SCSI | 110Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 4.75V | 0.8mm | - | - | UCC5619 | 36 | - | - | - | - | 4.75V | - | - | - | 7V | 4V | 65mA | 650mA | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 27 | 110Ohm | - | 2.64mm | 15.385mm | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC5672PWPTRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 117.508773mg | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 9 | - | SCSI, LVD, SE | 105Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | UCC5672 | 28 | - | - | - | - | 3/5V | - | - | - | - | - | 35mA | 35mA | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 9 | 105Ohm | - | 1.2mm | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC5614PWP Texas Instruments | 23 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | - | 0°C~70°C | Tube | - | e4 | no | Discontinued | 2 (1 Year) | 9 | - | SCSI | 110Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | UCC5614 | - | - | - | - | - | 3/5V | - | - | - | - | - | - | 218mA | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 9 | 110Ohm | - | 1.2mm | 7.8mm | 4.4mm | - | No | - | ROHS3 Compliant | Contains Lead |