- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Quiescent Current | Turn On Delay Time | Logic Function | Output Current-Max | Max Input Voltage | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Fault Protection | Number of Drivers | Supply Voltage1-Nom | Drain to Source Resistance | High Side Driver | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV201AYMBR Texas Instruments | 41 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-XFBGA, CSPBGA | - | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | Camera | - | - | 2.5V~4.8V | BOTTOM | - | 260 | - | 3.7V | 0.4mm | - | DRV201 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 3.7V | 4.8V | - | 2.5V | - | I2C | - | - | - | - | 120μA | Half Bridge | - | 120μA | - | AND | - | - | - | - | - | - | - | 2.5V~4.8V | - | - | - | - | - | - | - | - | Voice Coil Motor | - | - | 300μm | - | 1.2mm | 800μm | 286μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK672-630AN-E ON Semiconductor | 15135 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | 45kHz | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | - | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | - | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | 4.75V | - | Parallel | - | - | - | - | - | Half Bridge (2) | - | - | - | AND | 10A | - | - | - | - | 42V | 2.2A | 0V~42V | - | - | - | - | - | - | Stepper | - | - | Unipolar | 1, 1/2 | 4.5mm | - | 29.2mm | 14.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV2665RGPR Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 4 (72 Hours) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Haptic Feedback | - | - | 3V~5.5V | QUAD | NO LEAD | 260 | - | 3.6V | 0.5mm | NOT SPECIFIED | DRV2665 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 200V | - | 5.5V | - | - | 3V | 1 | Analog, I2C | - | - | ANALOG CIRCUIT | - | 5mA | Differential | - | 5mA | - | AND | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo | - | - | 1mm | - | 4mm | 4mm | 930μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3938SLDTR-T Allegro MicroSystems | 1 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | 38-TSSOP | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 85°C | -20°C | General Purpose | - | - | 18V~50V | - | - | - | - | - | - | - | A3938 | - | Controller - Commutation, Direction Management | 1 | - | - | - | - | - | - | - | - | Parallel, PWM | 13.2V | 10.8V | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A3942KLGTR-T Allegro MicroSystems | 6285 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 38 | - | EAR99 | - | Matte Tin (Sn) | - | - | Automotive | - | - | 4.5V~60V | DUAL | GULL WING | NOT SPECIFIED | - | 4.75V | 0.5mm | NOT SPECIFIED | A3942 | - | Controller - Commutation, Direction Management | - | Not Qualified | - | 25mA | - | - | - | - | - | SPI, Parallel | - | - | - | - | - | Pre-Driver - High Side (4) | - | - | 22.3 μs | - | - | - | - | - | - | - | - | - | - | 4 | 36V | - | YES | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | Brushed DC | - | - | - | 1.2mm | 9.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LB11948T-TLM-E ON Semiconductor | 7 | - | Datasheet | 18 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 30-TSSOP (0.220, 5.60mm Width) | - | 30 | - | - | - | -20°C~85°C TA | Cut Tape (CT) | 2012 | - | e6 | yes | Obsolete | 3 (168 Hours) | 30 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 3V~15V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | NOT SPECIFIED | LB11948 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | 5V | 3V | - | Parallel | - | - | - | - | 1A | Half Bridge (4) | - | - | - | - | 0.5A | - | - | - | - | 15V | 400mA | 3V~15V | - | - | - | - | - | - | Stepper | - | - | Bipolar | - | 1mm | - | 9.75mm | 5.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L99H01QF STMicroelectronics | 10006 |
| Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | - | -40°C~150°C TJ | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 6V~28V | QUAD | GULL WING | 235 | - | 13V | 0.8mm | 30 | L99H | - | Controller - Commutation, Direction Management | 1 | - | - | - | - | 28V | 3.3/56/28V | 6V | - | SPI | - | - | BRUSH DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (2) | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | - | ||
![]() DRV8833CRTET Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DC Motors, General Purpose, Solenoids | ALSO OPERATES WITH THE RANGE OF 0V TO 5.5V SUPPLY | - | 2.7V~10.8V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | DRV8833 | - | - | 2 | - | - | 1A | - | 10.8V | - | - | - | PWM | - | - | BRUSH DC MOTOR CONTROLLER | 1.7mA | - | Half Bridge (4) | 600mA | - | - | - | - | - | - | 600mA | 3mA | - | - | 2.7V~10.8V | Over Temperature, Short Circuit | - | - | 1.735Ohm | - | - | - | - | - | - | - | 800μm | - | 3mm | 3mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8806PWPR Texas Instruments | 14000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 8.2V~40V | DUAL | GULL WING | 260 | - | 24V | - | - | DRV8806 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | - | - | 8.2V | - | SPI | - | - | STEPPER MOTOR CONTROLLER | - | 2A | Low Side (4) | - | - | - | AND | 2A | - | - | - | 3mA | - | - | 8.2V~40V | - | - | - | - | - | - | - | - | Brushed DC | Unipolar | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L9958 STMicroelectronics | 6040 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 4.5V~5.5V | DUAL | GULL WING | 245 | - | - | - | - | L9958 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 300mV | - | - | - | - | - | - | SPI | - | - | - | - | 20μA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | 4V~28V | - | - | - | - | - | - | - | SOURCE SINK | Brushed DC | Bipolar | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BD63860EFV-E2 ROHM Semiconductor | 5050 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | - | 40 | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 28 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 16V~28V | DUAL | GULL WING | 260 | - | 24V | 0.65mm | 10 | BD63860 | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | 24V | - | - | Serial | - | - | - | 4mA | - | Half Bridge (4) | - | - | - | AND | - | - | - | - | 7mA | - | - | 16V~28V | - | - | - | - | - | - | Stepper | - | - | Bipolar | 1, 1/2, 1/4, 1/8 | 850μm | - | 9.7mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRMCF143TR Infineon Technologies | 48 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 64-LQFP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | iMOTION™, MCE™ | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Integrated Circuit (IC) | - | - | - | General Purpose | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | 3.6V | - | - | - | - | I2C, RS-232, SPI | - | - | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Servo | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DRV8843PWP Texas Instruments | 1966 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | 50kHz | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 8.2V~45V | DUAL | GULL WING | 260 | - | 24V | 0.65mm | - | DRV8843 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | 3.3V | - | - | - | - | 8.2V | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 5mA | Half Bridge (4) | - | - | - | - | 2.5A | - | - | - | 8mA | 45V | 1.75A | 8.2V~45V | - | - | - | - | - | - | Stepper | - | Brushed DC | Bipolar | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8121V-TLM-H ON Semiconductor | 470 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) | - | 44 | - | 19.2kHz | - | -30°C~100°C TA | Cut Tape (CT) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 44 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | - | - | 8V~35V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.65mm | NOT SPECIFIED | LV8121 | - | Driver - Fully Integrated, Control and Power Stage | 3 | Not Qualified | - | - | - | - | 24V | 8V | - | Parallel, PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | AND | - | - | Halogen Free | - | 4.7mA | 35V | 3.5A | 8V~35V | - | - | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 1.5mm | - | 15mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV10987DPWPR Texas Instruments | 22936 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Appliance | - | - | 4.5V~45V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | NOT SPECIFIED | DRV10987 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 28V | - | - | - | - | 6.2V | - | Analog, I2C, PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | 6.2V~28V | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() E-TEA3718SDP STMicroelectronics | 7000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~150°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 4.75V~5.25V | DUAL | - | - | - | 5V | 2.54mm | - | TEA3718 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 5.25V | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | 25mA | Half Bridge (2) | - | - | - | AND | - | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A5985GETTR-T Allegro MicroSystems | 6000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2016 | - | e3 | - | Active | 2 (1 Year) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | 8V~40V | QUAD | NO LEAD | NOT SPECIFIED | - | - | 0.5mm | NOT SPECIFIED | - | S-XQCC-N28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 40V | - | 8V | - | Logic | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | 8V~40V | - | - | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/32 | - | 1mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() A4915MLPTR-T Allegro MicroSystems | 3650 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 28 | - | - | - | -20°C~150°C TJ | Cut Tape (CT) | 2014 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | ALSO OPERATES WITH THE RANGE OF 5V-50V SUPPLY | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | 260 | - | 24V | 0.65mm | 40 | A4915M | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | - | 5.5V | 24V | 3V | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge | - | - | - | - | - | - | - | - | 24mA | - | - | 5V~50V | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.2mm | 9.7mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() STK672-740AN-E ON Semiconductor | 1 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | - | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 42V SUPPLY, SEATED HT-CALCULATED | 8542.39.00.01 | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | - | R-PZIP-T19 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.25V | - | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | AND | - | - | - | - | - | - | - | 0V~42V | - | - | - | - | - | - | - | - | - | Unipolar | 1, 1/2 | - | 18.2mm | 29.2mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP8063-E/MD Microchip Technology | 6441 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 23kHz | Automotive grade | -40°C~150°C TJ | Tube | 2007 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | General Purpose | - | - | 2V~14V | QUAD | NO LEAD | 260 | - | 12V | - | 40 | MCP8063 | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | - | - | - | - | - | 2V | - | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | AND | - | - | - | - | - | 14V | 1.5A | 2V~14V | - | - | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 950μm | - | 4mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |