- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Data Rate | Bandwidth | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO721D Texas Instruments | 3438 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 75.891673mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | ALSO OPERATES FROM 4.5 TO 5.5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.75mm | - | ISO721 | 8 | - | 2500Vrms | - | - | - | - | - | - | 1 | - | 10mA | - | 4mA | - | 24 ns | 24 ns | 100Mbps | - | 2ns | 1ns 1ns | - | 10μA | Unidirectional | 24ns, 24ns | 25kV/μs | - | 1/0 | No | 2 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI8460AB-B-IS1R Silicon Labs | 2119 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | General Purpose | - | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | 6 | - | - | - | - | - | 35 ns | - | 1Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | - | 6/0 | No | 25 ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8642BB-B-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | - | 2500Vrms | - | - | 5.5V | - | - | 2.375V | 4 | 3.6mA | - | - | - | - | 13 ns | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | - | 2/2 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI8640BT-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | 5000Vrms | - | - | 5.5V | - | - | 2.375V | 4 | - | - | - | - | - | 13 ns | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 60kV/μs | - | 4/0 | No | 4.5 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() LTC4310IDD-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | S-PDSO-N10 | - | - | - | 5.5V | 3.3V | - | 3V | 2 | - | - | - | - | NO | - | - | 100kHz | - | - | 1ns 1ns | - | - | Unidirectional | - | 20kV/μs | - | 1/1 | No | - | - | - | 0.8mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM6411BRSZ-RL7 Analog Devices Inc. | 1500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 24 | - | General Purpose | Tin (Sn) | - | - | ALSO REQUIRE PRIMARY SUPPLY VOLTAGE (VDDP) RANGES FROM 3V TO 5.5V | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 30 | ADUM6411 | 24 | - | 3750Vrms | - | - | 5.5V | - | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 3/1 | Yes | - | 3ns | - | 2mm | 8.2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD260AND-0 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 22-DIP Module | - | 22 | - | - | - | -25°C~85°C | Tube | - | IsoLogic™ | - | no | Obsolete | 1 (Unlimited) | 22 | EAR99 | General Purpose | - | - | - | - | - | - | 4V~5.75V | QUAD | - | - | 1 | 5V | - | - | - | AD260 | 22 | - | 1750Vrms | 25mA | - | - | - | - | - | 5 | 4mA | - | - | -25mA | - | 25 ns | - | - | 20MHz | - | - | - | - | Unidirectional | 25ns, 25ns | 10kV/μs | 5V | 0/5 | Yes | 25 ns | - | - | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() SI8431BB-C-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | 16 | - | 2500Vrms | - | - | - | - | - | - | 3 | - | 3.7mA | 275mW | - | - | 9.5 ns | 9.5 ns | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 2/1 | No | 2.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM241D0BRWZ-RL Analog Devices Inc. | 4241 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM241 | 16 | - | 5000Vrms | - | - | 5.5V | - | - | 1.7V | 4 | - | - | - | - | - | 13 ns | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 3/1 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM2200WBRWZ-RL Analog Devices Inc. | 29 |
| Datasheet | 22 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ADUM2200 | - | R-PDSO-G16 | 5000Vrms | - | - | 5.5V | - | - | 3V | 2 | - | - | - | - | - | 50 ns | - | 10Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8435BB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | R-PDSO-G16 | 2500Vrms | - | - | - | 2.7/5V | - | - | 3 | - | - | - | - | - | 9.5 ns | 9.5 ns | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 3/0 | No | 2.5 ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM2210WSRWZ-RL Analog Devices Inc. | 29 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2210 | 16 | - | 5000Vrms | - | - | 5.5V | - | - | 3V | 2 | - | - | - | - | - | 150 ns | - | 1Mbps | - | - | 10ns 10ns | - | - | Unidirectional | 150ns, 150ns | 25kV/μs | - | 2/0 | No | 40 ns | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM242E1BRIZ-RL Analog Devices Inc. | 2000 |
| Datasheet | - | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | iCoupler® | e3 | no | Discontinued | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM242 | 16 | - | 5000Vrms | - | - | 5.5V | - | - | 1.7V | 4 | - | - | - | - | - | 13 ns | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/2 | No | 3 ns | - | - | - | 12.75mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8605AB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | I2C | - | - | - | - | - | 275mW | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | 2500Vrms | - | Bidirectional, Unidirectional | - | - | - | - | 4 | 7.2mA | - | - | - | - | 44 ns | - | 10 Mbps | - | - | - | AEC-Q100 | - | Bidirectional, Unidirectional | - | 35kV/μs | - | 3/3 | No | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM7240CRZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM7240 | 8 | - | 1000Vrms | - | - | - | - | - | - | 2 | - | 1.2mA | - | - | - | 50 ns | - | 25Mbps | - | - | 2ns 2ns | - | - | Unidirectional | 50ns, 50ns | 15kV/μs | - | 2/0 | No | 5 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM131E0BRZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 125°C | -40°C | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM131 | - | - | 3000Vrms | - | - | - | - | - | - | 3 | - | - | - | - | - | 13 ns | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/1 | No | 3 ns | 3ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7321FCQDQ1 Texas Instruments | 32 |
| - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 5 V | - | - | 3V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | ISO7321 | - | - | 3000Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 25Mbps | - | - | 2.4ns 2.1ns | - | - | Unidirectional | 57ns, 57ns | 25kV/μs | - | 1/1 | No | - | 4ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8421BB-D-ISR Silicon Labs | 2458 |
| - | - | - | - | - | - | SOIC | YES | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 | - | General Purpose | - | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | R-PDSO-G8 | - | - | - | 5.5V | - | AUTOMOTIVE | - | 2 | - | - | - | - | - | 9.5 ns | - | 150 Mbps | - | - | - | - | - | Unidirectional | - | - | - | - | No | 2.5 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI8445BA-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 188.155785mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | 1000Vrms | - | - | - | 5V | - | - | 4 | - | - | - | - | - | 9.5 ns | 9.5 ns | 150Mbps | - | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 4/0 | No | 2.5 ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADN4652BRWZ Analog Devices Inc. | 119 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | -40°C~125°C | Tray | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | - | LVDS | Tin (Sn) | - | - | - | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | ADN4652 | 20 | - | 5000Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 600Mbps | - | - | 350ps 350ps Max | - | - | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | - | 1/1 | No | - | - | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead |