- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Max Output Current | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Rise / Fall Time (Typ) | Switching Frequency-Max | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM3200TRZ-EP Analog Devices Inc. | 44 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -55°C~125°C | Tube | - | iCoupler® | e4 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM3200 | 8 | - | - | 2500Vrms | - | - | 5.5V | - | 3V | 2 | 7.7mA | - | - | - | 45 ns | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 45ns, 45ns | 25kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC4310CDD-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | S-PDSO-N10 | - | - | - | - | 5.5V | 3.3V | 3V | 2 | - | - | - | NO | - | - | - | 400kHz | - | - | - | 1ns 1ns | - | - | Unidirectional | - | 20kV/μs | 1/1 | No | - | - | - | 0.8mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ISO7720FQDWRQ1 Texas Instruments | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7720 | - | - | - | 5000Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 3.9ns 3.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 2/0 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM241D1BRIZ Analog Devices Inc. | 386 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM241 | 16 | - | - | 5000Vrms | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | - | 12.75mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7410BRQZ Analog Devices Inc. | 5562 | - | - | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-QSOP | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADUM7410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8421BD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | - | yes | Obsolete | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 2.65mm | - | - | 16 | - | - | 5000Vrms | - | - | - | - | - | 2 | 2.3mA | - | - | - | 9.5 ns | - | - | 150Mbps | - | - | 4ns | 2ns 2ns | - | 5.6mA | Unidirectional | 11ns, 11ns | 20kV/μs | 1/1 | No | 3 ns | - | - | - | 10.3mm | 7.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADUM130E1BRZ Analog Devices Inc. | 352 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | - | ADUM130 | 16 | - | - | 3000Vrms | - | - | 5.5V | - | 1.7V | 3 | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/0 | No | 3 ns | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM2200WARWZ Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2200 | 16 | - | - | 5000Vrms | - | - | 5.5V | - | 3V | 2 | - | - | - | - | 150 ns | - | - | 1Mbps | - | - | - | 10ns 10ns | - | - | Unidirectional | 150ns, 150ns | 25kV/μs | 2/0 | No | 40 ns | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2280CRIZ-RL Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2280 | 16 | - | - | 5000Vrms | - | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | - | 24 ns | - | - | 100Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 24ns, 24ns | 25kV/μs | 2/0 | No | 2 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14850ASE Maxim Integrated | 2280 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin (Sn) | - | 8542.39.00.01 | 1.067W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | MAX14850 | 16 | - | - | 600Vrms | - | - | - | - | - | 6 | 7.2mA | - | - | - | 20 ns | - | - | 2Mbps, 50Mbps | - | - | - | - | - | - | Bidirectional, Unidirectional | - | 1.5kV/μs | 4/4 | No | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LTM2887CY-3I#PBF Linear Technology/Analog Devices | 41 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | 0°C~70°C | Tray | 2016 | µModule® | - | - | Active | 4 (72 Hours) | 32 | - | I2C | - | - | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2887 | 32 | - | - | 2500Vrms | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 400kHz | - | - | - | 250ns 250ns Max | - | - | Unidirectional | 250ns, 250ns | 30kV/μs | 3/3 | Yes | - | - | - | - | 15mm | 11.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM2211SRIZ-RL Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM2211 | 16 | - | - | 5000Vrms | - | - | - | - | - | 2 | - | 800μA | - | - | 150 ns | 150 ns | - | 1Mbps | - | - | - | 10ns 10ns | - | - | Unidirectional | 150ns, 150ns | 25kV/μs | 1/1 | No | 40 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7821LLDWWR Texas Instruments | 430 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ISO7821 | - | - | - | 5700Vrms | - | - | 5.5V | - | - | 2 | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | Unidirectional | 25ns, 25ns | 100kV/μs | 1/1 | No | - | 4.5ns | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM241D1BRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM241 | 16 | - | - | 5000Vrms | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | - | 12.75mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM251N1BRIZ-RL Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM251 | 16 | - | - | 5000Vrms | - | - | - | - | 1.7V | 5 | - | - | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/1 | No | - | 4.5ns | - | 2.64mm | 12.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM4473CRIZ Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | - | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 2.44mm | 30 | ADUM4473 | 20 | - | Not Qualified | 5000Vrms | 400mA | 3.3V | - | 5V | - | 4 | - | 102mA | - | - | 60 ns | - | 3V | 25Mbps | 3.6V | PULSE WIDTH MODULATION | 2.5ns | 2.5ns 2.5ns | 515kHz | 20μA | Unidirectional | 60ns, 60ns | 25kV/μs | 1/3 | Yes | 6 ns | - | - | - | 15.4mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8450AA-B-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | 16 | - | - | 1000Vrms | - | - | - | - | 2.7V | 5 | - | 6mA | - | - | 35 ns | 35 ns | - | 1Mbps | - | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 5/0 | No | 25 ns | - | - | - | 9.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM5200CRWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM5200 | 16 | - | - | 2500Vrms | 100mA | - | - | - | - | 2 | - | - | - | - | 60 ns | 60 ns | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | 2/0 | Yes | 6 ns | - | - | - | 10.3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8405AB-B-IS1R Silicon Labs | 1552 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | I2C | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 4 | - | - | 275W | - | 22 ns | - | - | - | - | - | - | - | - | - | Bidirectional, Unidirectional | - | 25kV/μs (Typ) | 3/3 | No | 15 ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7810FDWW Texas Instruments | 37 |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRE VCC2 FROM 2.25 -5.5V; ALSO OPERATE WITH 3.3V AND 5 V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7810 | - | - | - | 5700Vrms | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | 16ns, 16ns | 100kV/μs | 1/0 | No | - | 4.6ns | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | - | ROHS3 Compliant | Lead Free |