- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Number of Ports | Nominal Supply Current | Output Current | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO7240MDW Texas Instruments | 2540 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | - | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 10.63mm | - | ISO7240 | 16 | - | 2500Vrms | - | - | - | - | 4 | - | - | 17mA | - | - | 16 ns | 16 ns | 150Mbps | 2ns | 2ns 2ns | - | - | 10μA | Unidirectional | 23ns, 23ns | 25kV/μs | - | 4/0 | No | 2 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO7240CFDW Texas Instruments | 25000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | 220mW | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 10.63mm | - | ISO7240 | 16 | - | 2500Vrms | - | - | - | - | 4 | 7mA | - | 17mA | - | - | 56 ns | 46 ns | 25Mbps | 2ns | 2ns 2ns | - | - | 10μA | Unidirectional | 42ns, 42ns | 25kV/μs | - | 4/0 | No | 2.5 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI88621ED-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Not For New Designs | 3 (168 Hours) | 20 | - | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | - | 4.3V | - | - | - | - | - | - | 5000Vrms | - | - | 4.3V | - | 2 | - | - | - | - | - | 17.5 ns | - | 100Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | - | 1/1 | No | 4.8 ns | 4.8ns Typ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTM2883HY-5I#PBF Linear Technology/Analog Devices | 41 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | -40°C~105°C | Tray | 2012 | µModule® | - | - | Active | 4 (72 Hours) | 32 | EAR99 | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2883 | 32 | - | 2500Vrms | - | - | - | - | 6 | - | - | - | - | - | 200 ns | - | 4MHz, 8MHz | - | - | INTERFACE CIRCUIT | - | - | - | - | - | 5V | 3/3 | - | - | - | - | - | 15mm | 11.25mm | - | - | ROHS3 Compliant | - | ||
![]() LTM2887IY-3I#PBF Linear Technology/Analog Devices | 160 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | -40°C~85°C | Tray | 2016 | µModule® | - | - | Active | 4 (72 Hours) | 32 | - | I2C | - | - | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2887 | 32 | - | 2500Vrms | - | - | - | - | 6 | - | - | - | - | - | - | - | 400kHz | - | 250ns 250ns Max | - | - | - | Unidirectional | 250ns, 250ns | 30kV/μs | - | 3/3 | Yes | - | - | - | - | 11.25mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM150N1BRZ-RL7 Analog Devices Inc. | 4000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | - | ADUM150 | 16 | - | 3000Vrms | - | - | - | 1.7V | 5 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 5/0 | No | - | 4.5ns | - | - | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM6202CRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM6202 | 16 | - | 5000Vrms | 100mA | - | - | - | 2 | - | - | - | - | - | 60 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | - | 0/2 | Yes | 6 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8652EC-B-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 547.51434mg | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | 3750Vrms | - | - | - | - | 5 | - | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 35kV/μs | - | 3/2 | No | 4.5 ns | - | - | - | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8423BB-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | - | -40°C~125°C | Tube | 2000 | - | - | yes | Obsolete | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 8 | - | 2500Vrms | - | 5.5V | - | - | 2 | - | - | - | - | - | 9.5 ns | 9.5 ns | 150Mbps | - | 2ns 2ns | - | - | - | Unidirectional | 11ns, 11ns | 20kV/μs | - | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM242D1BRWZ Analog Devices Inc. | 1188 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM242 | 16 | - | 5000Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/2 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM1200BR-RL7 Analog Devices Inc. | 15000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | - | 30 | ADUM1200 | 8 | - | 2500Vrms | - | - | - | - | 2 | - | - | 600μA | 35mA | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM1200CR-RL7 Analog Devices Inc. | 15000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | - | 30 | ADUM1200 | 8 | - | 2500Vrms | - | - | - | - | 2 | - | - | 600μA | 35mA | - | 45 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 45ns, 45ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8380PF-IU Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | yes | Active | 2 (1 Year) | - | - | General Purpose | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 8 | - | - | - | - | - | - | - | 2Mbps | - | 3.9ns 3.7ns | - | - | - | Unidirectional | - | 200kV/μs | - | 8/0 | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADUM220N1BRWZ Analog Devices Inc. | 35800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | ADUM220 | 16 | - | 5000Vrms | - | 5V | - | 1.7V | 2 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/0 | No | - | 3ns | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD261AND-3 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 22-DIP Module | - | 22 | - | 5 | - | -25°C~85°C | Tube | - | IsoLogic™ | - | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | 4V~5.75V | QUAD | - | - | - | 5V | - | - | - | AD261 | - | R-PQIP-T16 | 1750Vrms | - | - | - | - | 5 | 4mA | 1 | - | - | - | 25 ns | - | - | - | - | - | - | - | Unidirectional | 25ns, 25ns | 10kV/μs | - | 3/2 | No | 25 ns | - | - | 11.18mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC4310IMS-1#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | S-PDSO-G10 | - | - | 5.5V | 3.3V | 3V | 2 | - | - | - | - | NO | - | - | 100kHz | - | 1ns 1ns | - | - | - | Unidirectional | - | 20kV/μs | - | 1/1 | No | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM130D0BRWZ Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | - | ADUM130 | 16 | - | 3750Vrms | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 3/0 | No | 3 ns | - | - | 2.65mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8635BC-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 1.25mm | - | - | 16 | - | 3750Vrms | - | 5.5V | 2.5/5V | 2.5V | 3 | 9.3mA | - | - | - | - | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | - | 17.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 3/0 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM3211WBRZ-RL7 Analog Devices Inc. | 23547 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | ADUM3211 | 8 | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM140D1BRQZ-RL7 Analog Devices Inc. | 1658 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM140 | 16 | - | 3000Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 4/0 | No | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - |