- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Voltage - Isolation | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8441-B-IS Silicon Labs | 32190 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | - | 16 | - | - | 2500Vrms | - | - | - | - | - | 4 | - | - | - | - | - | 10mA | 35 ns | - | 10Mbps | - | - | 2ns 2ns | - | - | Unidirectional | - | 35ns, 35ns | 25kV/μs | 3/1 | No | 7.5 ns | - | 2.65mm | 10.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SI8431BB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | 2.7/5V | - | - | 3 | - | - | - | - | - | - | 9.5 ns | 9.5 ns | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | 2/1 | No | 2.5 ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8430AB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | 2.7/5V | - | - | 3 | - | - | - | - | - | - | 35 ns | 35 ns | 1Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | - | 35ns, 35ns | 25kV/μs (Typ) | 3/0 | No | 25 ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8441AB-D-IS1R Silicon Labs | 2458 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | - | 4 | - | - | - | - | - | - | 35 ns | - | 1Mbps | - | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | - | 35ns, 35ns | 25kV/μs (Typ) | 3/1 | No | 25 ns | - | 1.75mm | 9.9mm | - | - | RoHS Compliant | - | ||
![]() SI8661BB-B-IU Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2018 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | 2.375V | 6 | - | - | - | - | - | - | - | - | 150Mbps | - | - | 4ns 4ns | - | - | Unidirectional | - | 13ns, 13ns | 50kV/μs | 5/1 | No | - | 4.5ns | 1.75mm | 4.89mm | - | - | Non-RoHS Compliant | - | ||
![]() SI8710AC-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | - | - | 140mW | 3V~30V | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | - | - | 3750Vrms | - | - | 5V | - | - | 1 | - | - | 1.7mA | - | - | - | 60 ns | 60 ns | 15Mbps | - | 2.8V | 15ns 5ns | - | - | Unidirectional | - | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISO7220CDG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | SOIC | YES | 8 | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 8 | - | General Purpose | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | 8 | - | - | - | - | - | - | AUTOMOTIVE | - | 2 | 5.5V | 2.8V | - | 20mA | - | - | 42 ns | 52 ns | 25 Mbps | - | - | - | - | - | Unidirectional | - | - | - | - | No | 2 ns | - | 1.75mm | 4.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SI88241ED-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | 2.05mm | - | - | - | - | - | 5000Vrms | - | - | - | - | - | 4 | - | - | - | - | - | - | 17.5 ns | - | 100Mbps | 2.5ns | - | 2.5ns 2.5ns | - | 10.9mA | Unidirectional | - | 12.6ns, 17.5ns (Typ) | 40kV/μs | 3/1 | No | 4.8 ns | 4.8ns Typ | - | 12.8mm | 7.5mm | Unknown | RoHS Compliant | - | ||
![]() SI8445BA-C-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 16 | - | - | 1000Vrms | - | 5.5V | 5V | - | 2.7V | 4 | - | - | - | 5.7mA | 275mW | - | 9.5 ns | 9.5 ns | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/0 | No | 2.5 ns | - | 1.75mm | 9.9mm | - | - | RoHS Compliant | - | ||
![]() ADUM231E0BRIZ-RL Analog Devices Inc. | 37 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM231 | 16 | - | - | 5000Vrms | - | 5.5V | - | - | 1.7V | 3 | - | - | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | 2/1 | No | - | 3ns | 2.64mm | 12.75mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3301WBRWZ-RL Analog Devices Inc. | 37 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM3301 | 16 | - | - | 2500Vrms | - | - | - | - | - | 3 | - | - | 108mA | 108mA | - | - | 50 ns | - | 10Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | 50ns, 50ns | 25kV/μs | 2/1 | No | 3 ns | - | 2.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8442AB-D-IS Silicon Labs | 20 | - | Datasheet | 1 Weeks | - | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.51434mg | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | 2.65mm | - | - | 16 | - | - | 2500Vrms | - | - | - | - | - | 4 | - | - | 6mA | - | - | - | 35 ns | 35 ns | 1Mbps | 5ns | - | 3.8ns 2.8ns | - | 6.8mA | Unidirectional | - | 35ns, 35ns | 25kV/μs (Typ) | 2/2 | No | - | 25ns | - | 10.3mm | 7.5mm | - | RoHS Compliant | - | ||
![]() SI8717BC-A-IP Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | 1 | - | - | 1.7mA | - | - | - | 50 ns | 50 ns | 15Mbps | - | 2.8V | 2.5ns 2.5ns | - | - | Unidirectional | - | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HCPL-090J-000E Broadcom Limited | 3 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 7.5V | - | -55°C~125°C | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 1.27mm | - | - | - | - | UL, VDE | 2500Vrms | 7V | - | - | - | - | 4 | - | - | - | - | - | - | 15 ns | 15 ns | 110MBd | 4ns | - | 1ns 1ns | - | 10μA | Unidirectional | 10mA | 15ns, 15ns | 15kV/μs | 4/0 | No | 3 ns | - | 1.57mm | 9.999mm | 3.988mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM120N1WBRZ-RL7 Analog Devices Inc. | 23573 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | - | ADUM120 | 8 | - | - | 3000Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | - | 13ns, 13ns | 100kV/μs | 2/0 | No | - | 3ns | 1.55mm | 4.9mm | - | - | ROHS3 Compliant | - | ||
![]() ACML-7410-500E Broadcom Limited | 25000 | - | - | 17 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | ALSO REQUIRES 5V SUPPLY | - | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | - | - | - | 5600Vrms | - | 3.6V | - | - | 3V | 4 | - | - | - | 40mA | 750mW | - | 32 ns | 27 ns | 100MBd | - | - | 3ns 3ns | - | - | Unidirectional | 31mA | 32ns, 32ns | 25kV/μs | 3/1 | No | 2 ns | - | 3.5177mm | 10.312mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SI8450BB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | 16 | - | - | 2500Vrms | - | - | - | - | 2.7V | 5 | - | - | 6mA | - | - | - | 9.5 ns | - | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | 5/0 | No | 2.5 ns | - | - | 9.9mm | - | - | RoHS Compliant | - | ||
![]() SI8650ED-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 2.65mm | - | - | 16 | - | - | 5000Vrms | - | - | - | - | - | 5 | - | - | - | 22.1mA | 415mW | - | 13 ns | 10 ns | 150Mbps | 4ns | - | 2.5ns 2.5ns | AEC-Q100 | 9.8mA | Unidirectional | - | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 10.3mm | 7.5mm | Unknown | RoHS Compliant | - | ||
![]() SI8651BB-B-IS1R Silicon Labs | 705 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 5 | - | - | 18.4mA | - | - | - | 13 ns | 10 ns | 150Mbps | - | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | - | 13ns, 13ns | 35kV/μs | 4/1 | No | 4.5 ns | - | - | 9.9mm | - | - | RoHS Compliant | - | ||
![]() SI8716BC-A-IS Silicon Labs | 101617 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 95.396145mg | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | 1 | - | - | 1.7mA | - | - | - | 50 ns | 30 ns | 15Mbps | - | 2.8V | 2.5ns 2.5ns | - | - | Unidirectional | - | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | - | Unknown | RoHS Compliant | - |