- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Pulse Width | Pulse Width Distortion | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO6741DWR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | ISO6741 | Texas Instruments | - | 2000 | - | Capacitive Coupling | Texas Instruments | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | - | - | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | ISO674x | CAN, RS232, RS485, SPI | Interface ICs | 2.25V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 3.4 mA, 5.1 mA | - | 50Mbps | Digital Isolators | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 100kV/μs | 5000 Vrms | 3/1 | No | 7ns | - | - | Digital Isolators | ||
![]() MAX22565CAAP Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 20-SSOP (0.209", 5.30mm Width) | - | 20-SSOP | - | - | - | - | - | - | - | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | - | - | Active | - | - | - | - | 5.5 V | 1.171 V | -40°C ~ 125°C | - | - | CAN, RS232, RS422, RS485, SPI | - | 1.71V ~ 5.5V | 3750Vrms | Unidirectional | 6 | - | 6.2ns | 200Mbps | - | 0.8ns, 1ns | Unidirectional | 9.5ns, 9.9ns | 50kV/μs (Typ) | 3.75 kVrms | 5/1 | No | 2ns | - | - | - | ||
![]() ISO1641DWR Texas Instruments | 3000 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | - | Texas Instruments | - | 2000 | - | - | Texas Instruments | - | 6.5 ns | + 125 C | 6.5 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 87 mW | Active | 20 ns | 60 ns | - | Details | 5.5 V | 2.25 V | -40°C ~ 125°C | Reel | ISO164x | I2C | Interface ICs | 3V ~ 5.5V | 5000Vrms | Bidirectional | 2 | 3.8 mA | - | - | Digital Isolators | 24ns, 16ns | Bidirectional | 70ns, 88ns | 50kV/μs | 6.25 kV | 2/1 | No | 45ns | Digital Isolators | Shutdown | Digital Isolators | ||
![]() ISO6721RFBDR Texas Instruments | 2100 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | ISO6721 | Texas Instruments | - | 3000 | - | - | Texas Instruments | - | 5.3 ns | + 125 C | 5.3 ns | Texas Instruments | - 40 C | - | SMD/SMT | - | - | - | 73 mW | Active | 20 ns | 8.2 ns | - | Details | 5.5 V | 1.71 V | -40°C ~ 125°C | Cut Tape | ISO672x, Functional Safety (FuSa) | CAN, RS232, RS485, SPI | Interface ICs | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 3000Vrms | Bidirectional | 2 | 6 mA | - | 50Mbps | Digital Isolators | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | - | 1/1 | No | 7ns | Digital Isolators | No Shutdown | Digital Isolators | ||
![]() ADN4624BCPZ-RL Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32-LFCSP (5x5) | - | Analog Devices | EVAL-ADN4624 | 2500 | - | - | Analog Devices Inc. | - | 180 ps | + 125 C | 180 ps | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | ADN4624BCPZ | 2.74 W | Active | - | - | - | Details | - | - | -40°C ~ 125°C | Reel | - | LVDS | Interface ICs | 1.7V ~ 1.9V | 5700Vrms | - | 4 | 140 mA, 115 mA, 95 mA | - | 2.5Gbps | Digital Isolators | 180ps, 180ps (Max) | Unidirectional | 2.8ns, 2.8ns | 40kV/μs | - | 4/0 | No | - | Gigabit Isolators | - | Digital Isolators | ||
![]() ISO6721RBQDRQ1 Texas Instruments | 3000 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | ISO6721 | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, Functional Safety (FuSa) | General Purpose | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 3000Vrms | - | 2 | - | - | 50Mbps | - | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | - | 1/1 | No | 7ns | - | - | - | ||
![]() STISO621TR STMicroelectronics | 6423 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8 | 8-SOIC | - | STMicroelectronics | - | 2500 | - | - | STMicroelectronics | 100Mbps | - | - | - | STMicroelectronics | - | Yes | - | MSL 3 - 168 hours | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | MouseReel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 4000Vpk | - | 2 | - | 25ns | 100Mbps | Digital Isolators | 2ns, 2ns | Unidirectional | 42ns, 42ns | 50kV/μs | 849 V | 1/1 | No | 3ns | - | - | Digital Isolators | ||
![]() ISO6763FQDWRQ1 Texas Instruments | 1600 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | ISO6763 | Texas Instruments | - | 2000 | - | - | Texas Instruments | - | - | - | - | Texas Instruments | - | Yes | - | - | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO676x-Q1 | SPI | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 5000Vrms | - | 6 | - | - | 50Mbps | - | 4.5ns, 4.5ns (Max) | Unidirectional | 18ns, 18ns | 100kV/μs | - | 3/3 | No | 7ns | - | - | Texas Instruments | ||
![]() ISO6720FBQDRQ1 Texas Instruments | 4028 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | ISO6720 | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, Functional Safety (FuSa) | General Purpose | - | 1.71V ~ 1.89V, 2.25V ~ 5.5V | 3000Vrms | - | 2 | - | - | 50Mbps | - | 2.6ns, 2.6ns | Unidirectional | 18ns, 18ns | 100kV/μs | - | 2/0 | No | 7ns | - | - | - | ||
![]() SI86S630EC-IS1R Skyworks Solutions Inc. | 27 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 3 Channel | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() ISO7041FQDBQRQ1 Texas Instruments | 2400 | - | Datasheet | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | - | 16-SSOP | - | Texas Instruments | - | 2500 | 3 Channel | Capacitive Coupling | Texas Instruments | - | 16 ns | + 125 C | 16 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 7.82 mW | Active | 250 ns | 10 ns | 1 Channel | Details | 5.5 V | 3 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100, ISO7041-Q1 | General Purpose | Interface ICs | 3V ~ 5.5V | 3000Vrms | Bidirectional | 4 | 115.7 uA | - | 4Mbps | Digital Isolators | 16ns, 16ns (Max) | Unidirectional | 165ns, 165ns | 50kV/μs | 3000 Vrms | 3/1 | Yes | 10ns | Digital Isolators | No Shutdown | Digital Isolators | ||
![]() SI86S621BC-ISR Skyworks Solutions Inc. | 27 |
| - | - | SOIC-NB-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() SI86S642EE-IS2 Skyworks Solutions Inc. | 172 |
| - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86SS51BE-IS2R Skyworks Solutions Inc. | 27 |
| - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() SI86SL42BE-IS2R Skyworks Solutions Inc. | In Stock | - | - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86S663EC-IS1R Skyworks Solutions Inc. | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S622BE-IS4R Skyworks Solutions Inc. | In Stock | - | - | - | SSO-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86SO21EE-IS4R Skyworks Solutions Inc. | 27 |
| - | - | SSO-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - | ||
![]() SI86SL42BC-IS1 Skyworks Solutions Inc. | 27 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() SI86S621FE-IS4R Skyworks Solutions Inc. | In Stock | - | - | - | SSO-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | - | - | - | - | - | - | - | 6000 Vrms | - | - | - | - | - | - |