- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Depth | Voltage - Isolation | Output Type | Polarity | Number of Channels | Operating Supply Current | Input Type | Data Rate | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8663EB-B-IU Skyworks Solutions Inc. | 268 |
| - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | - | 16-QSOP | SI8663 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 6 | - | - | 150Mbps | - | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/μs | 2500 Vrms | 3/3 | No | 4.5ns | - | - | - | - | ||
![]() SI8445BB-C-ISR Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8445 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | - | 2500Vrms | - | - | 4 | - | - | 150Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 4/0 | No | 2.5ns | - | - | - | - | ||
![]() SI8382PF-IUR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | - | 20-QSOP | SI8382 | Skyworks Solutions, Inc. | Si838xISO-KIT | 1250 | 8 Channel | Capacitive Coupling | Skyworks | - | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 1.2 W | Active | General Purpose | - | 80 ns | - | 0 Channel | - | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.25V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | - | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | Shutdown | Digital Isolators | - | - | ||
![]() SI8461AB-A-IS1 Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | SI8461 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | - | 2500Vrms | - | - | 6 | - | - | 1Mbps | - | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | - | 5/1 | No | 25ns | - | - | - | - | ||
![]() SI8711CC-B-IP Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | SI8711 | Skyworks Solutions, Inc. | si871xdip8-kit | 50 | 1 Channel | Capacitive Coupling | Skyworks | - | 5 ns | +125°C | 15 ns | Skyworks Solutions Inc. | -40°C | Yes | SMD/SMT | Tube | - | 140 mW | Active | General Purpose | 1 us | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.029383 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 30V | 3.43mm | 3750Vrms | - | Unidirectional | 1 | 1.7 mA | - | 1Mbps | 15ns | Digital Isolators | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/μs | 3.75 kVrms | 1/0 | No | 20ns | Shutdown | Digital Isolators | 9.9mm | 6.6mm | ||
![]() SI8717BC-A-IP Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-DIP Gull Wing | SI8717 | Skyworks Solutions, Inc. | si871xsdip6-kit | 50 | 1 Channel | Capacitive Coupling | Skyworks | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.017637 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 3750Vrms | Logic | Unidirectional | 1 | 1.5 mA | Emulator | 15Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | Shutdown | Digital Isolators | - | - | ||
![]() SI8716BC-A-IPR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-DIP Gull Wing | SI8716 | Skyworks Solutions, Inc. | si871xsdip6-kit | 500 | 1 Channel | Capacitive Coupling | Skyworks | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | MouseReel | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 1 | 1.5 mA | - | 15Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | Shutdown | Digital Isolators | - | - | ||
![]() SI88442BD-IS Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88442 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 2/2 | No | 7ns | - | - | - | - | ||
![]() SI8641ET-IS Skyworks Solutions Inc. | 28 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16 | 16-SOIC | SI8641 | Skyworks Solutions, Inc. | si86xxiso-kit | 46 | 3 Channel | Capacitive Coupling | Skyworks | 150Mbit/s | 4 ns | +125°C | 4 ns | Skyworks Solutions Inc. | -40°C | Yes | SMD/SMT | Tube | SOIC W | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.017637 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Interface ICs | 2.5V ~ 5.5V | 2.35mm | 5000Vrms | - | Unidirectional | 4 | - | - | 150Mbps | 4ns | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 10 kVrms | 3/1 | No | 4.5ns | Shutdown | Digital Isolators | 10.3mm | 7.5mm | ||
![]() SI88640BD-ISR Skyworks Solutions Inc. | 35 |
| - | - | SOIC-20 | - | - | SI88640 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | * | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | - | - | ||
![]() SI88221EC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI88221 | Skyworks Solutions, Inc. | - | 1250 | 1 Channel | Capacitive Coupling | Skyworks | - | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 5.9 mA | - | 100Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | Shutdown | Digital Isolators | - | - | ||
![]() SI8710BC-B-IPR Skyworks Solutions Inc. | 577 |
| - | Surface Mount | 8-SMD, Gull Wing | - | 8-DIP Gull Wing | SI8710 | Skyworks Solutions, Inc. | si871xdip8-kit | 500 | 1 Channel | Capacitive Coupling | Skyworks | - | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 140 mW | Active | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | - | -40°C ~ 125°C | MouseReel | - | General Purpose | Interface ICs | 3V ~ 30V | - | 3750Vrms | - | Unidirectional | 1 | 1.7 mA | - | 15Mbps | - | Digital Isolators | 15ns, 5ns | Unidirectional | 60ns, 60ns | 35kV/μs | 3750 Vrms | 1/0 | No | 20ns | Shutdown | Digital Isolators | - | - | ||
![]() SI88343BD-ISR Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | - | 24-SOIC | SI88343 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 1/3 | No | 7ns | - | - | - | - | ||
![]() SI8642ED-B-ISR Skyworks Solutions Inc. | 5000 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8642 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | Si864x | General Purpose | - | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 2/2 | No | 4.5ns | - | - | - | - | ||
![]() SI88243BC-IS Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88243 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/3 | No | 7ns | - | - | - | - | ||
![]() SI88622BD-ISR Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88622 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 0/2 | No | 4.8ns (Typ) | - | - | - | - | ||
![]() SI88421EC-ISR Skyworks Solutions Inc. | 15000 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI88421 | - | - | - | - | Capacitive Coupling | - | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | - | - | - | - | ||
![]() SI8650ED-B-ISR Skyworks Solutions Inc. | 35 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8650 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 5 | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 5/0 | No | 4.5ns | - | - | - | - | ||
![]() SI88340EC-IS Skyworks Solutions Inc. | 35 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | - | 24-SOIC | SI88340 | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 4/0 | No | 7ns | - | - | - | - | ||
![]() SI88621ED-ISR Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | SI88621 | Skyworks Solutions, Inc. | si88xxxiso-kit | 1250 | 1 Channel | Capacitive Coupling | Skyworks | - | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 2.27 W | Active | General Purpose | 10 ns | 7 ns | - | 1 Channel | Details | 5.5 V | 3 V | 0.009408 oz | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/1 | No | 4.8ns (Typ) | Shutdown | Digital Isolators | - | - |