- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Working Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Rise Time | Differential Output | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Max Input Current | Channel Type | Receiver Number of Bits | Number of Transceivers | Simplex/Duplex | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO7231MDWR Texas Instruments | 18000 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | - | ISO7231 | 16 | - | 2500Vrms | - | - | - | - | - | - | 3 | - | 17.5mA | - | - | 23 ns | 28 ns | - | 150Mbps | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | - | 23ns, 23ns | 25kV/μs | - | 2/1 | - | No | 2 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM1300ARWZ-RL Analog Devices Inc. | 1140 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.65mm | 30 | ADUM1300 | 16 | - | 2500Vrms | - | 5V | - | - | - | - | 3 | 8.2mA | 8.2mA | - | 30mA | 100 ns | 100 ns | - | 1Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | 2.5mA | Unidirectional | - | - | - | 100ns, 100ns | 25kV/μs | - | 3/0 | - | No | 40 ns | - | - | - | 10.5mm | 7.6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO3082DWG4 Texas Instruments | 5000 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | EIA-422; TIA-422; EIA-485; TIA-485 | - | -40°C~85°C | Tube | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | RS422, RS485 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.15V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | ISO3082 | 16 | - | 2500Vrms | - | 3.3V | 560V | - | - | - | 3 | - | 10mA | - | - | 90 ns | - | Receiver | 200kbps | - | YES | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | - | Unidirectional | 1 | 1 | Half Duplex | - | 25kV/μs | 5V | 2/1 | 0.008A | No | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7740DBQR Texas Instruments | 1809 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | - | - | ISO7740 | - | - | 3000Vrms | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 85kV/μs | - | 4/0 | - | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM1311BRWZ-RL Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM1311 | 16 | - | 3750Vrms | - | - | - | - | - | - | 3 | - | 730μA | - | - | 50 ns | 50 ns | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 50ns, 50ns | 25kV/μs | - | 2/1 | - | No | 5 ns | - | - | 2.65mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7442CRQZ-RL7 Analog Devices Inc. | 2000 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | ADUM7442 | 16 | - | 1000Vrms | - | - | - | - | - | - | 4 | - | 3.2mA | - | - | 50 ns | - | - | 25Mbps | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | - | 50ns, 50ns | 15kV/μs | - | 2/2 | - | No | 5 ns | - | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7242MDW Texas Instruments | 7979 | - | - | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | - | -40°C~125°C | Tube | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7242 | 16 | - | 2500Vrms | - | 5V | - | - | - | - | 4 | - | 15mA | 220mW | - | 22 ns | 19 ns | - | 150Mbps | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | - | 23ns, 23ns | 25kV/μs | - | 2/2 | - | No | 2 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM6401ARWZ-RL Analog Devices Inc. | 456 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6401 | 16 | Not Qualified | 5000Vrms | 100mA | - | - | - | - | - | 4 | - | - | - | - | 100 ns | 60 ns | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 100ns, 100ns | 25kV/μs | - | 3/1 | - | Yes | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2400BRWZ-RL Analog Devices Inc. | 3730 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM2400 | 16 | - | 5000Vrms | - | - | - | - | - | - | 4 | - | 530μA | - | 22mA | 50 ns | 32 ns | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 50ns, 50ns | 25kV/μs | - | 4/0 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5404CRWZ Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.35mm | 30 | ADUM5404 | 16 | - | 2500Vrms | 100mA | - | - | - | - | - | 4 | - | - | 500mW | - | 60 ns | 60 ns | - | 25Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | 78mA | Unidirectional | - | - | - | 60ns, 60ns | 25kV/μs | - | 0/4 | - | Yes | 6 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1400CRWZ-RL Analog Devices Inc. | 2000 | - | Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADUM1400 | 16 | - | 2500Vrms | - | 5V | - | - | - | - | 4 | 11mA | 11mA | - | 22mA | 32 ns | 32 ns | - | 90Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 32ns, 32ns | 25kV/μs | - | 4/0 | - | No | 2 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7721FDWR Texas Instruments | 1557 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 3.3V AND 5 V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7721 | - | - | 5000Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 1.8ns 1.9ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 85kV/μs | - | 1/1 | - | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM2200BRWZ Analog Devices Inc. | 8 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | IT ALSO OPERATES WITH 4.5V TO 5.5V SUPPLY | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.35mm | 30 | ADUM2200 | 16 | - | 5000Vrms | - | - | - | 3.6V | 3/5V | 3V | 2 | - | 800μA | - | - | 50 ns | 50 ns | - | 10Mbps | 10ns | - | - | 2.5ns 2.5ns | - | 4.6mA | Unidirectional | - | - | - | 50ns, 50ns | 25kV/μs | - | 2/0 | - | No | 3 ns | - | - | - | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1210BRZ Analog Devices Inc. | 4843 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~105°C | Tube | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM1210 | 8 | - | 2500Vrms | - | - | - | - | - | - | 2 | - | 600μA | - | 250μA | 50 ns | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 50ns, 50ns | 25kV/μs | - | 2/0 | - | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7842DWWR Texas Instruments | 36550 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO HAS 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | ISO7842 | - | - | 5700Vrms | - | - | - | - | - | - | 4 | - | - | - | - | 11 ns | - | - | 100Mbps | - | - | - | 1.7ns 1.9ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 100kV/μs | - | 2/2 | - | No | - | 4.1ns | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM7441ARQZ-RL7 Analog Devices Inc. | 15000 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | ADUM7441 | 16 | - | 1000Vrms | - | - | - | - | - | - | 4 | - | 4.1mA | - | - | 75 ns | 56 ns | - | 1Mbps | - | - | - | 2ns 2ns | - | - | Unidirectional | - | - | - | 75ns, 75ns | 15kV/μs | - | 3/1 | - | No | 25 ns | - | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7740QDWRQ1 Texas Instruments | 8361 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED (VCC2) 2.25-5.5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | - | - | ISO7740 | - | - | 5000Vrms | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 40kV/μs | - | 4/0 | - | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM1401WTRWZ-RL Analog Devices Inc. | 117 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 4 | 3V | 1.27mm | - | - | ADUM1401 | 16 | - | 2500Vrms | - | 5V | - | - | - | 2.7V | 4 | 11mA | 11mA | - | - | 32 ns | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | Unidirectional | - | - | - | 32ns, 32ns | 25kV/μs | - | 3/1 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7741FDBQR Texas Instruments | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | - | - | ISO7741 | - | - | 5000Vrms | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 100Mbps | - | - | - | 2.4ns 2.4ns | - | - | Unidirectional | - | - | - | 16ns, 16ns | 85kV/μs | - | 3/1 | - | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM1200CRZ Analog Devices Inc. | 3000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~105°C | Tube | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | 1.5mm | 30 | ADUM1200 | 8 | - | 2500Vrms | - | 3.3V | - | - | - | - | 2 | - | 600μA | - | 35mA | 45 ns | 45 ns | - | 25Mbps | 3ns | - | - | 2.5ns 2.5ns | - | 10μA | Unidirectional | - | - | - | 45ns, 45ns | 25kV/μs | - | 2/0 | - | No | 3 ns | - | - | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead |