- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current Limit | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Package Type | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Power Rating | Voltage - Supply | Pin Count | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Propagation Delay | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI83401AAA-IF Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83401 | Skyworks Solutions, Inc. | - | - | - | 260 | - | - | Skyworks | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | 38 mOhms | - | Tube | - | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Tray | - | SPI | Switch ICs | - | 2.25V ~ 5.5V | - | 1 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 2 A | - | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI8384PF-IUR Skyworks Solutions Inc. | 14 |
| - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8384 | Skyworks Solutions, Inc. | - | Si838xISO-KIT | - | 1250 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | - | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 1.2 W | Active | General Purpose | - | 80 ns | - | 0 Channel | - | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | - | 2.25V ~ 5.5V | - | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | - | 2Mbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators | ||
![]() SI83418AFA-IFR Skyworks Solutions Inc. | 27 |
| - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83418 | Skyworks Solutions, Inc. | 880 mA | - | - | 1250 | - | - | Skyworks | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | 2.2 us | 280 mOhms | 2.1 us | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | SPI | Switch ICs | - | 2.25V ~ 5.5V | - | 4 Output | 1500Vrms | 2.25 V to 32 V | - | 4 | - | 700 mA | - | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.1μs, 2.2μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI83401ABA-IF Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83401 | Skyworks Solutions, Inc. | - | - | - | 260 | - | - | Skyworks | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | 38 mOhms | - | Tube | - | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Tray | - | SPI | Switch ICs | - | 2.25V ~ 5.5V | - | 1 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 2 A | - | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI83418ADA-IF Skyworks Solutions Inc. | 226 |
| - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83418 | Skyworks Solutions, Inc. | 880 mA | - | 9 x 9 x 0.85mm | 260 | - | - | Skyworks | - | 5.5 V, 32 V | +125 °C | - | Skyworks Solutions Inc. | -40 °C | Yes | SMD/SMT | - | 2.2 us | 280 mOhms | 2.1 us | Tray | DFN | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | 3 oz | -40°C ~ 125°C | Tray | - | SPI | Switch ICs | 4W | 2.25V ~ 5.5V | 32 | 8 | 1500Vrms | 2.25 V to 32 V | - | 4 | - | 700 mA | - | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI8635BD-B-ISR Skyworks Solutions Inc. | 15000 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8635 | Skyworks Solutions, Inc. | - | si86xxiso-kit | - | 1250 | 3 Channel | Capacitive Coupling | Skyworks | 4 ns | - | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.019313 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | - | 2.5V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 3 | - | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 3/0 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() SI88220ED-IS Skyworks Solutions Inc. | 14 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88220 | Skyworks Solutions, Inc. | - | si88xxxiso-kit | - | 46 | 2 Channel | Capacitive Coupling | Skyworks | 2.5 ns | - | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tray | - | 2.27 W | Not For New Designs | General Purpose | 10 ns | 7 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | General Purpose | Interface ICs | - | 3V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 2 | - | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/0 | No | 4.8ns (Typ) | - | Shutdown | Digital Isolators | ||
![]() SI88622EC-ISR Skyworks Solutions Inc. | 14 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88622 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 3V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 2 | 7.5 mA | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | - | - | - | ||
![]() SI88220ED-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88220 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | 3V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 2 | - | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/0 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI8661ED-B-ISR Skyworks Solutions Inc. | 1014 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8661 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 2.5V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 6 | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 5/1 | No | 4.5ns | - | - | - | ||
![]() SI88322BC-IS Skyworks Solutions Inc. | 35 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88322 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 3V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 2 | 7.5 mA | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | - | - | - | ||
![]() SI8384PS-IU Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8384 | Skyworks Solutions, Inc. | - | Si838xISO-KIT | - | 56 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | - | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tube | - | 1.2 W | Active | General Purpose | - | 80 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.25 V | 0.008508 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | - | 2.25V ~ 5.5V | - | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | - | 2Mbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators | ||
![]() SI88322EC-IS Skyworks Solutions Inc. | 44 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88322 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 3V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 2 | 7.5 mA | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | - | - | - | ||
![]() SI8710BC-B-IS Skyworks Solutions Inc. | 742 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8710 | Skyworks Solutions, Inc. | - | si871xdip8-kit | - | 96 | 1 Channel | Capacitive Coupling | Skyworks | 5 ns | - | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tube | - | 140 mW | Active | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.003365 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | - | 3V ~ 30V | - | - | 3750Vrms | - | Unidirectional | 1 | 1.7 mA | - | - | 15Mbps | Digital Isolators | 15ns, 5ns | Unidirectional | 60ns, 60ns | 35kV/μs | 3750 Vrms | 1/0 | No | 20ns | - | Shutdown | Digital Isolators | ||
![]() SI8640BD-B-ISR Skyworks Solutions Inc. | 42140 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8640 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | Si864x | General Purpose | - | - | 2.5V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 4 | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 4/0 | No | 4.5ns | - | - | - | ||
![]() SI88241EC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88241 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 3V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 4 | 12 mA | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 3/1 | No | 7ns | - | - | - | ||
![]() SI88320BC-ISR Skyworks Solutions Inc. | 35 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88320 | Skyworks Solutions, Inc. | - | - | - | 1250 | 2 Channel | Capacitive Coupling | Skyworks | 2.5 ns | - | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | - | 3V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 2 | 9.5 mA | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | - | Shutdown | Digital Isolators | ||
![]() MAX12935CAWE Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | MAX12935 | - | - | - | - | - | - | Galvanic Isolation | - | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 1.71V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 2 | 3.06 mA | - | 10.9ns | 200Mbps | - | 1.6ns, 1.4ns (Max) | Unidirectional | 33.6ns, 32.5ns | 50kV/μs | 5000 Vrms | 1/1 | No | 4ns | - | - | - | ||
![]() MAX22445EAWE T Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | MAX22445 | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | 1.71V ~ 5.5V | - | - | 5000Vrms | - | Unidirectional | 4 | - | - | - | 200Mbps | - | 0.8ns, 1ns (Max) | Unidirectional | 32.5ns, 33.6ns | 50kV/μs (Typ) | 5000 Vrms | 3/1 | No | 4ns | - | - | - | ||
![]() SI8610EB-B-IM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8610 | Skyworks Solutions, Inc. | - | - | - | 2500 | - | Capacitive Coupling | Skyworks | 4 ns | - | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 150 mW | Active | - | 5 ns | 4.5 ns | - | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Interface ICs | - | 2.5V ~ 5.5V | - | - | 2500Vrms | - | Unidirectional | 1 | - | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 2500 Vrms | 1/0 | No | 4.5ns | - | Shutdown | Digital Isolators |