- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI86SM40EC-AS1 Skyworks | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86SM42EC-AS1 Skyworks | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14932FAWE Analog Devices | 5393 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14932 | - | - | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 18 mA | 150Mbps | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 1ns | - | ||
![]() MAX22518AWA T Analog Devices | In Stock | - | Datasheet | - | SOIC-Wide-8 | - | - | - | - | Capacitive Coupling | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | 1 Mb/s | - | - | - | - | - | 3500 Vrms | - | - | - | - | ||
![]() ADUM340E0BRWZ-RL Analog Devices | 621 | - | Datasheet | - | SOIC-16 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 2.25 V | - | - | ADUM340E | - | - | - | - | - | Unidirectional | 4 Channel | 8.5 mA | 150 Mb/s | - | - | - | - | - | 5.7 kVAC | - | - | - | - | ||
![]() MAX14431CAEE T Analog Devices | In Stock | - | Datasheet | - | QSOP-HYBRID-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22344BAAP Maxim | In Stock | - | - | - | - | - | - | Maxim Integrated | 66 | Capacitive Coupling | Maxim Integrated | - | - | - | SMD/SMT | - | - | Details | - | - | - | Tube | MAX2234x | - | Interface ICs | - | - | - | Unidirectional | 4 Channel | - | 25 Mb/s, 200 Mb/s | Digital Isolators | - | - | - | - | 3750 Vrms | - | - | - | Digital Isolators | ||
![]() SI8645BB-ASR Skyworks | 8 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | ||
![]() SI8662BB-AUR Skyworks | 6 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/2 | Yes | 4.5ns | - | ||
![]() SI8661BB-AUR Skyworks | 8 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 5/1 | Yes | 4.5ns | - | ||
![]() SI86SW62BC-IS1 Skyworks | 314 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI88420EC-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI88420 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | - | 2 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | - | 2/0 | No | 7ns | - | ||
![]() SI8661BB-AU Skyworks | 39 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 5/1 | Yes | 4.5ns | - | ||
![]() SI8650EB-AU Skyworks | 39 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 5 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 5/0 | No | 4.5ns | - | ||
Tiny WHSL | 2272 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | IL 710 | - | - | - | - | - | NVE Corp/Isolation Products | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 125°C | - | IsoLoop® | RS422, RS485, USB | - | GMR (Giant Magnetoresistive) | 2.7V ~ 5.5V | 800Vrms | - | 1 | - | 110Mbps | - | 1ns, 1ns | Unidirectional | 15ns, 15ns | 100kV/µs | - | 1/0 | No | 3ns | - | ||
![]() ADUM340E1BRWZ Analog Devices | 197 |
| Datasheet | - | SOIC-16 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 2.25 V | - | - | - | - | - | - | - | - | Unidirectional | 4 Channel | 8.5 mA | 150 Mb/s | - | - | - | - | - | 5.7 kVAC | - | - | - | - | ||
![]() NCIV9200R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8663BD-B-YS0 Skyworks | 5 |
| - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Si866x | - | - | - | - | - | Unidirectional | 6 Channel | - | 150 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | ||
![]() SI8640ED-B-YSR Skyworks | In Stock | - | - | - | - | - | - | - | - | Capacitive Coupling | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 2.375 V | - | - | Si864x | - | - | - | - | - | Unidirectional | 4 Channel | 17.5 mA | 150 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | ||
![]() SI86SS41EE-AS2 Skyworks | In Stock | - | - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |