- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocols Supported | Pulse Width | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8630BB-AS Skyworks | 14 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | 3 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | - | - | - | ||
![]() SI8602AB-ASR Skyworks | 32 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C | - | Capacitive Coupling | 3V ~ 5.5V | 2500Vrms | - | 1 | - | - | 10Mbps | - | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 1/1 | Yes | 12ns | - | - | - | ||
![]() SI8641EC-AS1R Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 3750Vrms | - | 4 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | - | - | - | ||
![]() SI8640BA-AU Skyworks | 49 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 1000Vrms | - | 4 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | - | - | ||
![]() SI8663ED-AS Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 6 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/3 | Yes | 4.5ns | - | - | - | ||
![]() SI8622ET-ASR Skyworks | 30 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | - | ||
![]() LTM2887CY-3I#PBF Analog Devices | In Stock | - | Datasheet | Surface Mount | 32-BBGA Module | 32-BGA (15x11.25) | LTM2887 | Analog Devices | 119 | 3 Channel | Magnetic Coupling | Analog Devices Inc. | 35 ns | + 70 C | 35 ns | Analog Devices Inc. | 0 C | Yes | SMD/SMT | Tray | Active | I2C, SPI | 50 ns | 3 Channel | Details | 3.6 V | 3 V | 0.021164 oz | 0°C ~ 70°C | Tray | µModule® | I²C | Interface ICs | Magnetic Coupling | 3V ~ 3.6V | 2500Vrms | Bidirectional, Unidirectional | 6 | 25 mA | - | 400kHz | Digital Isolators | 250ns, 250ns (Max) | Unidirectional | 250ns, 250ns | 30kV/µs | 2500 Vrms | 3/3 | Yes | - | - | Shutdown | Digital Isolators | ||
![]() ADN4622BCPZ Analog Devices | 190 |
| Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | 32-LFCSP (5x5) | ADN4622 | Analog Devices | 490 | - | - | Analog Devices Inc. | - | - | - | Analog Devices Inc. | - | - | - | Tray | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C | Tray | iCoupler® | LVDS | Interface ICs | Magnetic Coupling | 1.7V ~ 1.9V, 3V ~ 3.6V | 5700Vrms | - | 4 | - | - | 2.5Gbps | Digital Isolators | 180ps, 180ps (Max) | Unidirectional | 2.8ns, 2.8ns | 40kV/µs | - | 2/2 | Yes | - | Isolators | - | Digital Isolators | ||
![]() MAX14930DASE Analog Devices | 180 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX14930 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | Active | - | - | - | - | 5.5 V | 1.71 V | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 5 mA, 27.2 mA | 42.9ns | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | 4.5ns | - | - | - | ||
![]() SI8610BB-ASR Skyworks | 48 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/0 | Yes | 4.5ns | - | - | - | ||
![]() SI8602AC-AS Skyworks | 25 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C | - | Capacitive Coupling | 3V ~ 5.5V | 3750Vrms | - | 1 | - | - | 10Mbps | - | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 1/1 | Yes | 12ns | - | - | - | ||
![]() SI8621BT-ASR Skyworks | 17 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | - | ||
![]() SI8620BB-ASR Skyworks | 49 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/0 | Yes | 4.5ns | - | - | - | ||
![]() SI8621BT-AS2 Skyworks | 49 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | - | ||
![]() SI8610ED-ASR Skyworks | 33 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/0 | Yes | 4.5ns | - | - | - | ||
![]() SI8620ET-IS2 Skyworks | 40 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | Active | - | - | - | - | 5.5 V | 2.5 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 3.3 mA | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | 5000 Vrms | 2/0 | Yes | 4.5ns | - | - | - | ||
![]() MAX22444CAWE T Analog Devices | 19089 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14851AEE T Analog Devices | 16 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX14851 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 600Vrms | Bidirectional, Unidirectional | 6 | 10.2 mA | - | 2Mbps, 50Mbps | - | 5ns, 5ns (Max) | Bidirectional, Unidirectional | 11.6ns, 11.8ns | 3.2kV/µs | 600 Vrms | 4/4 | No | 2.9ns | - | - | - | ||
![]() MAX14936DAWE T Analog Devices | 19000 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14936 | - | - | - | Capacitive Coupling | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 5000 Vrms | 2/2 | No | 4.5ns | - | - | - | ||
![]() MAX14932FAWE T Analog Devices | 16 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14932 | - | - | - | Capacitive Coupling | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | - | 150Mbps | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 1ns | - | - | - |