- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Output Type | Polarity | Number of Channels | Operating Supply Current | Input Type | Current - Supply | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX22192ARC T Analog Devices | 45 |
| Datasheet | Surface Mount | 70-LFBGA | 70-GQFN (6x10) | MAX22192 | - | - | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | 65 V | 7 V | -40°C ~ 125°C | - | - | Translator | - | - | - | - | - | SPI | Unidirectional | 8 Channel | 600 uA | Digital | 2 mA | - | - | - | - | - | - | 600 Vrms | - | - | - | - | ||
![]() MAX22191AUT Analog Devices | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | SOT-6 | MAX22191 | - | - | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | Active | - | 5.5 V | 3 V | - | - | - | Digital Input | Automation Control | - | - | - | - | - | Unidirectional | 1 Channel | 380 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86SL41BC-AS1 Skyworks | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S642FE-AS2 Skyworks | In Stock | - | - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S660EB-AU Skyworks | In Stock | - | - | - | QSOP-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S641BB-AU Skyworks | 20 |
| - | - | QSOP-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86SL40FC-IS1 Skyworks | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S642HE-AS2 Skyworks | 29 |
| - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S660BC-AS1 Skyworks | 20 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S622BE-AS4 Skyworks | 117 |
| - | - | SSO-8 | - | - | - | - | Isolated | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | 5.5 V | 2.25 V | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | - | - | 150 Mb/s | - | - | - | - | - | 6 kV | - | - | - | - | ||
![]() SI87631AB-IM3 Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S641HE-AS2 Skyworks | In Stock | - | - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S662BB-AU Skyworks | In Stock | - | - | - | QSOP-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86SM40EC-AS1 Skyworks | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86SM42EC-AS1 Skyworks | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8606AD-AS Skyworks | 30 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C | - | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | - | - | 4 | - | - | - | 10Mbps | - | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 2/2 | Yes | 12ns | - | ||
![]() SI8620ET-IS2 Skyworks | 40 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | Active | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | Unidirectional | 2 | 3.3 mA | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | 5000 Vrms | 2/0 | Yes | 4.5ns | - | ||
![]() MAX14936FAWE T Analog Devices | 1000 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14936 | - | - | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | - | 150Mbps | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 5000 Vrms | 2/2 | No | 1ns | - | ||
![]() SI8655BB-AS1 Skyworks | 5 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | - | 5 | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 5/0 | No | 4.5ns | - | ||
![]() SI86SQ44BE-AS2R Skyworks | In Stock | - | - | - | SOIC-WB-16 | - | - | Skyworks Solutions, Inc. | 1250 | - | Skyworks | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | Reel | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators |