- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Isolation | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Rise Time | Differential Output | Input Characteristics | Rise / Fall Time (Typ) | Max Dual Supply Voltage | Driver Number of Bits | Screening Level | Max Input Current | Channel Type | Receiver Number of Bits | Number of Transceivers | ESD Protection | Simplex/Duplex | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM3400BRWZ Analog Devices Inc. | 23739 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 2.35mm | 30 | ADUM3400 | 16 | 2500Vrms | - | - | - | - | - | 4 | - | 136mA | 136mA | - | 22mA | 50 ns | - | - | 10Mbps | 3ns | - | - | 2.5ns 2.5ns | - | - | - | 10μA | Unidirectional | - | - | - | - | 50ns, 50ns | 25kV/μs | - | - | 4/0 | - | No | 3 ns | - | - | 2.65mm | 10.5mm | 7.5mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7760FDBQ Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | ISO776x | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.5V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | ISO7760 | - | 3000Vrms | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | 1ns 1.4ns | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 85kV/μs | - | - | 6/0 | - | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | ROHS3 Compliant | - | ||
![]() ADUM1402WSRWZ Analog Devices Inc. | 538 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 2.65mm | 30 | ADUM1402 | 16 | 2500Vrms | 5V | - | - | - | 2.7V | 4 | - | 11mA | 11mA | - | - | 50 ns | - | - | 1Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | - | - | 2.4mA | Unidirectional | - | - | - | - | 100ns, 100ns | 25kV/μs | - | - | 2/2 | - | No | - | 40ns | - | - | 10.5mm | 7.6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7240CFQDWRQ1 Texas Instruments | 6839 | - | - | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | ISO7240 | 16 | 4000Vpk | - | - | - | - | - | 4 | - | - | - | - | - | 45 ns | 35 ns | - | 25Mbps | - | - | - | 2ns 2ns | - | - | - | - | Unidirectional | - | - | - | - | 45ns, 45ns | 25kV/μs | - | - | 4/0 | - | No | 5 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8621BB-B-IS Silicon Labs | 152 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.55mm | 30 | - | - | 2500Vrms | - | - | 5.5V | - | - | 2 | - | 5.8mA | - | - | - | 8 ns | - | - | 150Mbps | 4ns | - | - | 2.5ns 2.5ns | - | - | AEC-Q100 | 3.8mA | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/μs | - | - | 1/1 | - | No | 4.5 ns | - | - | - | 5mm | 4mm | - | Unknown | RoHS Compliant | - | ||
![]() ISO7641FMDW Texas Instruments | 2000 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.485991mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | ALSO OPERATES WITH 5 V SUPPLY | 399mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 2.35mm | - | ISO7641 | 16 | 4243Vrms | - | - | - | - | - | 4 | - | 1.2mA | 2.4mA | - | - | 10.5 ns | - | - | 150Mbps | 2.3ns | - | - | 1.6ns 1ns | - | - | - | 10μA | Unidirectional | - | - | - | - | 10.5ns, 10.5ns | 25kV/μs | - | - | 3/1 | - | No | 2 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM3200ARZ Analog Devices Inc. | 1256 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 1.5mm | 30 | ADUM3200 | 8 | 2500Vrms | - | - | 5.5V | 3/5V | - | 2 | - | 7.7mA | 7.7mA | - | 35mA | 150 ns | - | - | 1Mbps | 3ns | - | - | 10ns 10ns | - | - | - | 10μA | Unidirectional | - | - | - | - | 150ns, 150ns | 25kV/μs | - | - | 2/0 | - | No | 40 ns | - | - | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7762FDW Texas Instruments | 11 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | - | ISO7762 | - | 5000Vrms | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | 1.1ns 1.4ns | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 85kV/μs | - | - | 4/2 | - | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM1441ARQZ Analog Devices Inc. | 1666 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | IT ALSO OPERATES AT 3.3 V | 1.64W | 2.25V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | - | 1.65mm | - | ADUM1441 | 16 | 2500Vrms | - | Bidirectional | 3.6V | 2.5/3.3V | 2.25V | 4 | - | 672μA | 552μA | - | - | 180 ns | 80 ns | - | 2Mbps | 2ns | - | - | 2ns 2ns | - | - | - | 1μA | Unidirectional | - | - | - | - | 180ns, 180ns | 25kV/μs | - | - | 3/1 | - | No | 8 ns | - | - | - | 5mm | 4.01mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7442ARQZ Analog Devices Inc. | 2460 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.65mm | 30 | ADUM7442 | 16 | 1000Vrms | - | - | - | - | - | 4 | - | - | 950μA | - | - | 75 ns | - | - | 1Mbps | 2.8ns | - | - | 2ns 2ns | - | - | - | 10μA | Unidirectional | - | - | - | - | 75ns, 75ns | 15kV/μs | - | - | 2/2 | - | No | 25 ns | - | - | - | 5mm | 4.01mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM141E0BRWZ Analog Devices Inc. | 1318 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | 3750Vrms | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 75kV/μs | - | - | 3/1 | - | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3210BRZ-RL7 Analog Devices Inc. | 8559 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM3210 | 8 | 2500Vrms | - | - | 5.5V | 3/5V | - | 2 | - | - | 800μA | - | - | 50 ns | 50 ns | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 50ns, 50ns | 25kV/μs | - | - | 2/0 | - | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7440CRQZ Analog Devices Inc. | 39 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.65mm | 40 | ADUM7440 | 16 | 1000Vrms | - | - | - | - | - | 4 | - | - | 950μA | - | - | 50 ns | - | - | 25Mbps | 2ns | - | - | 2ns 2ns | - | - | - | 35mA | Unidirectional | - | - | - | - | 50ns, 50ns | 15kV/μs | - | - | 4/0 | - | No | 5 ns | - | - | - | 5mm | 4.01mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM2481BRWZ Analog Devices Inc. | 540 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~85°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | RS422, RS485 | - | - | - | 3.3V 5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADM2481 | 16 | 2500Vrms | 5V | - | - | - | - | 3 | RS-422, RS-485 | 2.5mA | - | - | - | - | - | Receiver, Transceiver | 500kbps | - | YES | DIFFERENTIAL SCHMITT TRIGGER | 600ns 600ns Max | 5.25V | 1 | - | - | Bidirectional | 1 | 1 | Yes | Half Duplex | - | 25kV/μs | 620 ns | 5V | 2/1 | 0.004A | No | - | - | 2.35mm | - | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2401BRIZ Analog Devices Inc. | 85 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3V | 1.27mm | 2.35mm | - | ADUM2401 | 16 | 5000Vrms | - | - | - | - | - | 4 | - | - | 530μA | - | - | 32 ns | - | - | 10Mbps | 3ns | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 50ns, 50ns | 25kV/μs | - | - | 3/1 | - | No | 3 ns | - | - | - | 13mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7141CCDBQR Texas Instruments | 50000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 5 V SUPPLY | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | - | ISO7141 | - | 2500Vrms | - | - | - | - | - | 4 | - | - | 14mA | 150mW | - | 35 ns | - | - | 50Mbps | - | - | - | 2ns 2ns | - | - | - | - | Unidirectional | - | - | - | - | 35ns, 35ns | 25kV/μs | - | - | 3/1 | - | No | 3 ns | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM1400CRW Analog Devices Inc. | 1 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | ADUM1400 | 16 | 2500Vrms | 5V | - | - | - | - | 4 | - | 11mA | 31mA | - | 22mA | 32 ns | 32 ns | - | 90Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 32ns, 32ns | 25kV/μs | - | - | 4/0 | - | No | 2 ns | - | - | 2.65mm | 10.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM1200WSRZ Analog Devices Inc. | 35800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 1.75mm | 30 | ADUM1200 | 8 | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | 150 ns | - | - | 1Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | - | AEC-Q100 | 1.4mA | Unidirectional | - | - | - | - | 150ns, 150ns | 25kV/μs | - | - | 2/0 | - | No | - | 40ns | - | - | 5mm | 4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM7643CRQZ Analog Devices Inc. | 455 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | 20 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.65mm | 30 | ADUM7643 | 20 | 1000Vrms | - | - | - | - | - | 6 | - | - | 1.16mA | - | - | 50 ns | - | - | 25Mbps | 1ms | - | - | 2ns 2ns | - | - | - | 30mA | Unidirectional | - | - | - | - | 50ns, 50ns | 15kV/μs | - | 3.3V | 3/3 | - | No | 6 ns | - | - | 1.75mm | 8.76mm | 4.01mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7140CCDBQR Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 130.010913mg | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | - | ALSO OPERATES WITH 5 V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | - | ISO7140 | - | 2500Vrms | - | - | - | - | - | 4 | - | - | - | - | - | 35 ns | - | - | 50Mbps | - | - | - | 2ns 2ns | - | - | - | - | Unidirectional | - | - | - | - | 35ns, 35ns | 25kV/μs | - | - | 4/0 | - | No | 3 ns | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | ROHS3 Compliant | Lead Free |