- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Pulse Width | Pulse Width Distortion | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14930EAWE Analog Devices | 18 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14930 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | - | Active | - | - | - | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | 5 mA, 27.2 mA | 25Mbps | - | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | 2.6ns | - | ||
![]() MAX22518AWA T Analog Devices | In Stock | - | Datasheet | - | SOIC-Wide-8 | - | - | - | - | - | Capacitive Coupling | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | 1 Mb/s | - | - | - | - | - | 3500 Vrms | - | - | - | - | ||
![]() SI8645BB-ASR Skyworks | 8 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | ||
![]() MAX14936CAWE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14936 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | RS232, RS422, RS485, SPI | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | 4 | - | 150Mbps | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | - | 2/2 | No | 1ns | - | ||
![]() MAX14431CAEE Maxim | In Stock | - | - | - | QSOP-16 | - | - | Maxim Integrated | 100 | 3 Channel | Capacitive Coupling | Maxim Integrated | 5.1 ns | + 125 C | 4.5 ns | - | - 40 C | - | SMD/SMT | - | 771.5 mW | - | 5 ns | 0.3 ns | 1 Channel | Details | 5.5 V | 1.71 V | - | Tube | MAX14431 | Active High | Interface ICs | - | - | - | Unidirectional | 4 Channel | 5.77 mA | 200 Mb/s | Digital Isolators | - | - | - | - | 3000 Vrms | - | - | - | Digital Isolators | ||
![]() ADUM340E1BRWZ-RL Analog Devices | 1179 |
| Datasheet | - | SOIC-16 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 5.5 V | 2.25 V | - | - | ADUM340E | - | - | - | - | - | Unidirectional | 4 Channel | 8.5 mA | 150 Mb/s | - | - | - | - | - | 5.7 kVAC | - | - | - | - | ||
![]() SI88621EC-ASR Skyworks | 17907 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCIV9311 ON Semiconductor | 50 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | NCIV93 | - | - | - | - | - | - | - | - | onsemi | - | - | - | Tube | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C, SPI | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 3 | - | 15Mbps | - | 2.7ns, 2ns | Unidirectional | 110ns, 110ns | 100kV/µs | - | 2/1 | Yes | 40ns | - | ||
![]() NCIV9401R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX12935CAWE Maxim | In Stock | - | - | - | - | - | - | Maxim Integrated | 1 | - | Galvanic Isolation | Maxim Integrated | - | + 125 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | 5.5 V | 1.71 V | - | Tube | MAX12935 | - | Interface ICs | - | - | - | Unidirectional | 2 Channel | 3.06 mA | 200 Mb/s | Digital Isolators | - | - | - | - | 5000 Vrms | - | - | - | Digital Isolators | ||
![]() MAX12935CAWE T Maxim | In Stock | - | - | - | SOIC-HYBRID-Wide-16 | - | - | Maxim Integrated | 1000 | - | - | Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() MAX14431CAEE T Maxim | In Stock | - | - | - | QSOP-HYBRID-16 | - | - | Maxim Integrated | 2500 | - | - | Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | Interface ICs | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Digital Isolators | ||
![]() NCIV9200R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8663BD-B-YS0 Skyworks | 5 |
| - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Si866x | - | - | - | - | - | Unidirectional | 6 Channel | - | 150 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | ||
![]() SI8640ED-B-YSR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 5.5 V | 2.375 V | - | - | Si864x | - | - | - | - | - | Unidirectional | 4 Channel | 17.5 mA | 150 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | ||
![]() SI86SW62BC-IS1 Skyworks | 314 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86SS41EE-AS2 Skyworks | In Stock | - | - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S631EC-AS1 Skyworks | 40 |
| - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S631BC-AS1 Skyworks | In Stock | - | - | - | SOIC-NB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI86S606AE-AS2 Skyworks | 40 |
| - | - | SOIC-WB-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |