- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Voltage - Supply | Depth | Resistor Type | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Resistance Tolerance | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category | Grade | Product Length | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2272 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | IL 710 | - | - | - | - | - | - | - | - | - | - | - | NVE Corp/Isolation Products | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | IsoLoop® | - | - | RS422, RS485, USB | - | - | - | GMR (Giant Magnetoresistive) | 2.7V ~ 5.5V | - | - | 800Vrms | - | - | 1 | - | - | 110Mbps | - | - | 1ns, 1ns | Unidirectional | - | 15ns, 15ns | 100kV/µs | - | 1/0 | No | 3ns | - | - | - | - | - | - | - | ||
![]() SI8662BB-AUR Skyworks | 6 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | General Purpose | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | 2500Vrms | - | - | 6 | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 35kV/µs | - | 4/2 | Yes | 4.5ns | - | - | - | - | - | - | - | ||
![]() MAX22344BAAP Maxim | In Stock | - | - | - | - | - | - | - | Maxim Integrated | - | - | 66 | - | Capacitive Coupling | Maxim Integrated | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | MAX2234x | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | 25 Mb/s, 200 Mb/s | - | Digital Isolators | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | Digital Isolators | - | - | - | - | ||
![]() NCIV9200 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8424BB-D-ISR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADUM320N0WBRZ-RL7 Analog Devices Inc. | 1000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | General Purpose | - | - | - | - | 2.25V ~ 5.5V | - | - | 3000Vrms | - | - | 2 | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | - | 10ns, 10ns | 100kV/μs | - | 2/0 | Yes | 3ns | - | - | - | Automotive | - | - | - | ||
![]() BLD7721AH BL(Shanghai Belling) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT7741F-SOBR 3PEAK | 1398 |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TPT774x | Active | - | General Purpose | - | - | - | - | 2.25V ~ 5.5V | - | - | 5000Vrms | - | - | 4 | - | - | 150Mbps | - | - | 0.7ns, 0.7ns | Unidirectional | - | 22ns, 22ns | 150kV/µs | - | 3/1 | Yes | 5ns | - | - | - | - | - | - | - | ||
![]() TPT7741-SOBR 3PEAK | In Stock |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TPT774x | Active | - | General Purpose | - | - | - | - | 2.25V ~ 5.5V | - | - | 5000Vrms | - | - | 4 | - | - | 150Mbps | - | - | 0.7ns, 0.7ns | Unidirectional | - | 22ns, 22ns | 150kV/µs | - | 3/1 | Yes | 5ns | - | - | - | - | - | - | - | ||
![]() TPT7721-SO1R 3PEAK | 56080 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TPT772x | Active | - | General Purpose | - | - | - | - | 2.25V ~ 5.5V | - | - | 3750Vrms | - | - | 2 | - | - | 150Mbps | - | - | 0.7ns, 0.7ns | Unidirectional | - | 18ns, 18ns | 150kV/μs | - | 1/1 | Yes | 5ns | - | - | - | - | - | - | - | ||
![]() MAX22194ATJ T Analog Devices / Maxim Integrated | In Stock | - | Datasheet | - | TQFN-32 | - | - | - | - | - | 2500 | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | 2.7586 W | - | - | - | 3 us | - | - | - | RoHS Compliant | 65 V | 8 V | - | - | Reel | MAX22194 | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | Shutdown | - | - | - | - | - | ||
![]() MAX22194ATJ Analog Devices / Maxim Integrated | In Stock | - | Datasheet | - | TQFN-32 | - | - | - | - | - | 60 | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | 2.7586 W | - | - | - | 3 us | - | - | - | RoHS Compliant | 65 V | 8 V | - | - | Tube | MAX22194 | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | Shutdown | - | - | - | - | - | ||
![]() ADUM1255ASA T Analog Devices / Maxim Integrated | 5000 | - | Datasheet | - | SOIC-8 | - | - | - | - | - | 2500 | - | 2 Channel | Galvanic Isolation | - | - | 64.7 ns | + 125 C | - | - | - 40 C | Yes | SMD/SMT | - | - | 440 mW | - | 133.3 ns | - | - | 94.2 ns | - | - | - | 5.5 V | 2.25 V | - | - | Reel | ADUM1255 | - | - | Digital Isolator | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | 1 mA | - | - | - | - | - | - | - | - | - | 445 Vrms | - | - | - | Digital Isolators | No Shutdown | - | - | - | - | - | ||
![]() ADUM1255ASA Analog Devices / Maxim Integrated | 20199 | - | Datasheet | - | SOIC-8 | - | - | - | - | - | 100 | - | 2 Channel | Galvanic Isolation | - | - | 64.7 ns | + 125 C | - | - | - 40 C | Yes | SMD/SMT | - | - | 440 mW | - | 133.3 ns | - | - | 94.2 ns | - | - | RoHS Compliant | 5.5 V | 2.25 V | - | - | Tube | ADUM1255 | - | - | Digital Isolator | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | 1 mA | - | - | - | - | - | - | - | - | - | 445 Vrms | - | - | - | Digital Isolators | No Shutdown | - | - | - | - | - | ||
![]() ADUM1255AWA Analog Devices / Maxim Integrated | In Stock | - | Datasheet | - | WSOIC-8 | - | - | - | - | - | 78 | - | 1 Channel | Galvanic Isolation | - | - | 64.7 ns | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | 471 mW | - | 128.4 ns | - | - | 94.2 ns | - | 1 Channel | RoHS Compliant | 5.5 V | 2.25 V | - | - | Tube | - | - | - | I2C Isolator | - | - | - | - | - | - | - | - | - | Bidirectional, Unidirectional | 2 Channel | 1 mA | - | - | - | - | - | - | - | - | - | 848 V rms | - | - | - | Digital Isolators | No Shutdown | - | - | - | - | - | ||
![]() ADUM342E0BRWZ-RL Analog Devices Inc. | 790 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | ADUM342 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | CAN, RS485, SPI | - | - | - | - | 2.25V ~ 5.5V | - | - | 10000Vrms | - | - | 4 | - | - | 150Mbps | - | - | 2.5ns, 2.5ns | Unidirectional | - | 10ns, 10ns | 100kV/µs | - | 2/2 | No | 3ns | - | - | - | Automotive | - | - | - | ||
![]() SI8663BD-B-IS Skyworks | 2317 | - | - | Surface Mount | SOIC-Wide-16 | 16 | 16-SOIC | SI8663 | Skyworks Solutions, Inc. | si86xxiso-kit | - | 46 | 3 Channel | Capacitive Coupling | Skyworks | 150Mbps | 4 ns | +125°C | 4 ns | Skyworks Solutions Inc. | -40°C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | - | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si866x | - | - | General Purpose | - | Interface ICs | - | Capacitive Coupling | 2.5V ~ 5.5V | 7.5mm | - | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 6 | - | 10 mA | 150 Mb/s | 4ns | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 35kV/µs | 5 kVrms | 3/3 | No | 4.5ns | - | Shutdown | Digital Isolators | - | - | 10.3mm | 2.65mm | ||
![]() SI8712AD-B-IMR Skyworks | In Stock | - | - | Surface Mount | 8-VELGA | - | 8-LGA (10x12.5) | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | 100.0000 ppm/°C | General Purpose | 18 kOhm | - | 0.25 W | Capacitive Coupling | 3V ~ 30V | - | High Reliability, MIL-PRF-39017 | 5000Vrms | - | - | 1 | - | - | 15Mbps | - | - | 15ns, 5ns | Unidirectional | 2 | 60ns, 60ns | 20kV/µs | - | 1/0 | No | 20ns | - | - | - | - | 7.62 | - | - | ||
![]() ISO150AUG4 Burr Brown | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 8 Leads | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | Capacitive Coupling | 3V ~ 5.5V | - | - | 1500Vrms | - | - | 2 | - | - | 80MBd | - | - | 9ns, 9ns | Bidirectional | - | 40ns, 40ns | 1.6kV/µs (Typ) | - | 2/2 | No | 6ns | - | - | - | - | - | - | - | ||
![]() SI8711AD-B-IM Skyworks | In Stock | - | - | Surface Mount | 8-VELGA | - | 8-LGA (10x12.5) | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | Capacitive Coupling | 3V ~ 30V | - | - | 5000Vrms | - | - | 1 | - | - | 15Mbps | - | - | 15ns, 5ns | Unidirectional | - | 60ns, 60ns | 20kV/µs | - | 1/0 | No | 20ns | - | - | - | - | - | - | - |