- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Weight | Insert Material | Manufacturer Package Identifier | Base Product Number | Brand | Content | Device Type | Dim | Display | Factory colour | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Nominal voltage | Package | Product Status | RoHS | RoHS-compliant | Schedule B | Shaft Diameter (mm) | Suitable for | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating AC | Voltage Rating DC | Wi-Fi | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Technology | Voltage - Supply | Depth | Base Part Number | Function | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Failure Rate | Polarity | Lead Spacing | Number of Channels | Interface | Memory Size | Operating Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Number of Inputs | Product Type | Bearing Type | Rise / Fall Time (Typ) | Max Frequency | Channel Type | Duplex | Number of Drivers | ESD Protection | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Number of Receivers | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Disconnect Type | Features | Nominal Input Voltage (AC) | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8710AC-AS Skyworks | 215 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Capacitive Coupling | 3V ~ 30V | - | - | - | - | 3750Vrms | - | - | - | - | 1 | - | - | - | - | - | 15Mbps | - | - | - | 15ns, 5ns | - | Unidirectional | - | - | - | 60ns, 60ns | 20kV/µs | - | 1/0 | - | Yes | - | 20ns | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8710CD-AS Skyworks | 25 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | - | RN73R1J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | 2 | - | ±10ppm/°C | General Purpose | 305 Ohms | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Capacitive Coupling | 3V ~ 30V | - | - | - | - | 5000Vrms | - | - | - | - | 1 | - | - | - | - | - | 1Mbps | - | - | - | 15ns, 5ns | - | Unidirectional | - | - | - | 60ns, 60ns | 20kV/µs | - | 1/0 | - | Yes | - | 20ns | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() SI88322ED-IS Silicon Labs | In Stock | - | - | Production (Last Updated: 2 years ago) | - | 240-UDIMM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FULL PRODUCTION (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8660EB-AU Skyworks | 17 |
| - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | ACH550-BDR-03A9-6+B058 | - | - | Skyworks Solutions Inc. | - | - | Panel, Wall | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | - | - | 2500Vrms | - | - | - | - | 6 | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns, 2.5ns | 60 Hz | Unidirectional | - | - | - | 13ns, 13ns | 35kV/µs | - | 6/0 | - | Yes | - | 4.5ns | Disconnect Switch | - | 575 VAC | - | IP58 | - | - | - | - | - | ||
![]() SI8640EB-AUR Skyworks | 46 |
| - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | - | 82607P | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns, 2.5ns | - | Unidirectional | - | - | - | 13ns, 13ns | 35kV/µs | - | 4/0 | - | Yes | - | 4.5ns | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN4621BRIZ Analog Devices | 216 |
| Datasheet | - | Surface Mount | 16-SOIC (0.630, 16.00mm Width) | - | 16-SOIC-IC | - | - | - | - | - | Analog Devices | - | - | - | - | - | 100 | Capacitive Coupling | - | Analog Devices Inc. | - | - | - | - | + 125 C | Analog Devices Inc. | - | - 40 C | - | SMD/SMT | - | - | Tray | Active | Details | - | - | - | - | 1.9 V | 1.7 V | - | - | - | -40°C ~ 125°C | Tray | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | Interface ICs | Magnetic Coupling | 1.7V ~ 1.9V, 3V ~ 3.6V | - | - | - | - | 3750Vrms | - | - | Bidirectional | - | 2 | - | - | 65 mA | - | - | 2.5Gbps | - | Digital Isolators | - | 180ps, 180ps (Max) | - | Unidirectional | - | - | - | 2.8ns, 2.8ns | 35kV/µs | 3.75 kVrms | 1/1 | - | No | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | ||
![]() SI8716BD-A-IM Skyworks | In Stock | - | - | - | Surface Mount | 8-VELGA | - | 8-LGA (10x12.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | - | K0381-G | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8440BB-D-IS1 Skyworks | 29 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | SI8440 | - | - | - | - | - | - | - | - | - | Allen Bradley Control | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tube | Not For New Designs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | 150Mbps | - | - | - | 3.8ns, 2.8ns | - | Unidirectional | - | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 4/0 | - | No | - | 2.5ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14932FASE Analog Devices | 2458 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | MAX14932 | - | - | - | - | - | - | - | - | - | Cooper B-Line | - | - | 78101112070 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | MSL 1 - Unlimited | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | 2750Vrms | - | - | - | - | 4 | - | - | - | 5.1ns | - | 150Mbps | - | - | - | 2ns, 2ns | - | Unidirectional | - | - | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | - | 2/2 | - | No | - | 1ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14483AAP T Analog Devices | 10 |
| Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | - | - | - | MAX14483 | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 5.5 V | 1.71 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | 3750Vrms | - | - | Unidirectional | - | 6 | - | - | 1.71 mA | - | - | 25Mbps | - | - | - | 1.6ns, 1.4ns (Max) | - | Unidirectional | - | - | - | 32.5ns, 33.6ns | 50kV/µs (Typ) | 3750 Vrms | 2/4 | - | No | - | 4ns | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8430BB-C-IS1 Skyworks | 24 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | SI8430 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tube | Not For New Designs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | 2500Vrms | - | - | - | - | 3 | - | - | - | - | - | 150Mbps | - | - | - | 3.8ns, 2.8ns | - | Unidirectional | - | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 3/0 | - | No | - | 2.5ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14931DAWE Analog Devices | 40 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | Cast Steel;Black Oxide | - | MAX14931 | - | - | - | - | - | - | - | Capacitive Coupling | - | Sealmaster | PRODUCTION (Last Updated: 1 month ago) | - | 5311 | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | - | Tube | Active | Compliant | - | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 55 | - | 5.5 V | 1.71 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | General Purpose | - | 125 °C | -40 °C | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | 2750Vrms | - | - | Unidirectional | - | 4 | - | - | 12.4 mA, 22.7 mA | 55.3 ns | - | 1 Mbps | 1 | - | Insert | 2ns, 2ns | - | Unidirectional | - | - | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | - | No | 4.5 ns | 4.5ns | - | - | - | - | - | - | - | - | - | - | ||
![]() LTM2882CY-5 Analog Devices | 4 | - | Datasheet | - | Surface Mount | 32-BBGA | - | 32-BGA (15x11.25) | - | - | - | - | LTM2882 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | Tray | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | µModule® | - | - | - | 3 (168 Hours) | - | - | - | RS232 | - | - | - | - | - | - | - | - | Capacitive Coupling | 4.5 V ~ 5.5 V | - | LTM2882 | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | 1Mbps | - | - | - | 60ns, 60ns | - | Unidirectional | - | - | - | - | 30kV/µs | - | 2/2 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8442BB-C-IS Skyworks | 61 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | SI8442 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tube | Not For New Designs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | 150Mbps | - | - | - | 3.8ns, 2.8ns | - | Unidirectional | - | - | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 2/2 | - | No | - | 2.5ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14935CAWE Analog Devices | 42 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | - | - | MAX14935 | - | - | - | - | - | White | - | Capacitive Coupling | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | Tube | Active | Compliant | - | - | - | Xbox One | 5.5 V | 1.71 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | General Purpose | - | 125 °C | -40 °C | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | 5000Vrms | - | - | Unidirectional | - | 4 | - | - | 12.4 mA, 22.7 mA | 5.1ns | 5.1 ns | 150Mbps | 1 | - | - | 2ns, 2ns | - | Unidirectional | - | - | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | 5000 Vrms | 3/1 | - | No | 1 ns | 1ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX12930BASA Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | Through Hole | Radial | 8 | 8-SOIC | Polypropylene (PP), Metallized | - | - | - | MAX12930 | - | - | - | - | - | - | - | Capacitive Coupling | -- | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | - | Tube | Active | Non-Compliant | - | - | - | - | 5.5 V | 1.71 V | 900V | 2500V (2.5kV) | - | -55°C ~ 105°C | Tray | MMKP383 | 1.240 L x 0.591 W (31.50mm x 15.00mm) | ±5% | Active | -- | - | PC Pins | - | General Purpose | - | - | - | - | High Pulse, DV/DT | - | 0.036µF | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | 3000Vrms | - | - | Unidirectional | 1.083 (27.50mm) | 2 | - | - | 4.21 mA | - | - | 25Mbps | - | - | - | 4.5ns, 5.1ns (Max) | - | Unidirectional | - | - | - | 43.5ns, 45.8ns | 50kV/µs | 3000 Vrms | 2/0 | - | No | - | 4ns | - | -- | - | - | - | - | 0.984 (25.00mm) | - | - | -- | ||
![]() MAX14931FASE TCZ1 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | MAX14931 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | I²C, R232, RS422, RS485, SPI | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | 2750Vrms | - | - | - | - | 4 | - | - | - | - | - | 150Mbps | - | - | - | 2ns, 2ns | - | Unidirectional | - | - | - | 7.5ns, 7.4ns | 25kV/µs (Typ) | - | 3/1 | - | No | - | 1ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14945EWE Analog Devices | 201 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | 6.6kg | - | - | MAX14945 | - | - | Transceiver | (W x H x D) 373 x 141 x 319 mm | 10.8 cm touchscreen colour display | White | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | Tube | Active | - | - | - | - | Text document printing (colour),Text document printing (B/W),High-quality photo printing | 5.5 V | 1.71 V | - | - | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Colour | - | - | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V, 4.5V ~ 5.5V | 319mm | - | Printer, scanner, copier | - | 2750Vrms | 3.3 V, 5 V | - | - | - | 3 | USB,Wi-Fi 802.11 b/g/n,Bluetooth | - | 4 mA, 6.3 mA | - | - | 500kbps | - | - | - | - | - | Unidirectional | Half Duplex | 1 Driver | 30 kV | - | 35kV/µs (Typ) | - | 2/1 | 1 Receiver | No | - | - | - | - | - | - | - | 141mm | - | - | 373mm | - | ||
![]() MAX14949EWE Analog Devices | 187 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | - | W16M+10 | MAX14949 | - | 1pc(s) | RS422 / RS485 Transceiver | - | LED | Black | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | 3124033 | - | +60°C | + 85 C | Analog Devices Inc./Maxim Integrated | -20°C | - 40 C | - | SMD/SMT | - | 24V DC/AC | Tube | Active | Compliant | Yes | - | - | - | 5.5 V | 3 V | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 3124033 | - | 85 °C | -40 °C | - | - | - | - | - | Capacitive Coupling | 3V ~ 5.5V, 4.5V ~ 5.5V | - | - | Transceiver | - | 5000Vrms | 3 V, 5.5 V | - | - | - | 3 | - | - | 4.7 mA, 6.3 mA | - | - | 500 kbps | - | - | - | - | - | Unidirectional | Half Duplex | 1 Driver | 30 kV | - | 35kV/µs (Typ) | 5 kV | 2/1 | 1 Receiver | No | - | - | - | - | - | - | - | - | - | 30mm | 39mm | - | ||
![]() MAX14931EASE T Analog Devices | 15 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | - | - | MAX14931 | - | - | - | - | - | - | - | Capacitive Coupling | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 125 C | PEI-Genesis | - | - 40 C | - | SMD/SMT | - | - | Bulk | Active | Compliant | - | - | - | - | 5.5 V | 1.71 V | - | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | - | - | General Purpose | - | 125 °C | -40 °C | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | - | 2750Vrms | - | - | Unidirectional | - | 4 | - | - | 12.4 mA, 22.7 mA | 28.8 ns | - | 25Mbps | 1 | - | - | 2ns, 2ns | - | Unidirectional | - | - | - | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | - | No | 2.6 ns | 2.6ns | - | - | - | - | - | - | - | - | - | - |