- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Isolation | Max Output Current | Working Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM120N0BRZ-RL7 Analog Devices Inc. | 3000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | ADUM120 | 8 | 3000Vrms | - | - | - | - | - | 2 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7331CQDWRQ1 Texas Instruments | 8 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | 3V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | 1.27mm | - | - | ISO7331 | - | 3000Vrms | - | - | - | - | - | 3 | - | - | - | - | 58 ns | - | 25Mbps | - | 3ns 2ns | - | - | Unidirectional | 58ns, 58ns | 25kV/μs | 2/1 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI8641BD-B-ISR Silicon Labs | 1250 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | - | 5000Vrms | - | - | 5.5V | - | 2.375V | 4 | - | - | 275mW | - | 13 ns | 10 ns | 150Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 35kV/μs | 3/1 | No | 4.5 ns | - | - | 2.65mm | 10.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM5402WCRWZ-1 Analog Devices Inc. | 2 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM5402 | 16 | 2500Vrms | 100mA | - | - | - | - | 4 | - | - | 500mW | - | 60 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | 2/2 | Yes | - | 6ns | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5242ARZ-RL7 Analog Devices Inc. | 329 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 2.7V~4.0V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM5242 | 8 | 2500Vrms | 10mA | - | - | - | - | 2 | - | - | 50mW | - | 70 ns | 70 ns | 1Mbps | 25ns | 2.5ns 2.5ns | - | - | Unidirectional | 70ns, 70ns | 25kV/μs | 0/2 | Yes | 3 ns | - | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4401BRWZ Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM4401 | 16 | 5000Vrms | - | - | - | - | - | 4 | - | 830μA | - | - | 32 ns | - | 10Mbps | 3ns | 2.5ns 2.5ns | - | 10μA | Unidirectional | 50ns, 50ns | 25kV/μs | 3/1 | No | 3 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM160N0BRZ-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM160 | 16 | 3000Vrms | - | - | - | - | - | 6 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 6/0 | No | - | 4.5ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7742QDWRQ1 Texas Instruments | 3666 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED (VCC2) 2.25-5.5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | - | - | ISO7742 | - | 5000Vrms | - | - | - | - | - | 4 | - | - | - | - | - | - | 100Mbps | - | 2.4ns 2.4ns | - | - | Unidirectional | 16ns, 16ns | 40kV/μs | 2/2 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() SI8602AD-B-IS Silicon Labs | 15 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | I2C | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | 2.65mm | - | - | 16 | 5000Vrms | - | - | - | - | - | 2 | - | 4.7mA | 220mW | - | 55 ns | - | 1.7 Mbps | 4ns | - | AEC-Q100 | 7.1mA | Bidirectional, Unidirectional | - | 35kV/μs | 2/1 | No | - | - | - | - | 10.3mm | 7.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7761DWR Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | - | ISO7761 | - | 5000Vrms | - | - | - | - | - | 6 | - | - | - | - | - | - | 100Mbps | - | 1.1ns 1.4ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 5/1 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ISO7710DR Texas Instruments | 2000 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7710 | - | 3000Vrms | - | - | - | - | - | 1 | - | - | - | - | - | - | 100Mbps | - | 1.8ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 1/0 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM3401CRWZ Analog Devices Inc. | 100000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM3401 | 16 | 2500Vrms | - | - | 5.5V | 3/5V | 2.7V | 4 | 136mA | 136mA | - | 22mA | 32 ns | 32 ns | 90Mbps | 3ns | 2.5ns 2.5ns | - | 10μA | Unidirectional | 32ns, 32ns | 25kV/μs | 3/1 | No | 2 ns | - | - | 2.65mm | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3210BRZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 1.5mm | 30 | ADUM3210 | 8 | 2500Vrms | - | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | - | 50 ns | - | 10Mbps | 3ns | 2.5ns 2.5ns | - | 10μA | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | - | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8641BD-B-IS Silicon Labs | 228 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.65mm | - | - | 16 | 5000Vrms | - | - | 5.5V | - | 2.5V | 4 | - | - | - | - | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | 7.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | 3/1 | No | 4.5 ns | - | - | - | 10.3mm | 7.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO1540QDRQ1 Texas Instruments | 149 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | I2C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ISO1540 | - | 2500Vrms | - | 566V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 25kV/μs | 2/2 | No | - | 80ns 21ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() ISO7710QDRQ1 Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7710 | - | 3000Vrms | - | - | - | - | - | 1 | - | - | - | - | - | - | 100Mbps | - | 1.8ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 1/0 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM3211TRZ-RL7 Analog Devices Inc. | 32520 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | ADUM3211 | 8 | 2500Vrms | - | - | - | - | - | 2 | - | 800μA | - | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 1/1 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1280ARZ Analog Devices Inc. | 1200 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 1.5mm | 30 | ADUM1280 | 8 | 3000Vrms | - | - | 5.5V | 3/5V | - | 2 | - | 2mA | - | - | 50 ns | 24 ns | 1Mbps | 3ns | 2.5ns 2.5ns | - | 4.5mA | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 10 ns | - | - | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ISO7721FD Texas Instruments | 26721 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 3.3V AND 5 V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7721 | - | 3000Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 100Mbps | - | 3.9ns 3.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 1/1 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() ISO7720DWR Texas Instruments | 7500 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 3.3V AND 5 V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7720 | - | 5000Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 100Mbps | - | 1.8ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 2/0 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - |