- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8462BA-B-IS1R Skyworks | 13 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8462 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | Unidirectional | 6 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 4/2 | No | 2.5ns | ||
![]() SI8461BA-B-IS1R Skyworks | 13 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8461 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | Unidirectional | 6 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 5/1 | No | 2.5ns | ||
![]() SI8460AA-B-IS1R Skyworks | 29 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8460 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | Unidirectional | 6 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 1000 Vrms | 6/0 | No | 25ns | ||
![]() SI8452BB-A-IS1 Skyworks | 13 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8452 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 5 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 3/2 | No | 2.5ns | ||
![]() SI8452AB-A-IS1 Skyworks | 20 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8452 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 5 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 3/2 | No | 25ns | ||
![]() SI8450AB-A-IS1 Skyworks | 13 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8450 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 5 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 5/0 | No | 25ns | ||
![]() SI8445BB-C-IS Skyworks | 13 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8445 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 4 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 4/0 | No | 2.5ns | ||
![]() SI8440BB-C-IS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8440 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 4 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 4/0 | No | 2.5ns | ||
![]() SI8440AB-D-IS1 Skyworks | 567 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8440 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 4 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 4/0 | No | 25ns | ||
![]() SI8440BA-C-IS1 Skyworks | 29 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8440 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | - | 4 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 4/0 | No | 2.5ns | ||
![]() SI8440AB-C-IS Skyworks | 13 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8440 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 4 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 4/0 | No | 25ns | ||
![]() SI8431AB-C-ISR Skyworks | 29 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8431 | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 3 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 2/1 | No | 25ns | ||
![]() SI8431AB-C-IS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8431 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 3 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 2/1 | No | 25ns | ||
![]() SI8420BB-C-IS Skyworks | 13 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8420 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 2 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 2/0 | No | 2.5ns | ||
![]() SI8400AA-B-ISR Skyworks | 25000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8400 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 3 V | -40°C ~ 125°C | - | I²C | Capacitive Coupling | 3V ~ 5.5V | 1000Vrms | Bidirectional | 2 | 4.2 mA | - | - | Bidirectional | - | 25kV/µs (Typ) | 2500 Vrms | 2/2 | No | - | ||
![]() SI8405AB-B-IS1R Skyworks | 444 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8405 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 3 V | -40°C ~ 125°C | - | I²C | Capacitive Coupling | 3V ~ 5.5V | 2500Vrms | Bidirectional, Unidirectional | 4 | 6.2 mA | - | - | Bidirectional, Unidirectional | - | 25kV/µs (Typ) | 2500 Vrms | 3/3 | No | - | ||
![]() SI8441BA-C-IS1 Skyworks | 13 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8441 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | - | 4 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 3/1 | No | 2.5ns | ||
![]() SI8660BD-AS Skyworks | 32 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 6 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | ||
![]() SI8710AC-ASR Skyworks | 36 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 3V ~ 30V | 3750Vrms | - | 1 | - | 15Mbps | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/µs | - | 1/0 | Yes | 20ns | ||
![]() SI8651BB-AUR Skyworks | 36 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 5 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/1 | No | 4.5ns |