- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | ESD Protection | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Product Category | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX22446EAWE T Maxim | In Stock | - | - | - | - | - | - | - | - | Maxim Integrated | 1000 | - | Maxim Integrated | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | ||
![]() ADN4621BRIZ-RL Analog Devices | 24 |
| Datasheet | - | Surface Mount | 16-SOIC (0.630, 16.00mm Width) | - | 16-SOIC-IC | - | Analog Devices | 500 | Capacitive Coupling | Analog Devices Inc. | - | + 125 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | 1.9 V | 1.7 V | -40°C ~ 125°C | Reel | - | LVDS | - | - | Interface ICs | Magnetic Coupling | 1.7V ~ 1.9V, 3V ~ 3.6V | 3750Vrms | Bidirectional | 2 | - | - | 65 mA | - | - | 2.5Gbps | Digital Isolators | 180ps, 180ps (Max) | Unidirectional | - | 2.8ns, 2.8ns | 35kV/µs | 3.75 kVrms | 1/1 | No | - | - | Digital Isolators | - | - | - | - | - | ||
![]() SI8642BT-ASR Skyworks | 28 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 4 | - | - | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 35kV/µs | - | 2/2 | Yes | 4.5ns | - | - | - | - | - | - | - | ||
![]() SI8640BD-ASR Skyworks | 2274 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 4 | - | - | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | - | - | - | - | - | - | ||
![]() MAX14930AASE Analog Devices | 24 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX14930 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | - | 5 mA, 27.2 mA | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 4/1 | No | 4.5ns | - | - | - | - | - | - | - | ||
![]() SI86SS51EC-AS1R Skyworks | In Stock | - | - | - | - | SOIC-NB-16 | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | Reel | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | ||
![]() SI86S642BC-AS1R Skyworks | In Stock | - | - | - | - | SOIC-NB-16 | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | Reel | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | ||
![]() SI86SS51BC-AS1R Skyworks | In Stock | - | - | - | - | SOIC-NB-16 | - | - | - | Skyworks Solutions, Inc. | 2500 | - | Skyworks | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | Reel | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | ||
![]() ADN4622BCPZ-RL Analog Devices | 1795 | - | Datasheet | - | - | - | - | - | - | Analog Devices | 2500 | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | ADN4622 | - | - | - | Interface ICs | - | - | - | - | 4 Channel | - | - | - | - | - | - | Digital Isolators | - | - | - | - | - | - | - | - | - | Isolators | Digital Isolators | - | - | - | - | - | ||
![]() SI8441BB-D-ISR Skyworks | 7919 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8441 | - | - | Capacitive Coupling | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Not For New Designs | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 4 | - | - | - | - | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 3/1 | No | 2.5ns | - | - | - | - | - | - | - | ||
![]() SI8620BT-AS2 Skyworks | 32 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | - | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 60kV/µs | - | 2/0 | Yes | 4.5ns | - | - | - | - | - | - | - | ||
![]() V62/10606-01XE Texas Instruments | 9600 | - | - | Production (Last Updated: 1 week ago) | - | - | 16 | - | - | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Texas Instruments | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | - | * | - | 125 °C | -55 °C | - | - | - | - | - | 4 | 5 V | 3.3 V | - | 71 ns | 95 ns | 1 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | 2.65 mm | 10.3 mm | 7.5 mm | 2.35 mm | Lead Free | ||
![]() MAX14945EWE T Analog Devices | 912 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14945 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | - | RS422, RS485 | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V, 4.5V ~ 5.5V | 2750Vrms | - | 3 | - | - | - | - | - | 500kbps | - | - | Unidirectional | 30 kV | - | 35kV/µs (Typ) | - | 2/1 | No | - | - | - | - | - | - | - | - | ||
![]() SI8620ET-AS2R Skyworks | 48 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | - | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 60kV/µs | - | 2/0 | Yes | 4.5ns | - | - | - | - | - | - | - | ||
![]() SI8635BT-AS Skyworks | 14 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 3 | - | - | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | - | - | - | - | - | - | - | ||
![]() MAX14941GWE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14941 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | - | RS485 | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V, 4.5V ~ 5.5V | 5000Vrms | - | 3 | - | - | - | - | - | 20Mbps | - | 15ns, 15ns (Max) | Unidirectional | 30 kV | 68ns, 68ns | 35kV/µs (Typ) | - | 2/1 | No | - | - | - | - | - | - | - | - | ||
![]() MAX14943GWE Analog Devices | 48 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14943 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Active | - | - | - | -40°C ~ 105°C | - | - | RS485 | - | - | - | Capacitive Coupling | 3V ~ 5.5V, 4.5V ~ 5.5V | 5000Vrms | - | 3 | - | - | - | - | - | 20Mbps | - | 15ns, 15ns (Max) | Unidirectional | - | 68ns, 68ns | 35kV/µs (Typ) | - | 2/1 | No | - | - | - | - | - | - | - | - | ||
![]() SI8410BB-D-ISR Skyworks | 20651 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8410 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Not For New Designs | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 1 | - | - | - | - | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 1/0 | No | 2.5ns | - | - | - | - | - | - | - | ||
![]() MAX14930EAWE T Analog Devices | 820 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14930 | - | - | Capacitive Coupling | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | - | 27.2 mA | - | - | 25Mbps | - | 2ns, 2ns | Unidirectional | - | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | 2.6ns | - | - | - | - | - | - | - | ||
![]() SI8735BC-IS Skyworks | 9 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8735 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | 1 | - | - | - | - | - | 15Mbps | - | 2.5ns, 2.5ns | Unidirectional | - | 50ns, 50ns | 25kV/µs (Typ) | - | 1/0 | No | 25ns | - | - | - | - | - | - | - |