- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8660BD-AS Skyworks | 32 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | - | - | ||
![]() SI8710AC-ASR Skyworks | 36 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 3V ~ 30V | 3750Vrms | - | 1 | - | 15Mbps | - | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/µs | - | 1/0 | Yes | 20ns | - | - | ||
![]() MAX14932AAWE T Analog Devices | 1029 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14932 | - | - | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | Unidirectional | 4 | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | 4.5ns | - | - | ||
![]() MAX22446CAWE Analog Devices | 16 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX22446 | - | - | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 1.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 5.15 mA | 200Mbps | - | 0.8ns, 1ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs (Typ) | 5000 Vrms | 2/2 | No | 2ns | - | - | ||
![]() ADN4622BCPZ-RL Analog Devices | 1795 | - | Datasheet | - | - | - | - | Analog Devices | 2500 | - | Analog Devices Inc. | - | - | - | - | - | - | Details | - | - | - | Reel | ADN4622 | - | Interface ICs | - | - | - | - | 4 Channel | - | - | Digital Isolators | - | - | - | - | - | - | - | - | Isolators | Digital Isolators | ||
![]() SI8622BT-AS Skyworks | 23 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | ||
![]() ADN4621BRIZ-RL Analog Devices | 24 |
| Datasheet | Surface Mount | 16-SOIC (0.630, 16.00mm Width) | 16-SOIC-IC | - | Analog Devices | 500 | Capacitive Coupling | Analog Devices Inc. | + 125 C | Analog Devices Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 1.9 V | 1.7 V | -40°C ~ 125°C | Reel | - | LVDS | Interface ICs | Magnetic Coupling | 1.7V ~ 1.9V, 3V ~ 3.6V | 3750Vrms | Bidirectional | 2 | 65 mA | 2.5Gbps | Digital Isolators | 180ps, 180ps (Max) | Unidirectional | 2.8ns, 2.8ns | 35kV/µs | 3.75 kVrms | 1/1 | No | - | - | Digital Isolators | ||
![]() SI8642BT-ASR Skyworks | 28 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/2 | Yes | 4.5ns | - | - | ||
![]() SI8441BB-D-ISR Skyworks | 7919 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8441 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 4 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 3/1 | No | 2.5ns | - | - | ||
![]() SI8440AB-D-ISR Skyworks | 15000 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8440 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 4 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 4/0 | No | 25ns | - | - | ||
![]() SI8620EB-B-IS Skyworks | 288 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8620 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 2/0 | No | 4.5ns | - | - | ||
![]() SI8462AB-B-IS1R Skyworks | 2287 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8462 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 6 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 4/2 | No | 25ns | - | - | ||
![]() SI88620BC-IS Skyworks | 20 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88620 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 9.5 mA | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 2/0 | No | 7ns | - | - | ||
![]() SI8640BC-B-IS1R Skyworks | 491 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8640 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | Si864x | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 4/0 | No | 4.5ns | - | - | ||
![]() SI8606AC-B-IS1R Skyworks | 20 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8606 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | I²C | - | Capacitive Coupling | 3V ~ 5.5V | 3750Vrms | Bidirectional, Unidirectional | 4 | 8.3 mA | - | - | - | Bidirectional, Unidirectional | - | 35kV/µs | 3750 Vrms | 4/2 | No | - | - | - | ||
![]() SI8642BD-B-IS2 Skyworks | 64 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8642 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | Si864x | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 5000 Vrms | 2/2 | No | 4.5ns | - | - | ||
![]() SI88441BC-IS Skyworks | 28 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88441 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 3/1 | No | 7ns | - | - | ||
![]() SI88244BD-IS Skyworks | 20 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88244 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Not For New Designs | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 5000 Vrms | 0/4 | No | 7ns | - | - | ||
![]() SI8422BB-D-ISR Skyworks | 15000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8422 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | 150Mbps | - | 2ns, 2ns | Unidirectional | 11ns, 11ns | 20kV/µs | 2500 Vrms | 1/1 | No | 3ns | - | - | ||
![]() SI8651EB-B-IUR Skyworks | 7 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8651 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 5 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 4/1 | No | 4.5ns | - | - |